Braid Electrical Power Wires
Last Updated: April 1, 2025
Description
Braid electrical power wires are composed of multiple strands of wire that are interwoven to form a braided structure. This design enhances the wire's flexibility and strength, making it suitable for various electrical applications. The braided configuration provides a robust and durable solution for conducting electricity.
Working Principle
The braided structure of these wires works by interlacing multiple strands of wire, which increases the surface area and flexibility of the conductor. This design allows the wire to withstand mechanical stress and movement without breaking, making it particularly useful in applications where flexibility is crucial. The braided configuration also helps in reducing electromagnetic interference, thereby maintaining signal integrity.
Applications
Braid electrical power wires are commonly used in environments where flexibility and durability are required. Specific examples include their use in aerospace and automotive industries, where they are employed in wiring harnesses that must endure constant movement and vibration. They are also used in medical devices, where precise and reliable electrical connections are essential.
Advantages over other Electrical Power Wires
One of the primary advantages of braid electrical power wires over other types is their superior flexibility and resistance to mechanical stress. Unlike solid wires, which can break under repeated bending, braided wires maintain their integrity and performance. Additionally, the braided design offers better protection against electromagnetic interference compared to non-braided wires, ensuring more reliable signal transmission.
Limitations
Despite their advantages, braid electrical power wires have limitations. They can be more expensive to produce due to the complexity of their construction. Additionally, the braided design may not be suitable for all applications, particularly those requiring extremely high current capacities, as the interwoven strands can increase resistance compared to a solid conductor.
Considerations
When selecting braid electrical power wires, several factors should be considered. Initial costs can be higher due to the intricate manufacturing process. However, their durability and flexibility can lead to lower maintenance and replacement costs over time. It's important to assess the specific requirements of the application, such as the need for flexibility, resistance to interference, and current capacity, to determine if braided wires are the most suitable choice.
from SAB BRÖCKSKES GmbH & Co. KG
Antistatic cable (ESD (Electrostatic Discharge) for test bench measurement technology, e.g. for test adapters on control units. The ESD cable is used wherever there is a risk of electronic components being destroyed by overvoltage due to electrostatic charging of the cable sheath. The highly... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 180
from BRIM Electronics, Inc.
Stranded tinned copper conductor, insulated with Rulan--a flame retarding Polyethylene, with or without an overall braided tinned copper shield. Flame retardent hi-voltage cable, used as a hi-voltage lead-in wire for electronic equipment to reduce RF radiation. Suitable for up to 105 °C if under... [See More]
- Cable Shielding: Braid
- Rated Voltage: 16 to 40
- Cable Length: 100 to 1000
- Rated Temperature: 105
from SAB BRÖCKSKES GmbH & Co. KG
The flexible TR 600 CY black Type TC, MTW, and WTTC is an oil resistant Tray Cable and Machine-Tool Cable with overall copper screen for industrial machinery. It gets used in machine tools, control systems assembly lines, CNC machining, grinding machines, bottling equipment, data processing... [See More]
- Cable Shielding: Braid
- Rated Voltage: 1
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: 105
from SAB BRÖCKSKES GmbH & Co. KG
Cables with Oil Resistance, SL 891 C [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
Cables with Oil Resistance, SL 893 C [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
SD 980 CP TP is a continuously flexible paired TPE/PUR data cable with coloured cores, good EMC characteristics, and overall copper screen. It is recommended for use in handling, material handling and automation technologies, wood working and packaging machines, industrial robot construction, car... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: 90
from SAB BRÖCKSKES GmbH & Co. KG
The PVC servo cable with overall copper screen can be used, for example, as motor connection cable of pitch drives. [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3000 to 0.5000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: 90
from SAB BRÖCKSKES GmbH & Co. KG
SRY D 321 C is a screened and semi-rigid PVC data cable with good EMC characteristics. It is applied in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard plant engineering, in control and measuring technologies, for interference-prone... [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -30 to 70
from SAB BRÖCKSKES GmbH & Co. KG
The screened and paired SRY D 351 C (B) TP is a semi-rigid PVC data cable overall copper screen. It is applied in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard plant engineering, in control and measuring technologies, for... [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -30 to 70
from SAB BRÖCKSKES GmbH & Co. KG
Flexible DeviceNet cable with overall copper screen for data transmission & power supply. Each pair is wrapped with aluminium foil and fleece. Data transmission. Data pair: 0.24 mm ² - white and light blue. Power supply. Supply pair: 0.38 mm ² - black and red [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3500
- Product Type: Multiconductor Cable
- Rated Temperature: -40 to 70
from SAB BRÖCKSKES GmbH & Co. KG
CAT 5 Profinet cable type R with a minimum bending radius of 5 x d. This robotic cable is oil-resistant, halogen-free and can be twisted up to ± 180 °/m. The characteristic impedance is 100 Ω ± 10 Ω. This Profinet cable meets the electrical and transmission requirements for... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 70
from SAB BRÖCKSKES GmbH & Co. KG
This halogen-free CAN bus cable for cable tracks with UL approval has a very good flexibility and a very good weather resistance. The highly flexible cable is recommended for use in cable tracks. [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control
- Rated Temperature: -40 to 70
from SAB BRÖCKSKES GmbH & Co. KG
Highly flexible PUR Profibus-DP cable with UL approval and a "Fast Connect" cable construction. This oilresistant Profibus cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field. [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 80
from SAB BRÖCKSKES GmbH & Co. KG
The halogen-free and flame-retardant CAN bus cable according to NF C 32-070 C1 has good flexibility and is suitable for a temperature range of -30/+90 °C. The cable is used for fast data transmission and for fast data exchange in power supply chains. [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control
- Rated Temperature: -30 to 90
from SAB BRÖCKSKES GmbH & Co. KG
The halogen-free and flame-retardant Profibus-DP cable has a peak operating voltage of max. 350 V and a minimum bending radius of 12 x d. This Profibus version, optimized in terms of speed and low installation costs, was specially developed for communication between automation systems and... [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.3500
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 80
from SAB BRÖCKSKES GmbH & Co. KG
SABIX ® BL 412 C FRNC is a halogen-free flexible power cable with overall copper screen and 0,6/1 kV. Furthermore, it is asbestos free and has good EMC characteristics. This cable is made for flexible use below deck as well as on deck of ships with protected laying without being in permanent... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000 to 1
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 90
from SAB BRÖCKSKES GmbH & Co. KG
SABIX ® A 812 C FRNC is a halogen-free motor connection cable with inner sheath, extended temperature range, overall copper screen, improved fire performance, and numbered cores. It is recommended for use in automation technologies, car manufacturing industry, machine construction, and power... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000 to 1
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -40 to 85
from SAB BRÖCKSKES GmbH & Co. KG
USB 2.0 connection cable for flexible applications in rolling stock. Now with for easier handling as charging cable, for display monitors, ticket printers, handheld-units and other operating devices in rail vehicles. Certified acc. to EN 45545. [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.0300
- Product Type: Instrumentation and Control
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
These high-voltage cables can be used in high-voltage applications e.g. in the fields of agricultural vehicles, construction vehicles and special vehicles. The HV 1000 C - SC is used e.g. between inverters and electric motors. [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.6000 to 1
- Product Type: Instrumentation and Control
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
The highly flexible DC charging cable from SAB Br öckskes was specially developed for fast and safe charging of electric vehicles. Its high flexibility and resilience make it ideal for use in charging stations and wallboxes. The resistant PUR sheath protects against mechanical stress, abrasion... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3000 to 0.5000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
PUR Motor Power Supply Cable 0,6/1 kV with low capacity construction, UL regognized & CSA approved. [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000 to 1
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
These cables are suitable for fixed installation and flexible use, e.g. in mechanical and plant engineering under medium mechanical loads in dry, damp and wet rooms. [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.6000 to 1
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
Hybrid motor connection cable with overall copper screen 0.6/1 kV for use as all-in-one cable solution in motor feedback systems. This hybrid cable with CSA approval is UL recognized and is suitable for cable tracks. [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 0.5000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 90
from SAB BRÖCKSKES GmbH & Co. KG
HV cable or high-voltage connection cable is ideal for connecting inverters to e-mobility test benches, for example. Due to the high voltage classes, the HV cable can be used for various components and power electronics. Thanks to its highly flexible design, the high-voltage cable is very easy to... [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 1.8 to 5.4
- Product Type: Instrumentation and Control
- Rated Temperature: -50 to 180
from SAB BRÖCKSKES GmbH & Co. KG
The high voltage measuring cable is used in the development of electric vehicles where scoop-proof testing and measuring of up to 1800 V DC operating voltage and application in the HV environment of electromobility take place. Examples of applications are HV power electronics, HV batteries, electric... [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 1.8
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 125
from SAB BRÖCKSKES GmbH & Co. KG
The high voltage measuring cable is used in the development of electric vehicles where scoop-proof testing and measuring of up to 1800 V DC operating voltage and application in the HV environment of electromobility take place. Examples of applications are HV power electronics, HV batteries, electric... [See More]
- Cable Shielding: Braid; Foil
- Rated Voltage: 1.8
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Temperature: -50 to 125
from SAB North America
CC 500 CY is a multi-conductor, shielded, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. An overall. tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be... [See More]
- Cable Shielding: Braid
- Number of Conductors: 2
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.3000 to 0.5000
from LAPP
ÖLFLEX ® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. [See More]
- Cable Shielding: Braid
- Number of Conductors: 4 to 12
- Product Type: Instrumentation and Control; Multiconductor Cable; Festoon Cable
- Rated Voltage: 0.6000
from James Monroe Wire and Cable Corporation
Application: For use in Elevator Installations in accordance with. Article 620 of the NFPA 70 “National Electric Code ”. Features: Flexible Copper Conductors. VW-1 / FT1 Rated. Jute Core & Overall Synthetic Braid. Optional Shielded Pairs. Cable Construction: Flexible Bunch Stranded... [See More]
- Cable Shielding: Braid; 20 AWG Shielded Pairs
- Number of Conductors: 4
- Product Type: Multiconductor Cable; Signal Cable
- Rated Voltage: 0.3000
from igus® inc.
Power cable chainflex ® PVC motor cable assembled according to Siemens standard base cable / extention cable chainflex ® PVC motor cable, oil-proof. Classification of the Chainflex ® cable: Class 5.5.2.1. Requirements: 5: Cables for continuous movement in e-chains ®, high stressing,... [See More]
- Cable Shielding: Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control
- Rated Voltage: 1
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Shielding: Braid; Drain Wire; Foil Braid
- Number of Conductors: 1 to 64
- Product Type: Instrumentation and Control; Multiconductor Cable; Microphone
- Rated Voltage: 0.3000 to 0.6000
from OneTech Group
As motor connecting cable in machine tools, handling devices, production and processing tools band conveyors and industrial robots. Recommended for EMC application. Outdoor use only with UV protection ( black color). Not for direct burial [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 3 to 4
- Product Type: Multiconductor Cable
- Rated Temperature: ? to 70
from Lapp Tannehill
LAPP ETHERLINE ® Cat.6A P FD FC is a 4x2x26/19AWG category 6A cable with "Fast Connect" for easy stripping and assembly. This part can be ordered using LAPP part number 2170592. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170592 AVAILABILITY : Contact 800-633-6339 for Availability TYPE :... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -30 to 50
- Rated Voltage: 2
- Cable Jacket: PUR
from Multi/Cable Corporation
APPLICATIONS: Aerospace flight vehicles. CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11*. Shield: Silver coated copper braid, 85% coverage. Jacket: Polytetrafluoroethylene (PTFE) Tape. TEMPERATURE RATING: 200 °C. VOLTAGE RATING: 600 volt [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000
- Product Type: Multiconductor Cable
- Rated Temperature: ? to 200
from Daburn Electronics & Cable
Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation. Conductors... [See More]
- Cable Shielding: Braid
- Cable Jacket: Silicon Rubber
- Rated Temperature: -65 to 165
- Cable Conductor: Copper
from Carlisle Interconnect Technologies
A composite insulation of glass and PTFE (Polytetrafluoroethylene), EFGLAS provides extreme strength, abrasion and temperature resistance from the combination of PTFE tape and a PTFE impregnated glass yarn braid. Typical applications include aerospace and aircraft wiring, and industrial applications... [See More]
- Cable Shielding: Braid
- Cable Jacket: PTFE
- Rated Voltage: 0.6000
- Cable Insulation: PTFE
from SAB North America
CC 540 CP is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to. be used both indoors and outdoors, in wet, dry, cold or hot conditions. An overall tinned copper braid is recommended whenever electrical... [See More]
- Cable Shielding: Braid
- Number of Conductors: 2
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.3000 to 0.5000
from LAPP
The VFD cable market is large and growing. VFD motors drive machines that often operate in harsh industrial environments. To maximize production uptime, connections between motors and drives must utilize robust cables. LAPP VFD cables are engineered to operate in harsh factory conditions using... [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
from igus® inc.
Power cable chainflex ® TPE motor cable assembled according to Siemens Standard base cable / extention cable chainflex ® TPE motor cable. Classification of the Chainflex ® cable: Class 6.6.4.1. Requirements: 6: Cables for continuous movement in e-chains ®, extreme stressing, radii... [See More]
- Cable Shielding: Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control
- Rated Voltage: 1
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Cable Shielding: Braid; Drain Wire; Foil; Foil Braid
- Number of Conductors: 1 to 10
- Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 15
from OneTech Group
LSOH cable For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. This cable is intended for indoor use. [See More]
- Cable Shielding: Braid; Polyester tape
- Rated Temperature: ? to 70
- Product Type: Multiconductor Cable
- Cable Jacket: FRNC compound HM2
from Lapp Tannehill
The LAPP ETHERLINE ® 2 pair CAT5 HYBRID is a data cable for data transmission and power supply for industrial usage. The cable is designed for stationary installation and occasional movement. LAPP part number 2170887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170887 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -20 to 70
- Rated Voltage: 0.7000 to 1
- Cable Jacket: Halogen-Free
from Multi/Cable Corporation
APPLICATIONS: Aerospace flight vehicles. CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11*. Shield: Silver coated copper braid, 85% coverage. Jacket: Extruded FEP, White. TEMPERATURE RATING: 200 °C. VOLTAGE RATING: 600 volt [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000
- Product Type: Multiconductor Cable
- Rated Temperature: ? to 200
from Daburn Electronics & Cable
This series is suited for low voltage applications where flexibility is required; such as computer, bio-medical instruments, missiles, robotics, recorders and servers It can also be used for critical physiological and medical applications where small diameters, long flex-life and non-toxic... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.1500
- Number of Conductors: 1 to 6
- Rated Temperature: -150 to 200
from Carlisle Interconnect Technologies
Firezone wires for aircraft engine applications are designed to operate continuously at 260 °C. Firezone applications are designed to operate for a minimum of 15 minutes at up to 2000 °F (1093 °C), including in a direct flame. Firezone qualification must pass BSS 7324 and M25038 Shake... [See More]
- Cable Shielding: Braid
- Cable Jacket: PTFE
- Rated Voltage: 0.6000
- Cable Insulation: Fiber
from SAB North America
CC 640 CP is a flexible multi-conductor, 600 V, 80 °C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane. jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. [See More]
- Cable Shielding: Braid; Drain Wire
- Number of Conductors: 2
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.3000 to 0.6000
from LAPP
ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 4 to 6
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
from General Cable
Our extensive line of quality rail and transit cables ensure performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. As an industry leader with nearly a century of expertise, we consistently provide... [See More]
- Cable Shielding: Braid; Drain Wire
- Number of Conductors: 1 to 8
- Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 2
from OneTech Group
For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. Limited resistant against universal mineral oil and not intended for permanent use submerged in oil. This cable is intended for indoor use and should be installed... [See More]
- Cable Shielding: Braid
- Rated Temperature: ? to 70
- Product Type: Multiconductor Cable
- Cable Jacket: Polyvinyl Chloride
from Lapp Tannehill
LAPP ETHERLINE ® T1 Y FLEX is a 22/7 AWG Single Pair Ethernet cable that complies with the requirements of Power over Data Line according to IEEE 802.3bu. The UL-certified, two-core data cable enables consistently high data rates with a significantly reduced structure. Thanks to small bending... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -40 to 80
- Rated Voltage: 2
- Cable Jacket: Polyvinyl Chloride; PVC
from Daburn Electronics & Cable
This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. It is also applicable where miniaturization is required in microelectronics such as mobile phones, and computer tablets/watches. Description:... [See More]
- Cable Shielding: Braid
- Number of Conductors: 2 to 5
- Product Type: Multiconductor Cable
- Rated Voltage: 0.0400 to 0.0700
from Carlisle Interconnect Technologies
These wires are designed for critical circuit applications where wires must operate in extremely harsh environments, under vibration, and with direct flame exposure. Firezone wires for aircraft engine applications are designed to operate continuously at 260 °C. Firezone applications are designed... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000
- Product Type: Instrumentation and Control
- Rated Temperature: -55 to 260
from SAB North America
SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering,. machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall... [See More]
- Cable Shielding: Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.6000 to 1
from LAPP
ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 4 to 6
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 1
from OneTech Group
As control and connecting cable in machines, conveyor belts, production lines, machine tool industries, progressive assembly lines, automatic handling apparatus for medium mechanical stress and for fixed installation. The copper screen assures a disturbance -free for data and signal transmission for... [See More]
- Cable Shielding: Braid
- Rated Temperature: -30 to 70
- Product Type: Multiconductor Cable
- Cable Jacket: Polyvinyl Chloride
from Lapp Tannehill
LAPP ETHERLINE ® FESTOON PN CAT5e is a UL and CSA certified festoon cable for Industrial Ethernet use in hash industrial enviornments, including dry and damp rooms. This 2x2x22 AWG / 7c solution meets Cat.5e requirements, is suitable for EtherCAT and EtherNet/IP applications and provides... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Voltage: 2
- Product Type: Instrumentation and Control
- Rated Temperature: -40 to 80
from Daburn Electronics & Cable
This series is suited for low voltage applications where flexibility is required; such as missiles, computer, bio-medical instruments, recorders and servers. Description: Each conductor in the cable is flexible, finely stranded bare copper (tinned copper on 2752/5), covered overall with a thin wall... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.2000
- Number of Conductors: 2 to 8
- Rated Temperature: -40 to 90
from Carlisle Interconnect Technologies
A range of single, multi core and Thermocouple cables designed, manufactured and fully released to meet the requirements of PANAVIA. Available as single, multi core and thermocouple wire & cable designs. Cables designed for excellent chemical, abrasion, or impact strength properties. Wide... [See More]
- Cable Shielding: Braid
- Cable Insulation: PTFE
- Cable Jacket: PTFE, FEP
from LAPP
ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]
- Cable Shielding: Braid; Inner Gray PVC Jacket
- Number of Conductors: 2 to 5
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.7500
from Lapp Tannehill
LAPP ETHERLINE ® SERVO DQ is an encoder cable for DRIVE CLiQ applications. This cable features twisted data (26 AWG) and power (22 AWG) pairs and is compliant to Cat.5e standards. LAPP part numner 2170937 can be used in power chains and moving machinery parts in try and damp rooms, and features... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -30 to 70
- Rated Voltage: 1.5
- Cable Jacket: Halogen-Free
from Daburn Electronics & Cable
Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.3000
- Number of Conductors: 2 to 5
- Rated Temperature: -40 to 200
from Carlisle Interconnect Technologies
Designed to operate at temperaures up to 260 °C. SWAMP Wire applications include: Wheel housings. Wings. Any exposed area of the aircraft [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000
- Product Type: Instrumentation and Control; Multiconductor Cable
- Cable Jacket: PTFE
from LAPP
ÖLFLEX ® CLASSIC 100 SY is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. [See More]
- Cable Shielding: Braid; Inner Gray PVC Jacket
- Number of Conductors: 2 to 5
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.7500
from Lapp Tannehill
LAPP ETHERLINE ® ROBOT PN Cat.5e FC is a highly flexible, Cat.5e Ethernet cable for continuously moving use with torsional stress, for PROFINET applications Type R, with "FC" for fast connection. This part can be ordered using LAPP part number 2170941. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -20 to 60
- Rated Voltage: 2
- Cable Jacket: TPU
from Daburn Electronics & Cable
Description: Each #32 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55 °C to +105 °C, 600 Volt. Resists acid, alkalis, flame moisture, oil,... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000
- Number of Conductors: 2 to 20
- Rated Temperature: -55 to 105
from LAPP
ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]
- Cable Shielding: Braid; Inner Gray PVC Jacket
- Number of Conductors: 2 to 25
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.5000
from Lapp Tannehill
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 Conductor for power/ground and two individually shielded pairs. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61220CY-OR001. MANUFACTURER : Alpha Wire... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.6000
from LAPP
ÖLFLEX ® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. [See More]
- Cable Shielding: Braid; Inner Gray PVC Jacket
- Number of Conductors: 2 to 25
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.5000
from LAPP
ÖLFLEX ® SERVO 709 CY is a highly flexible and oil-resistant servo cable with both power and signal conductors. It has individually shielded pairs and an overall shield. [See More]
- Cable Shielding: Braid; Laminated Aluminum Film
- Number of Conductors: 4 to 6
- Product Type: Instrumentation and Control; Multiconductor Cable; Servo Cable
- Rated Voltage: 0.6000 to 1
from LAPP
Ouml;LFLEX ® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX ® FD 90 CY... [See More]
- Cable Shielding: Braid
- Rated Voltage: 0.6000 to 1
- Product Type: Single Conductor Wire
- Rated Temperature: -40 to 90
from LAPP
Ouml;LFLEX ® VFD with Signal is an extremely oil- and UV-resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensor. ÖLFLEX ® VFD with Signal is designed with the “Lapp Surge Guard ” insulation system, which includes a... [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Control Cable
- Rated Voltage: 0.6000 to 1
from LAPP
Ouml;LFLEX ® 590 CP is a color-coded, flexible power and control cable with a rugged, highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold-temperature indoor and outdoor applications. ÖLFLEX ® 590 CP is the shielded version, with an... [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 2 to 5
- Product Type: Instrumentation and Control; Multiconductor Cable; Power & Control Cable
- Rated Voltage: 0.6000
from LAPP
ETHERLINE ® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications. Standard shielding... [See More]
- Cable Shielding: Braid; Foil
- Rated Temperature: -20 to 70
- Rated Voltage: 0.1000 to 0.1500
- Cable Jacket: Halogen-Free
from LAPP
Ouml;LFLEX ® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant and comes in shielded and unshielded... [See More]
- Cable Shielding: Braid; Halogen-Free Inner Jacket
- Number of Conductors: 3 to 25
- Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
- Rated Voltage: 0.3000 to 0.6000
from LAPP
ÖLFLEX ® VFD XL is a robust oil-resistant shielded motor cable for VFD drives. Due to the enhanced electrical properties of its XLPE insulation, ÖLFLEX ® provides problem-free performance where precision control is critical. [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Control Cable
- Rated Voltage: 0.6000 to 1
from LAPP
Ouml;LFLEX ® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the “Lapp Surge Guard ” insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in... [See More]
- Cable Shielding: Braid; Foil
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
- Rated Voltage: 0.6000 to 1