Roller Lever / Leaf Linear Limit Switches
from Schmersal Inc.
Heavy-duty position switches [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
V162 format as per V161:. Lever length = 27.5 mm. V163 format as per V161:. Lever length = 51.3 mm. Actuator Type = Roller Lever. Terminal Type = Tab. Contact Current Rating = 16 A @ 250 V ac. Contact Configuration = SPDT-NO/NC. IP Rating = IP40. Operating Force = 1.96 N. CAD Drawing = 3D CAD Model. [See More]
- Linear Actuator Types: Roller Lever / Leaf; Roller Lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT-NO/NC
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 16
from Schmersal Inc.
Suitable for low actuating speeds. with bellows to protect against heavy soiling. Actuator heads can be repositioned by 4 x 90 ° [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
V162 format as per V161:. Lever length = 27.5 mm. V163 format as per V161:. Lever length = 51.3 mm. Actuator Type = Short Roller Lever. Terminal Type = Tab. Contact Current Rating = 16 A @ 250 V ac. Contact Configuration = SPDT-NO/NC. IP Rating = IP40. Operating Force = 1.96 N. CAD Drawing = 3D CAD... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Short Roller Lever
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT-NO/NC
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 16
from Schmersal Inc.
Metal enclosure. 2 Contacts. 67 mm x 75 mm x 43 mm ( basic component) [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
V162 format as per V161:. Lever length = 27.5 mm. V163 format as per V161:. Lever length = 51.3 mm. Actuator Type = Long Roller Lever. Terminal Type = Tab. Contact Current Rating = 16 A @ 250 V ac. Contact Configuration = SPDT. IP Rating = IP40. Operating Force = 1.96 N. CAD Drawing = 3D CAD Model. [See More]
- Linear Actuator Types: Roller Lever / Leaf; Long Roller Lever
- Maximum Current Rating: 16
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Operating Force: 7.05
from Schmersal Inc.
Metal enclosure. 3 Contacts. 67 mm x 105 mm x 43 mm ( basic component) [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
The smallest microswitch in the world. Design with gold contacts. Applications: video cameras, car audio equipment, VCRs, printers etc. Actuator Type = Roller Lever. Terminal Type = Through Hole. Contact Current Rating = 100 mA @ 30 V dc. Contact Configuration = SPDT. Operating Force = 0.29 N. [See More]
- Linear Actuator Types: Roller Lever / Leaf; Roller Lever
- Maximum Current Rating: 0.1000
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
- Operating Force: 1.04
from Schmersal Inc.
Metal enclosure. 4 Contacts. 67 mm x 130 mm x 43 mm ( basic component) [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Lovato electric KB series limit switches have been designed to meet safety requirements whilst also providing easy wiring, simple setup, modularity and constant reliability. The innovative locking bayonet mechanism allows tool free removal and repositioning of the operating head. Actuator heads have... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Roller Lever
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Schmersal Inc.
Medium-Duty Position Switch [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Lovato electric KB series limit switches have been designed to meet safety requirements whilst also providing easy wiring, simple setup, modularity and constant reliability. The innovative locking bayonet mechanism allows tool free removal and repositioning of the operating head. Actuator heads have... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Schmersal Inc.
Medium-Duty Position Switch [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Lovato electric KB series limit switches have been designed to meet safety requirements whilst also providing easy wiring, simple setup, modularity and constant reliability. The innovative locking bayonet mechanism allows tool free removal and repositioning of the operating head. Actuator heads have... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Schmersal Inc.
Medium-Duty Position Switch [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Lovato electric KB series limit switches have been designed to meet safety requirements whilst also providing easy wiring, simple setup, modularity and constant reliability. The innovative locking bayonet mechanism allows tool free removal and repositioning of the operating head. Actuator heads have... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Schmersal Inc.
Medium-Duty Position Switch [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Lovato electric KB series limit switches have been designed to meet safety requirements whilst also providing easy wiring, simple setup, modularity and constant reliability. The innovative locking bayonet mechanism allows tool free removal and repositioning of the operating head. Actuator heads have... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Schmersal Inc.
Medium-Duty Position Switch [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Lovato electric KB series limit switches have been designed to meet safety requirements whilst also providing easy wiring, simple setup, modularity and constant reliability. The innovative locking bayonet mechanism allows tool free removal and repositioning of the operating head. Actuator heads have... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Schmersal Inc.
Medium-duty position switches. Universal range U - metal enclosure [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Operating Temp: 55
- Operating Force: 180
from Schmersal Inc.
Medium-duty position switches. Universal range U - metal enclosure [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Roller Lever
from Schmersal Inc.
Medium-duty position switches. Universal range U - metal enclosure [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Roller Lever
from Schmersal Inc.
Medium-duty position switches. Universal range U - metal enclosure [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Connections: Screw Terminal
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
from Schmersal Inc.
Ex-Zone 2 and 22. Metal enclosure. Wide range of alternative actuators. Good resistance to oil and petroleum spirit [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Switch Type: Electromechanical
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
from Schmersal Inc.
Ex-Zone 2 and 22. Metal enclosure. Wide range of alternative actuators. Good resistance to oil and petroleum spirit [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf; Adjustable Lever / Leaf
- Switch Type: Electromechanical
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
from Schmersal Inc.
Ex-Zone 2 and 22. Metal enclosure. 66,7 mm x 76 mm x 38 mm. Wide range of alternative actuators. Good resistance to oil and petroleum spirit [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf; Adjustable Lever / Leaf
- Switch Type: Electromechanical
from RS Components, Ltd.
Telemecanique OsiSense XCKW series wireless and battery-less limit switches. The XCKW range provides simplified machine communication where wiring or wire maintenance is not physically or economically possible. The XCKW series limit switches are compatible with various receivers from Telemecanique... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Roller Lever
from RS Components, Ltd.
ITW 26 series offers a unique DPDT-DB (form ZZ) contact configuration, but can also offer conventional DPDT configuration. The 26 series can control up to 4 isolated circuits, allowing for a wide range of application scope. Features and Benefits. Meets MIL-PRF-8805/77 certification. Short roller... [See More]
- Linear Actuator Types: Roller Lever / Leaf; Short Roller Lever
- Operating Force: 12
- Switch Configuration: Double Pole, Double Throw (DPDT); DPDT-DB
- Operating Temp: 135
from RS Components, Ltd.
Honeywell â s MICRO SWITCH â ¢ Compact Limit Switches, NGC Series, are a configurable platform of medium-duty switches that allow the customer to choose SPDT (single pole, double throw) or DPDT (double pole, double throw) circuitry while maintaining the same... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.5500 to 6
from RS Components, Ltd.
Honeywell â s MICRO SWITCH â ¢ Compact Limit Switches, NGC Series, are a configurable platform of medium-duty switches that allow the customer to choose SPDT (single pole, double throw) or DPDT (double pole, double throw) circuitry while maintaining the same... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.5500 to 6
from RS Components, Ltd.
The Schneider XCSP series of compact industrial limit switches are designed for monitoring access doors and/or guards on machines with low inertia and also on machines with high inertia, when used in conjunction with actuator operated guard switches. When used on their own they are always installed... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Normal State: Normally Open; Normally Closed
from RS Components, Ltd.
The Schneider XCSP series of compact industrial limit switches are designed for monitoring access doors and/or guards on machines with low inertia and also on machines with high inertia, when used in conjunction with actuator operated guard switches. When used on their own they are always installed... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Normal State: Normally Open; Normally Closed
from RS Components, Ltd.
The Schneider XCSM series of miniature/compact industrial limit switches are designed for monitoring access doors and/or guards on machines with low inertia and also on machines with high inertia, when used in conjunction with actuator operated guard switches. When used on their own they are always... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: 4P
- Normal State: Normally Open; Normally Closed
from RS Components, Ltd.
The Schneider XCSM series of miniature/compact industrial limit switches are designed for monitoring access doors and/or guards on machines with low inertia and also on machines with high inertia, when used in conjunction with actuator operated guard switches. When used on their own they are always... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: 4P
- Normal State: Normally Open; Normally Closed
from RS Components, Ltd.
The Schneider XCSM series of miniature/compact industrial limit switches are designed for monitoring access doors and/or guards on machines with low inertia and also on machines with high inertia, when used in conjunction with actuator operated guard switches. When used on their own they are always... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
- Switch Configuration: 3P
- Normal State: Normally Open; Normally Closed
from Control Products, Inc.
E-Series Limit Brackets. When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: 1/2 INCH NPT
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
from Eaton Corporation - Sensors
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Allied Electronics, Inc.
Miniature Industrial Limit switch, Current Rating 10 A, Operating Temperature -25 to +80 °C. Standard Limit Switches Have SPDT-DB Positive Opening Contacts &tab; &tab;. Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts &tab; &tab;. Adjustable Actuator Heads — 4... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Connections: Screw Terminal
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. With pre-wired cable. Slow action , change-over contact with double break. Slow action available with contact overlapping. Suitable for in-line mounting. Special cables available on request. Gold-plated contacts available... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT ENCLOSED TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. 5 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: 1/2 INCH NPT
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Allied Electronics, Inc.
Switch, Limit [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Orientation: Side Mounted Actuator
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 4
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version only for... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT ENCLOSED TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. 5 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: 1/2 INCH NPT
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Diverse General-Purpose Limit Switch, 6 A (Max.) (Resistive) Current Rating, 24 VDC Voltage Rating. This diverse limit switch features heavy-duty, plug-in construction with convenient front mounting for ease of installation and maintenance. Side rotary models accept a wide-variety of levers. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 10
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage Rating: 600
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 4
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. N.B.: Please state... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT ENCLOSED TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. 5 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: 1/2 INCH NPT
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Diverse General-Purpose Limit Switch, 6 A (Max.) (Resistive) Current Rating, 24 VDC Voltage Rating. This diverse limit switch features heavy-duty, plug-in construction with convenient front mounting for ease of installation and maintenance. Side rotary models accept a wide-variety of levers. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 10
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage Rating: 600
from Honeywell Sensing & IoT
The MICRO SWITCH ™ HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long periods of time... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Switch Configuration: Double Pole, Double Throw (DPDT)
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Linear Actuator Types: Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
MICRO SWITCH ™ E6 (side mount) switches have a combination insulator/seal cemented inside the bottom enclosure. Lead washers are used to seal the mounting holes on side mount switches. Removal of the bottom enclosure exposes the terminals for easy wiring. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. sWave ® wireless technology. Power supply by ex-proof Lithium battery (exchange inside Ex areas possible). Thermoplastic enclosure. Mounting details to EN 50047. No wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Connections: Screw Terminal
- Switch Type: Electromechanical
- Orientation: Top Mounted Actuator; Side Mounted Actuator
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 15
- Connections: Solder Terminal
- Maximum AC Voltage Rating: 125 to 250
from Allied Electronics, Inc.
SWITCH, LIMIT, POSITIVE ACTION, ROLLER LEVER ACTUATOR, 960 OPERATING FORCE [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
MICRO SWITCH ™ Military Grade Construction [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 1
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Switch, Limit, Side Rotary, ML Series, incl. Lever with steel roller [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 0.5000 to 20
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 4
from steute
Thermoplastic enclosure. Double insulated. Slow action , change-over contact or 2 NC/1 NO contact with double break. Slow action available with contact overlapping. Version with 3 contacts has cable entry on side. Suitable for in-line mounting. With pre-wired cable. Gold-plated contacts available on... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
All stainless steel construction [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Switch, Limit, Top Roller Arm, 1NC 1NO,SPDT, Snap Action, 0.5 in-14NPT Conduit [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 7
from steute
Thermoplastic enclosure. Double insulated. ES 14: Slow action , change-over contact or 2 NC contacts or 2 NC/1 NO contact with double break. EM 14: Snap action, change-over contact with single or double break. Mounting details to EN 50047. Suitable for in-line mounting. With pre-wired cable. [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.64 OZ OPERATING... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Slim Connector-Ready Limit Switch, 1 A @ 125 VAC Current Rating, Stainless Steel Plunger Material. Triple-seal construction meets UL Types 3, 4, and 13. UL Listed, CSA Certified. 10000000 operations minimum mechanical life. Compact and enclosed. 100 Milliohms contact resistance. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 1
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Switch Type: Electromechanical
- Maximum Current Rating: 7
from steute
Metal enclosure. ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break. EM 41: Snap action, change-over contact with double break. 3 cable entries M16 x 1.5. Available on request with mechanical latching V: release by means of push-button... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Diverse General Limit Switch, 2 Number of Poles. Convenient front mounting, easy installation and maintenance. Wide temperature range -40 ° to 100 °C (-40 ° to 212 °F). Choose operation status models with LED or neon lamp indicators, side rotary switches accept a wide selection of... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 5
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Maximum AC Voltage Rating: 600
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: 4PDT
- Switch Type: Electromechanical
- Maximum Current Rating: 1
from steute
Metal enclosure. Slow action , change-over contact with double break. 1 cable entry M16 x 1.5. Gold-plated contacts available on request. Note. When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning. [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 17.64 OZ OPERATING FORCE. 0.5 INCH OPERATING TRAVEL. 0.087 INCH DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE ACTUATOR/HEAD... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 15
- Connections: Solder Terminal
- Maximum AC Voltage Rating: 125 to 250
from Allied Electronics, Inc.
Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C. Approvals are UL listed A300 - Q300, CSA A300 - Q300. Standard Limit Switches Have SPDT-DB Positive Opening Contacts &tab; &tab;. Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: 4PDT
- Switch Type: Electromechanical
- Maximum Current Rating: 4
from steute
Metal enclosure. ES 61: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break. EM 61: Snap action, change-over contact with double break. 3 cable entries M20 x 1.5. Actuator can be repositioned by 4 x 90 °. Gold-plated contacts available on... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Robust General-Purpose Limit Switch, 10 A Current Rating, 125 ⁄250 ⁄480 VAC Voltage Rating. This robust limit switch features a wide selection of two-circuit double-break models. Rugged die-cast housing, high mechanical strength, feature oil-tight, dustproof and waterproof construction. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 10
- Switch Configuration: Single Pole, Single Throw (SPST)
- Maximum AC Voltage Rating: 500
from Honeywell Sensing & IoT
The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: 6PDT
- Switch Type: Electromechanical
- Maximum Current Rating: 7
from steute
Features/Options. Cold-resistant down to -35 °C or heat-resistant up to +180 °C. Metal enclosure. Change-over contact with double break or 2 NC contacts. 3 cable entries M16 x 1.5. Locking screws, brass nickel-plated [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Robust General-Purpose Limit Switch. This robust limit switch features a wide selection of two-circuit double-break models. Rugged die-cast housing, high mechanical strength, feature oil-tight, dustproof and waterproof construction. Meets NEMA 1, 2, 3, 3R, 4, 5, 6, 12 and 13, CE, UL and CSA. It is... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Operating Temp: -10 to 80
- Connections: Screw Terminal
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from steute
Features/Options. Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l per minute. The jet diametre is 12.5 mm, test duration is 1 min/m surface for at least 3 min. Salt-mist proof. With NIRO... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Solder Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Allied Electronics, Inc.
Switch,Limit,SAFETY,Miniature,1NC/1NO,ADJUSTABLE Roller LEVER [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from steute
Features/Options. Heat-resistant up to +90 °C. High degree of protection IP 69K. Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 98: Snap action , 2 NC/1 NO contact with double break [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: PG13.5/M20 X 1.5 INCH
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 0.1100 to 10
from Allied Electronics, Inc.
Switch,Limit,SAFETY,Miniature,1NC/1NO,ONE-WAY Roller ARM [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from steute
Features/Options. Thermoplastic enclosure. sWave ® wireless technology (SW868/SW915). Smallest self-sufficient position switch. Switching behaviour/ hysteresis similar to microswitch. No power supply, no wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Connections: Screw Terminal
- Switch Type: Electromechanical
- Orientation: Top Mounted Actuator; Side Mounted Actuator
from Allied Electronics, Inc.
Switch,Limit,SAFETY,Miniature,1NC/1NO,Roller LEVER [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 7
from steute
Features/Options. Thermoplastic enclosure. Design to EN 50047. sWave ® wireless technology (SW868/SW915) or EnOcean ® wireless technology (EN868). No power supply, no wiring and pipe laying required [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Connections: Screw Terminal
- Switch Type: Electromechanical
- Orientation: Top Mounted Actuator; Side Mounted Actuator
from Allied Electronics, Inc.
Slim Enclosed Limit Switches, 5 A Current Rating, 250 VAC Voltage Rating, -10 to +70 °C. This prewired, sealed switch offers a rugged die-cast housing and triple sealed construction that has been designed for easy ganged-mounting. Contact Ratings: 5 A, 125/250 VAC. This model meets UL 3, 4 and... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 4 to 5
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 6
from steute
Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier movements in intralogistics to security tasks in various areas of industrial building... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Orientation: Top Mounted Actuator
- Switch Type: Electromechanical
- Mechanical Life Minimum: 1000000
from Allied Electronics, Inc.
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Allied Electronics, Inc.
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Allied Electronics, Inc.
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Allied Electronics, Inc.
Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads and levers are... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Contact Type: Momentary Contact
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Allied Electronics, Inc.
Cutler-Hammer ® E49 DIN Limit Switches by Eaton ’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Wire
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Allied Electronics, Inc.
Cutler-Hammer ® E49 DIN Limit Switches by Eaton ’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Connections: Wire
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 7
from Honeywell Sensing & IoT
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Honeywell Sensing & IoT
font > Honeywell MICRO SWITCH GLL Series limit switches are part of the OEM set of miniature limit switches. They combine and enhance the MICRO SWITCH GLS and SZL-VL Series into one switch common family, competitively priced for OEM applications. The double insulated compact housing conforms to... [See More]
- Linear Actuator Types: Roller Lever / Leaf
- Operating Force: 17.98
- Pre-travel: 0.1000