HTD 8mm Timing Pulleys (metric)
from Hangzhou Chinabase Machinery Co., Ltd.
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]
- Pitch Type: T 2.5mm T 5mm T 10mm HTD 3mm HTD 5mm HTD 14mm HTD 8mm
- Teeth: 10 to 72
from Hangzhou Chinabase Machinery Co., Ltd.
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and... [See More]
- Pitch Type: HTD 8mm
- Material: Steel; Cast Iron
- Teeth: 22 to 192
from Megadyne Americas
Aluminum. Clear Anodized. Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees. [See More]
- Pitch Type: HTD 8mm
- Mounting and Features: Hub on pulley; Set Screw
- Component Type: Timing Pulley
- Material: Aluminum
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 8mm Call 603-685-0404 For Details
- Teeth: 19 to 100
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Taper-Lock or QD Bushings
from Grob, Inc.
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. [See More]
- Pitch Type: HTD 8mm
- Teeth: 60
- Component Type: Timing Pulley Stock
- Belt Width: 1
from Torque Transmission
Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the advantages of a... [See More]
- Pitch Type: HTD 8mm
- Teeth: 14
- Component Type: Timing Pulley
- Belt Width: 20
from Martin Sprocket & Gear, Inc.
Solid wheel [See More]
- Pitch Type: HTD 8mm
- Teeth: 20
- Component Type: Timing Pulley
- Belt Width: 20
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 8mm Call 603-685-0404 For Details
- Teeth: 19 to 100
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Hub on pulley; Set Screw
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 8mm Call 603-685-0404 For Details
- Teeth: 19 to 100
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: Taper-Lock or QD Bushings
from Onvio LLC
Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized pulleys which... [See More]
- Pitch Type: HTD 8mm Call 603-685-0404 For Details
- Teeth: 19 to 100
- Component Type: Timing Pulley; Timing Pulley Stock (optional feature)
- Mounting and Features: V-groove; Set Screw