Liquids X-Ray Fluorescence Spectrometers
from Evident Scientific
The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to achieve the ultra... [See More]
- Sample Type: Liquids
- Excitation Source: X-Ray Tubes
- Optical System: Monochromator
- Detection Limit: 0.5000
from AMETEK Spectro Scientific
FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]
- Sample Type: Liquids
- Excitation Source: X-Ray Tubes
- Detector Type: SDD Detector
- Analyzer Type: Single Channel (optional feature); Multichannel (optional feature)
from Xenemetrix Ltd.
EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]
- Sample Type: Solids; Liquids
- Excitation Source: X-Ray Tubes
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
from Rigaku Corporation
Rigaku's Primini Biofuel is suitable for phosphorus analysis in biodiesel for EN14214 and ASTM D6751. It is optimized for sub-ppm detection limits of P, S and Cl and features easy operation without chemical treatment of the samples. Easy sample preparation and operation reduces the need for a highly... [See More]
- Sample Type: Liquids
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Detector Type: Sealed Type Proportional Counter
from Hitachi High-Tech America
XRF analysis with the X-Supreme8000 for quality assurance and process control requirements. Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no sample... [See More]
- Sample Type: Solids; Liquids
- Analyzer Type: Single Channel
- Excitation Source: X-Ray Tubes
- User Interface: Digital Front Panel
from Haida International Equipment Co., Ltd.
Unique Rohs Machine is currently the world's smallest volume, identify the fastest, most functional, most accurate, RoHS and harmful elements of the reliability of identification (PMI) and validation of the multi-purpose X-ray fluorescence Analyzer. The Rohs X-ray Fluorescence analyzer not only... [See More]
- Sample Type: Solids; Liquids
- Response Time:: 120
- Excitation Source: X-Ray Tubes
- Detection Limit: 1
from Xenemetrix Ltd.
RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]
- Sample Type: Solids; Liquids
- Excitation Source: X-Ray Tubes
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
from Rigaku Corporation
Rigaku NEX CG delivers rapid qualitative and quantitative determination of major and minor atomic elements in a wide variety of sample types — with minimal standards. Unlike conventional EDXRF analyzers, the NEX CG was engineered with a unique close-coupled Cartesian Geometry (CG) optical... [See More]
- Sample Type: Solids; Liquids
- Detector Type: High Performance SDD
- Module Type: Energy Dispersive
- Excitation Source: X-Ray Tubes
from Hitachi High-Tech America
XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations. The easiest, fastest and more versatile LAB-X ever. Software and hardware are optimized for high throughput testing. User interface is inspired by our... [See More]
- Sample Type: Solids; Liquids
- User Interface: Digital Front Panel
- Analyzer Type: Single Channel
- Display: Video
from Haida International Equipment Co., Ltd.
The X-ray fluorescence spectrometer is a high-end product in the X-ray Rohs Analyzer series. Rohs Analyzer can meet the EU RoHS standards, electronic products pollution management measures, halogen-free testing and other related instructions testing requirements and precious metals, coating testing. [See More]
- Sample Type: Solids; Liquids
- Response Time:: 120
- Excitation Source: X-Ray Tubes
- Detection Limit: 1
from Xenemetrix Ltd.
S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]
- Sample Type: Solids; Liquids
- Excitation Source: X-Ray Tubes
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
from Rigaku Corporation
As the world's only high-power benchtop sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer for elemental analysis of fluorine (F) through uranium (U) of almost any material, the Rigaku Supermini uniquely delivers low cost-of-ownership (COA) with high resolution and lower... [See More]
- Sample Type: Solids; Liquids
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Detector Type: Scintillation; Flow Proportional Counter