LED UV and Visible Spectrometers

6 Results
ColorPlus
from Peak Process Controls Inc/Sigrist

UV absorption, DOC, color, metals concentration [See More]

  • Light Source: Light Emitting Diode
  • Detector Type: Photomultiplier Tube
  • Photometric System Design: Double Beam
  • Wavelength Range: 200 to 800
Biochrom WPA CO8000 -- Cell Density Meter 80-3000-45
from Biochrom, Ltd.

The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under anaerobic... [See More]

  • Light Source: Light Emitting Diode; 600 nm LED
  • Detector Type: Other; Silicon Photodiode
  • Photometric System Design: Single Beam; LED
  • Wavelength Range: 600
Real Multi-Wave Probe – SA-X Series
from Real Tech, Inc.

Real Tech ’s robust Multi-Wave probe sensor offers an affordable and accurate solution for real-time wastewater monitoring. Ideal for open channel or non-pressurized applications, the submersible Multi-Wave probe is installed directly in-situ using Real Tech ’s pole mounting kit. This... [See More]

  • Light Source: Light Emitting Diode; Other; LED
  • General Features: Built-in or Self Calibration
  • Flow Rate Range: 300 to ?
  • Operating Temperature: 32 to 113
BLACK-Comet UV-VIS Spectrometer -- BLACK-C
from StellarNet, Inc.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]

  • Light Source: Double Deuterium; Light Emitting Diode
  • Detector Type: Diode Array (optional feature); Charge Coupled Device
  • Photometric System Design: Non Scanning
  • Wavelength Range: 190 to 850
Real Multi-Wave Sensor – SL Series
from Real Tech, Inc.

Real Tech ’s Multi-Wave bypass style sensor offers a practical and affordable real-time monitoring solution for many important water quality parameters and compounds including BOD, COD, TOC, colour, chromium VI and more in water and wastewater. This customizable sensor is factory calibrated to... [See More]

  • Light Source: Light Emitting Diode; Other; LED
  • General Features: Built-in or Self Calibration
  • Flow Rate Range: 300 to ?
GREEN-Wave Mini Fiber Optic Spectrometer -- UV
from StellarNet, Inc.

The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]

  • Light Source: Tungsten Halogen Lamp; Double Deuterium; Light Emitting Diode; Other; Xenon
  • Detector Type: Diode Array; Charge Coupled Device
  • Photometric System Design: Non Scanning
  • Wavelength Range: 200 to 600