Polyethylene (PE) Tube Fittings
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.500
- Connection Type: 1/2" NPT
from Zurn Industries LLC
The QE54TQP Add-A-Port Polymer Elbow is designed for use with the QuikPort manifold system. It is a 90 degree male threaded elbow that may be added to the QKIPSP manifold body with a female coupling to add a new port to the body, or provide a 90 degree body exit for a pipe circuit. ' male thread x... [See More]
- Material: Polyethylene (PE)
- English Size: 1.000
- Fitting Type: Elbow Fitting
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Adult Hose Cuff with 22 mm OD x 22 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Material: Polyethylene (PE); PE/EVA
- Metric Size: 22.00
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.250
- Connection Type: 1/4" NPT
from Zurn Industries LLC
The QQPC55FX Qick Sert CR Polymer (RFS) Coupling is designed to connect PEX pipe to PEX pipe. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb. Features And Benefits. Manufactured from Accudel. Use with copper crimp rings. For Use in Residential... [See More]
- Material: Polyethylene (PE)
- English Size: 1.000
- Fitting Type: Coupling Fitting
from Cole-Parmer
bull; Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments let you easily locate the fittings you want. • Order storage racks... [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17006 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.375
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.125
- Connection Type: 1/8" NPT
from Zurn Industries LLC
The QQPT553FX Qick Sert CR Polymer (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb. Features And Benefits. Manufactured from Accudel. Use with copper... [See More]
- Material: Polyethylene (PE)
- Connection Type: Crimp Connection
- Fitting Type: Tee Fitting
- English Size: 1.000
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting
- English Size: 1.000
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.500
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.750
- Connection Type: 3/4" NPT
from Zurn Industries LLC
Qick Sert CR ® polymer elbow fittings are durable and corrosion resistant, providing an ideal solution for aggressive water environments. Dependable insert and crimp fittings are fast, easy, and safe to install. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold... [See More]
- Material: Polyethylene (PE)
- Fitting Type: Elbow Fitting
from Cole-Parmer
bull; Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms. • Prevents growth of bacteria, fungi, mold, and mildew. • Meets EPA standards. • NSF 51, 61 & FDA compliant. These single barb fittings offer protection for the fitting in applications... [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
- English Size: 0.250 to 0.375
from Qosina Corp.
AseptiQuik ® Connector Body - High Temperature - AQC17006HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.53
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.375
- Connection Type: 3/8" NPT
from Zurn Industries LLC
QickSert CR ® Polymer 1" Elbow features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits. Industrial strength polymer material provides corrosion and chemical/chlorine resistance to... [See More]
- Material: Polyethylene (PE)
- Fitting Type: Elbow Fitting
from Cole-Parmer
bull; Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms. • Prevents growth of bacteria, fungi, mold, and mildew. • Meets EPA standards. • NSF 51, 61 & FDA compliant. These single barb fittings offer protection for the fitting in applications... [See More]
- Material: Polyethylene (PE)
- English Size: 0.187
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
AseptiQuik ® Connector Body - High Temperature - AQC17008HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.70
from Zurn Industries LLC
QickSert CR ® Polymer 3/4" x 3 - 1/2" Multi-Port Tee increases system efficiency and performance. It's chlorine and corrosion resistant. With up to 60% fewer connections, it speeds up installation. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water... [See More]
- Material: Polyethylene (PE)
- Fitting Type: Tee Fitting
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
- English Size: 0.125 to 0.250
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22006 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.375
from Zurn Industries LLC
QickSert CR ® Polymer Swivel 1/2" Elbow features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water... [See More]
- Material: Polyethylene (PE)
- Fitting Type: Swivel Fitting; Elbow Fitting
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.375 to 0.500
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.500
from Zurn Industries LLC
3/8" QickSert CR ® polymer test plug features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits. Polymer test plug. For use with insert and crimp fittings [See More]
- Material: Polyethylene (PE)
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
from Qosina Corp.
AseptiQuik ® Connector Insert - High Temperature - AQC22006HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.53
from Zurn Industries LLC
1" QickSert CR ® Polymer Coupling features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water applications. [See More]
- Material: Polyethylene (PE)
- English Size: 1.000
- Fitting Type: Coupling Fitting
from Cole-Parmer
Low-density polyethylene (LDPE). Bel-Art. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Coupling Fitting; Quick Coupler
- English Size: 0.500 to 0.625
from Qosina Corp.
AseptiQuik ® Connector Insert - High Temperature - AQC22008HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.70
from Zurn Industries LLC
1" QickSert CR ® Polymer Tee features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water applications. [See More]
- Material: Polyethylene (PE)
- English Size: 1.000
- Fitting Type: Tee Fitting
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting
- English Size: 0.500
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC44012 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Quick Coupler; Sanitary or Food Grade Rated
- English Size: 0.500 to 0.750
from Zurn Industries LLC
The QQPE55FX Qick Sert CR Polymer (RFS) Elbow is designed to connect PEX pipe to PEX pipe at a 90 degree angle.. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb. Features And Benefits. Manufactured from Accudel. Use with copper crimp rings. For... [See More]
- Material: Polyethylene (PE)
- English Size: 1.000
- Fitting Type: Elbow Fitting; Quick Coupler
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
AseptiQuik ® C Connector, Insert, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- Connection Type: Flange Connection
- Fitting Type: Sanitary or Food Grade Rated
- English Size: 0.500 to 0.750
from Zurn Industries LLC
The QT553TQP is a QuikPort polymer TEE for use with the QuikPort Manifold System. It is 1" male thread x 1" male thread x 1/2" male thread. Features And Benefits. Use with the QuikPort Manifold System. 1" Standard Connection. Corrosion Resistant. NSF 61 Compliant. Black polymer construction [See More]
- Material: Polyethylene (PE)
- English Size: 1.000
- Fitting Type: Tee Fitting; Quick Coupler
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Material: Polyethylene (PE)
- English Size: 0.062
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC17004 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.250
from Cole-Parmer
Bulkhead Fitting [See More]
- Material: Polyethylene (PE)
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC17008 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.500
from Cole-Parmer
Very good chemical resistance. Rated to 200 psi at 77 Â ºF ( 25 Â ºC). Usable from -65 to 190 Â ºF (-53 to 87 Â ºC). [See More]
- Material: Polyethylene (PE)
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC22004 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.250
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.187 to 0.375
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC22008 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.500
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting
- English Size: 0.250
from Qosina Corp.
Sanitary AseptiQuik ® G STC - AQSTC2330900 [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, PSU, Silicone, PE, Nylon, PP
- English Size: 0.500
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.250 to 0.375
from Qosina Corp.
Sanitary AseptiQuik ® G STC - AQSTC2331000 [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, PSU, Silicone, PE, Nylon, PP
- English Size: 0.500
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 0.156
from Qosina Corp.
Sanitary AseptiQuik ® G STC - High Temperature - AQSTC2330900HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, PSU, Silicone, PE, Nylon, PP, PTFE
- English Size: 0.500
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
Sanitary AseptiQuik ® G STC- High Temperature - AQSTC2331000HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, PSU, Silicone, PE, Nylon, PP, PTFE
- English Size: 0.500
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.187
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17004 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.250
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.500
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17006 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.375
from Cole-Parmer
Very good chemical resistance. Rated to 200 psi at 77 Â ºF ( 25 Â ºC). Usable from -65 to 190 Â ºF (-53 to 87 Â ºC). [See More]
- Material: Polyethylene (PE)
- Fitting Type: Reducer Fitting
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.500
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
- English Size: 0.094 to 0.125
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17012 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.750
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.750
from Qosina Corp.
AseptiQuik ® G Connector - AQG17104 [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PPSU, Silicone, PE, PC
- English Size: 0.250
- Connection Type: Barbed or Ribbed End
- Metric Size: 6.35
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.187 to 0.500
from Qosina Corp.
AseptiQuik ® G Connector - AQG17106 [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PPSU, Silicone, PE, PC
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.53