Integrated Keypad Interface Human Machine Interfaces

14 Results
Industrial / Commercial Terminals -- QTERM-G55
from Beijer Electronics

320 x 240 grayscale transflective, LED backlight, handheld or panel mount [See More]

  • Display Options: Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
G3 5.7" HMI Operator Interface Panel, Indoor -- G306A000
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports. 1 RS-422/485 Serial Port. RS-232 to Ethernet (Serial to Ethernet) Support. 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration... [See More]

  • Display Options: Color; Touch Screen; Keypad
  • Display Size: 5.7
  • Type: Flat Panel Display
SCADACOM® 5
from Willowglen Systems Inc.

SCADACOM 5 is a high performance, effective and reliable real-time monitoring and control system. SCADACOM series 5 Servers run on Intel, AMD and SPARC Processors and on multiple Operating Systems including Solaris, Linux and HPUX. In addition to these Unix platforms, the Operator workstations also... [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Screen: Graphic
  • Devices Controlled: Printers, PLCs, Remote Terminal Units
  • Configuration: Desktop
Alphanumeric OIT (Operator Interace Terminal)
from Maple Systems, Inc.

Alphanumeric OITs Offer Unmatched Functionality, Flexibility, and Value. Maple Systems Alphanumeric OITs are powerful, affordable operator interface terminals. Our units offer best-in-class features including 2 and 4-line LCD and VFD displays,16 and 24-key keypads, unique user-definable keypads, and... [See More]

  • Display Options: Keypad; Backlit Screen
  • Configuration: Panel
  • Screen: Alphanumeric
  • Width: 6.0
10" Web Enabled LCD Operator Interface -- G310
from OMEGA Engineering, Inc.

The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
Control Display Unit -- CDU
from Interface Displays & Controls

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
G3 Series 3.2" Monochrome HMI, Indoor -- G303M000
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports. 1 RS-422/485 Serial Port. 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash Socket for Data Logging. NEMA... [See More]

  • Display Options: Color; Keypad
  • Display Size: 3.2
  • Type: Flat Panel Display
3.2" Web Enabled Operator Interface -- G303
from OMEGA Engineering, Inc.

The G303 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G303 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Keypad; Backlit Screen
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
Control Display Unit -- CDU-538
from Interface Displays & Controls

Today ’s situational awareness requires display. solutions that provide optimal interfaces for. navigation, communications, and other avionics. systems. The CDU-538 is a premier display interface. [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
G3 Series 5.7" Monochrome HMI, Indoor -- G306M000
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports. 1 RS-422/485 Serial Port. 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash Socket for Data Logging. NEMA... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Display Size: 5.7
  • Type: Flat Panel Display
5.7" Web Enabled Operator Interface -- G306
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
Data Display Transfer Unit -- DDTU
from Interface Displays & Controls

The Data Display Transfer Unit (DDTU) includes a 2-line, 16-character LED display with nine control keys, and a PCMCIA card slot or solid state disk for uploading and/or downloading maintenance data. The DDTU is compatible for use in Night Vision Imaging Systems (NVIS), accepts standard PCMCIA... [See More]

  • Display Options: Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Alphanumeric
5.7" Web Enabled Operator Interface Color LCD -- G306C000
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Touch Screen; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: PLCs, PCs, Motion Controllers, and SCADA Systems
  • Screen: Graphic
Electronic Countermeasure Processor Unit -- ECDU
from Interface Displays & Controls

The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and... [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic