Single Lip Oil Seal Oil Seals and Grease Seals
from T-LON Products, Inc.
The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Helical wound ribbon spring. The spring maintains a constant live compression load... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from Hi-Tech Seals, Inc.
Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a concern. Double acting fluid... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Symmetric Seal
- Seal Construction: Fabric-Base
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from FTL Technology
Cassette seals have been specifically developed to have excellent sealing efficiency of the lubrication media whilst offering the maximum protection from external contamination. Cassette seals are therefore a common solution in wheel end applications in the Transportation industry for ‘Off... [See More]
- Seal Type: Single Lip Oil Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM); Highly Saturated Nitrile (HNBR)
from SKF/Global
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber... [See More]
- Seal Type: Single Lip Oil Seal; V-ring
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: Metric
from Seal Science, Inc.
This family of seals can be provided with different styles and foot prints depending on your application, Many more types are available. Elastomer Energized Seals - Cap Seals, T-seals and other elastomer energized seals are excellent bi-directional seals, used largely in hydraulic, fluid power,... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Symmetric Seal
- Seal Construction: Rubber / Polymer
- Operating Temperature: -320 to 550
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case; Opposed Dual Element
- Design Units: English
from SKF/North America
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Seal Type: Single Lip Oil Seal
- Shaft O.D. or Seal I.D.: 26.5
- Design Units: English
- Housing I.D. or Seal O.D.: 28
from Trelleborg Sealing Solutions Germany GmbH
Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber sealing lip, metal case and a spiraled... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from T-LON Products, Inc.
The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, Slantpitch spring. The spring maintains a constant live compression load and is... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from Hi-Tech Seals, Inc.
Modular bearings are used in both rod and piston applications. Modular bearings act as a wear and load bearing surface to help extend the life of a U-cup. The standard material of modular bearings is a durable Nylon. [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Piston Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from SKF/Global
SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for... [See More]
- Seal Type: Single Lip Oil Seal; V-ring
- Sealing Direction: Axial Seal
- Seal Construction: Single Metal Case
- Design Units: Metric
from Seal Science, Inc.
Rotary Lip Seals – are designed to be retained in the housings to minimize the possibility of the seal rotating with the shaft. This is accomplished with a press fit metal can, metal retaining ring, or backing plate. [See More]
- Seal Type: Single Lip Oil Seal
- Operating Temperature: -320 to 550
- Seal Orientation: Piston Seal
- Seal Features: Spring-energized
from VanSeal
Additional materials may be available, pressures to 250 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Excluder ® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The O-Ring... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.45
from T-LON Products, Inc.
The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Design Units: English (optional feature); Metric (optional feature)
- Seal Orientation: Rod Seal (optional feature); Piston Seal (optional feature)
- Shaft O.D. or Seal I.D.: 0.1250 to 36
from Hi-Tech Seals, Inc.
The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids. [See More]
- Seal Type: Single Lip Oil Seal; Double Lip Oil Seal (optional feature)
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer; Opposed Dual Element (optional feature)
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from SKF/Global
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]
- Seal Type: Single Lip Oil Seal
- Sealing Direction: Axial Seal
- Seal Construction: Rubber / Polymer
- Design Units: English
from Seal Science, Inc.
Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal... [See More]
- Seal Type: Single Lip Oil Seal
- Operating Temperature: -320 to 550
- Seal Orientation: Piston Seal
- Seal Features: Spring-energized
from VanSeal
Intermediate pressure lip seal with rubber O.D., pressures to 100 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Trelleborg Sealing Solutions Germany GmbH
Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. Excluder F is recommended for use in... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 7.83
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the added benefits of:... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Seal Orientation: Piston Seal
- Seal Construction: Rubber / Polymer
- Design Units: English
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Trelleborg Sealing Solutions Germany GmbH
The Zurcon ® Scraper ASW has an additional supporting bead on the inner surface which prevents twisting of the scraper in the groove, also preventing impurities from reaching the back of the scraper. It efficiently removes dirt, dust and water while leaving the required residual oil film on the... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 7.09
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the added benefits of:... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: English
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Trelleborg Sealing Solutions Germany GmbH
Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against the stationary... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.1575 to 39.96
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the added benefits of:... [See More]
- Seal Type: Single Lip Oil Seal; U-ring / Block Vee Ring
- Seal Orientation: Symmetric Seal
- Seal Construction: Rubber / Polymer
- Design Units: English
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Trelleborg Sealing Solutions Germany GmbH
Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 8.27
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Double Metal Case
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Series Specifics: Static and moderate speed dynamic sealing. Moderate to high spring load. Good for low temperature and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Series Specifics: Dynamic applications. Low spring load with good resilence. Good for high temperature and high pressure. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Series Specifics: Dynamic applications. APS spring provides constant extremely light load and excellent resilence. Excellent for low friction applications. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Series Specifics: Static or slow angular movement. Heavy duty, high load spring with continuous contact along the entire sealing lip. Excellent for cryogenic temperatures and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Piston Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric
from Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Series Specifics: Static or dynamic applications. RP II spring offers the highest deflection. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is... [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Symmetric Seal
- Seal Construction: Rubber / Polymer
- Design Units: Metric