Desalinization / Seawater Treatment Evaporators

1 Result
Mechanical Vapor Compression Evaporator -- Model MVC1000
from ENCON Evaporators

The ENCON MVC Evaporator product line has standard offerings that range in capacity from 40-1800 gallons/hour. These systems operate on electricity and compressed air at a typical operating cost of $0.01-$0.02* per gallon of distilled water. Materials of construction include 316 Stainless Steel and... [See More]

  • Application: Desalinization; Distillation; Waste Water Treatment; Potable Drinking Water & Generation
  • Evaporation Rate: 1000
  • Type: Mechanical Vapor Compression
  • Equipment Size: 168(L)x96(W)x155(H)