Coarse Wavelength Division Multiplexer (CWDM) Wavelength Division Multiplexers (WDM)
from L-com, Inc.
The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM PCW3C-CA327-NN44 has 16 channels: 1271, 1291, 1311, 1331, 1351, 1371, 1431, 1451, 1471, 1491, 1511, 1531, 1551,... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- WDM Bandwidth: 1411
- Connector Type: LC
from Corning Optical Communications
Corning ’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical communication... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- CWDM Wavelength Range: 1471 to 1611
- Connector Type: FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
- CWDM Bandwidth: 20
from Microwave Photonic Systems, Inc.
The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1471 to 1611
from Thinklogical
Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber. The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an existing fiber link by... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1270 to 1610
from HUBER+SUHNER AG
Features. Devices may be used as multiplexer or demultiplexer. High isolation. Epoxy-free optical path, ITU G.694.2 and Telecording GR1221 compliant. Low insertion losses. Packaging on line card or in CWDM sub-system for rack mounting on request. Applications. Combines / separates CWDM channels 1271... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- CWDM Wavelength Range: 1271 to 1611
from Omnitron Systems Technology, Inc.
iConverter CWDM/AD modules are Course Wave Division Multiplexing (CWDM) Optical Add/Drop Multiplexers (OADM). The CWDM/AD modules add (multiplex) and drop (demultiplex) selected channels, or wavelengths, on both directions of a CWDM common fiber link. Using CWDM/AD modules, network designers can add... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1270 to 1450
from Megladon Manufacturing Group, Ltd.
2x8Ch Compact CWDM. The compact, custom CWDM was designed to support the ultra-dense CWDM needs of cell backhaul and DAS deployments. Each module contains two 8ch CWDM's for a total potential capacity of 38 CWDM's per 2U rack space. This level of density provides space savings and future expansion... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1450 to 1610
from MACOM
MACOM CWDM MUX/DEMUX are designed based on array waveguide grating (AWG) principles and fabricated with silica on silicon planar lightwave circuits (PLC) technology. They can be applied to MUX/DEMUX for CWDM4 40G, 100G, 200G and beyond. Since MUX/DEMUX are data rate transparent, with a properly... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Number of Channels: 4
from Corning Optical Communications
Corning ’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning ’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- CWDM Wavelength Range: 1291 to 1611
- Connector Type: FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
- CWDM Bandwidth: 20
from HUBER+SUHNER AG
CWDM mux and demux for bi-directional data transmission over two fibers [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
from Omnitron Systems Technology, Inc.
The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Multimode
- CWDM Wavelength Range: 1270 to 1610
from Megladon Manufacturing Group, Ltd.
LGX CWDM Modules. Megladon CWDM modules are custom built to support our customer's single fiber transmission needs. We utilize all major glass types and connectors, build within the LGX footprint, and create bi-directional modules. By maximizing the quantity of CWDMs per module, we provide dense and... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: SCAPC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1310 to 1550
from HUBER+SUHNER AG
Multiplexer for EAST &WEST bi-directional data transmission over two fibers. [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
from Omnitron Systems Technology, Inc.
Omnitron ’s iConverter CWDM/X Coarse Wave Division Multiplexing (CWDM) Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1270nm to 1610nm in 20nm increments. CWDM/X modules are protocol and rate transparent allowing different services up to 10Gbps to be... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1310
from HUBER+SUHNER AG
CWDM multiplexers to multiplex and de-multiplex 4 CWDM channels with 20nm CWDM channel spacing. CWDM channels: 1271, 1291, 1311, 1331 nm. [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- CWDM Wavelength Range: 1271 to 1331
from Omnitron Systems Technology, Inc.
iConverter Single-Fiber Course Wave Division Multiplexing (CWDM) modules provide a flexible and cost effective solution for increasing fiber capacity over single fiber networks. CWDM over single-fiber increases network bandwidth capacity by enabling multiple wavelengths, or data channels that carry... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1310 to 1611
from Omnitron Systems Technology, Inc.
The OmniLight half-size LGX ® 5-Channel Single-Fiber CWDM Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1431nm to 1611nm in 20nm increments with a 1310nm Pass Band Port. An optional Optical Time Domain Reflectometer (OTDR) port is available which... [See More]
- Multiplexer Type: Coarse Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1431 to 1611