Process / Line Mounted UV Light Systems
from Excelitas Noblelight America LLC
A high-power air-cooled LED system offering the flexibility to optimize your UV curing process in a wide variety of applications. Coating, printing, and bonding processes are complex requiring extensive process and application know-how. Therefore, a reliable and robust UV curing system is especially... [See More]
- Type: Process or Water Line Mounted
- Spectral Range: 365, 385, 395, 405 nm
- Applications: Coating / Paint Testing; Curing; Display bonding, film laminating, industrial printing for automotive, medical device, and semiconductors to electronics and display, functional films
- Intensity: 11000 to 16000
from Excelitas Noblelight America LLC
Air-cooled UV LED curing systems offer simple installation for curing and drying processes. Because no additional chillers are needed air-cooled solutions are usually less expensive and require less maintenance than water-cooled systems. To see the various power classes offered as well as... [See More]
- Type: Process or Water Line Mounted
- Spectral Range: 365, 385, 395, 405 nm
- Applications: Curing; Optical fiber draw and coloring manufacturing processes
- Intensity: 65000 to 70000
from Excelitas Noblelight America LLC
Microwave-powered UV curing systems for optical fiber, cable and wire. High Efficiency Reflectors. A unique, patented secondary reflector from Heraeus Noblelight America collects UV energy and delivers it uniformly around the target. In combination with the small diameter, high radiance... [See More]
- Type: Process or Water Line Mounted
- Width / Diameter: 6 to 10
- Applications: Curing; Wire & Cable Curing Systems
from Excelitas Noblelight America LLC
Microwave-powered UV curing systems for optical fiber, cable and wire. High Efficiency Reflectors. A unique, patented secondary reflector from Heraeus Noblelight America collects UV energy and delivers it uniformly around the target. In combination with the small diameter, high radiance... [See More]
- Type: Process or Water Line Mounted
- Spectral Range: Bulb Spectra Types Available: H, D, V, Q
- Applications: Curing; Optical Fiber, Coloring, Ribbon, and Cable
- Width / Diameter: 6 to 10
from Excelitas Noblelight America LLC
The F series UV curing products are Heraeus Noblelight ’s production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing processes. Also ideal for less... [See More]
- Type: Process or Water Line Mounted
- Spectral Range: Bulb Spectra Types Available: H, H+, D, V, Q
- Applications: Curing
- Power: 1800
from WEDECO, a Xylem brand
The biodosimetrically tested UV systems from the Spektron product range meet all the requirements of safe and environmentally friendly water disinfection according to §11 of the German drinking water regulation (TrinkwV 2001). They are certified according to Austrian ÖNORM and German DVGW... [See More]
- Type: Process or Water Line Mounted
- Spectral Range: UVC
- Applications: UV Sanitization of Parts, Water or Air; Water Treatment or Liquid Disinfection
- Power: 315
from Terra Universal, Inc.
The Barnstead LabTower TII Water Purification System from Thermo Scientific is capable of producing Type 2 purified water from tap water. The system includes an integrated 100 L tank that recirculates the purified reservoir water to preserve the quality of the water. Free Shipping! [See More]
- Type: Process or Water Line Mounted
- Spectral Range: UVC
- Applications: UV Sanitization of Parts, Water or Air; Water Treatment or Liquid Disinfection
from WEDECO, a Xylem brand
The potable water supply of large cities and metropolitan areas is a particular challenge for utilities. Enormous quantities of water have to be obtained, treated and distributed in urban areas every day. The Wedeco K reactor is a proven solution for the efficient treatment of large quantities of... [See More]
- Type: Process or Water Line Mounted
- Applications: UV Sanitization of Parts, Water or Air; Water Treatment or Liquid Disinfection