Evaporation Material Thin Film Materials

4 Results
Rhenium Pellets
from Rhenium Alloys, Inc.

Rhenium Alloys is uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into pellets. Pellets (Rhenium Melting Stock) ... offered in two purity grades, 99.99% and 99.9% pure on a metals basis. Can be tailored to meet any specification. Rhenium Pellets are... [See More]

  • Type: EvapSource; Sputtering Target; Powder, Granule, Lumps, Flakes, etc.
  • Applications: Semiconductors
  • Material: Barrier
Gallium Metal
from Indium Corporation

Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering targets, after... [See More]

  • Type: EvapSource; Sputtering Target; Planar; Rotary or Cylindrical; Powder, Granule, Lumps, Flakes, etc.
  • Applications: Photovoltaic or solar cell; Semiconductors
  • Material: Gallium
  • Purity: 99.99 to 100
Barium Fluoride (BaF2) Deposition Materials
from Fairfield Crystal Technology, LLC.

Fairfield Crystal Technology's evaporation chemicals for optical coating are produced to a consistent high quality and purity. Our BaF2 vacuum-melted deposition material is made from single crystal boules that ensures 99.999% pure crystal material that evaporates cleanly and completely, without... [See More]

  • Type: EvapSource
  • Applications: Optical Coatings
  • Material: Metal Fluoride
  • Purity: 100
Germanium Metal
from Indium Corporation

Germanium is extracted from germanium bearing zinc ores or from certain coal ores, collecting the flue dusts after the burning process. It can occasionally be found in copper ores. We refine germanium at our facility in the USA. [See More]

  • Type: EvapSource; Sputtering Target; Powder, Granule, Lumps, Flakes, etc.
  • Applications: Photovoltaic or solar cell; Semiconductors
  • Material: Germanium
  • Purity: 99.99