Analog Front Panel Thermocouple Temperature Transmitters
from R. STAHL, Inc.
One unit for nearly all temperature sensors indivdually configurable. Intrinsically safe input [Ex ia] IIC. Signal duplication possible. Galvanic isolation between input, output, power supply and configuration interface. Open-circuit and short-circuit monitoring and messaging (can be switched off). [See More]
- Local Interface: Analog Front Panel
- Sensed Temperature: -328 to 3213
- Thermocouple: E; J; K; N; T; B; S; R
- Mounting Options: DIN Rail Mounting
from OMEGA Engineering, Inc.
Specifications. Accuracy: +/-(0.25% of rdg + 1.8 Degrees F). for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F). ambient; includes NIST conformity (no data points),. cold junction compensation and repeatability errors;. excludes thermocouple errors. Repeatability: +/-0.2Degrees C typical for 1... [See More]
- Local Interface: Analog Front Panel
- Features: Digital or Analog Display
- Mounting Options: Handheld
- Connection: Lead Wires
from Acromag, Inc.
2 channels, ±625mV, 0-10V DC (selectable ranges) input. 4 to 20mA DC output. 12-50V DC power from output loop. Dual-channel transmitter with push-button calibration. These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two... [See More]
- Local Interface: Analog Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
- Thermocouple: T
- Mounting Options: DIN Rail Mounting
from R. STAHL, Inc.
One unit for nearly all temperature sensors indivdually configurable. Signal duplication possible. Galvanic isolation between input, output, power supply and configuration interface. Open-circuit and short-circuit monitoring and messaging (can be switched off). Simple configuration with PC or... [See More]
- Local Interface: Analog Front Panel
- Sensed Temperature: -328 to 3213
- Thermocouple: E; J; K; N; T; B; S; R
- Mounting Options: DIN Rail Mounting
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Local Interface: Analog Front Panel
- Other Input: Accepts Generic Analog Current Inputs
- Thermocouple: T
- Mounting Options: DIN Rail Mounting
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Local Interface: Analog Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
- Thermocouple: T
- Mounting Options: DIN Rail Mounting