Digital Readouts Water Quality Photometers and Colorimeters

29 Results
Infrared photometer -- PIR3502
from ABB Measurement & Analytics

Infrared Photometer PIR3502. The PIR3502 Multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst protection and area monitoring. The filter wheel of the photometer... [See More]

  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Instrument Type: Fixtured or Permanent
  • Computer Interface: Computer Interface
Oil in Water Analyser -- HydroSense 4410-LMP
from Arjay Engineering

The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Petroleum Hydrocarbons
  • Range, high: 6.46
Colorimeter -- PCE-CRM 40
from PCE Instruments / PCE Americas Inc.

With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE... [See More]

  • Display: Digital Readouts
  • Instrument Type: Handheld
  • Maximum wavelength of Light source: 780
  • Local Interface: Digital Front Panel
Phosphate analyzer -- Aztec AW636
from ABB Measurement & Analytics

The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Phosphate
  • Range, high: 0.0646
Oil in Water Analyser -- HydroSense 4410-OCM
from Arjay Engineering

The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Petroleum Hydrocarbons
  • Range, high: 0.3232
Colorimeter -- PCE-CSM 1
from PCE Instruments / PCE Americas Inc.

The handheld portable digital colorimeter PCE-CSM 1 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE L*a*b*C*h, CIE L*a*b* and CIE XYZ). After a measurement with the colorimeter, the reading can be used as a... [See More]

  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Instrument Type: Handheld
  • Computer Interface: Computer Interface
Silica Analyzer -- Navigator 600 - AW641
from ABB Measurement & Analytics

Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Silica
  • Range, high: 0.0065
Oil-in-Water Monitor -- FluoroCheck II
from Arjay Engineering

The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. Direct water samples for screening or an EPA approved hexane oil extraction method may be used. Benchtop and field monitoring of petroleum oils in: wastewater and groundwater. [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Petroleum Hydrocarbons
  • Range, high: 0.6464
Colorimeter -- PCE-CSM 10
from PCE Instruments / PCE Americas Inc.

The colorimeter PCE-CSM 10 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different color spaces (CIE L*A*B, XYZ, Yxy, LCh, CIE LUV, HunterLAB). After a measurement with the colorimeter, the... [See More]

  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Instrument Type: Handheld
  • Computer Interface: Computer Interface
Ultraviolet photometer -- PUV3402
from ABB Measurement & Analytics

Ultraviolet photometer PUV3402. The PUV3402 multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst protection and area monitoring. The filter wheel of the... [See More]

  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Instrument Type: Fixtured or Permanent
  • Computer Interface: Computer Interface
On-Line ppm Oil-in-Water -- HydroSense 4420
from Arjay Engineering

The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM offers a low-cost approach to... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Petroleum Hydrocarbons
  • Range, high: 0.1293
Colorimeter -- PCE-CSM 2
from PCE Instruments / PCE Americas Inc.

The Colorimeter PCE-CSM 2 proves to be a true multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colors which are not always purely white, black or blue. A light-source illuminates an object, which then absorbs part of that... [See More]

  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Instrument Type: Handheld
  • Computer Interface: Computer Interface
UV Nitrate Monitor -- AV450
from ABB Measurement & Analytics

The AV450 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. Data. Reagentless operation. Automatic cleaning. Virtually zero maintenance. Dual-wavelength measurement for turbidity and dissolved... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Nitrate
  • Range, high: 100
Colorimeter -- PCE-CSM 20
from PCE Instruments / PCE Americas Inc.

Colorimeter PCE-CSM 20 High-quality spectrophotometer / Powerful lithium-ion battery / Single or average value measurement / Evaluation via USB / Blue LED (D65) as light source. PCE-CSM 20 is a handheld spectrophotometer colorimeter used for high-quality color measurement. Featuring a single 8 mm... [See More]

  • Display: Digital Readouts; Video Display Terminal
  • Maximum wavelength of Light source: 700
  • Response Time: 2.6
  • Local Interface: Digital Front Panel
Colorimeter -- DC1200
from OMEGA Engineering, Inc.

The new DC-1200 Series of single-test, direct-reading colorimeters incorporates design advances that enhance reliability, improve accuracy and simplify the calibration process –all in a portable, handheld package. Designed with protection against excessive exposure to moisture in mind, the... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Bromine (optional feature)
  • Range, high: 0.0052
Colorimetric Chlorine Analyzer -- CL17
from Hach

Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The industry standard Hach CL17 Chlorine Analyzer uses colorimetric DPD chemistry to continuously monitor water for free or total chlorine. For typical use, the CL17 will... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Chlorine
  • Range, high: 5
Konica Minolta Colorimeter -- HD-X003-2
from Haida International Equipment Co., Ltd.

The new Konica Minolta "CR-400", "CR-410" colorimeter can be measured by measuring the head monomer, which has high accuracy and are versatile and easy to operate. Type ---- reflective color measurement. Main use: paint, rubber, plastics, printing, fiber, dyeing, food, agriculture, forestry,... [See More]

  • Display: Digital Readouts
  • Computer Interface: Computer Interface
  • Response Time: 1
  • Interface Options: Serial Interface
BOD OxiDirect
from Lovibond® Tintometer®

Direct sample selection. Accurate and direct display of BOD values in mg/l. User-friendly handling. User-selectable measuring period from 1 to 28 days (BOD5, BOD7, OECD …). Automatic storage of BOD values. Measuring ranges from 0-40 mg/l to 0-4000 mg/l BOD / sample volume related. Automatic... [See More]

  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Instrument Type: Portable
  • Computer Interface: Computer Interface
Chlorine Dioxide Pocket Photometer
from HF scientific

The Chlorine Dioxide Pocket Photometer gives you the accuracy expected from your laboratory, no matter where you happen to be. The Chlorine Dioxide Pocket Photometer is packaged in a self contained, rugged carrying case, and has everything needed for measuring residual Chlorine Dioxide. [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Chlorine Dioxide
  • Range, high: 10
Continuous-Flow Wet Chemistry Analyzer for Water and Soil -- Futura Analyzer Series
from KPM Analytics

The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as phenols,... [See More]

  • Display: Digital Readouts
  • Measured Parameter: Hexavalent Chromium
  • Measured Parameter: Ammonia
  • Measured Parameter: Cyanide
Portable Colorimeter -- HD-X003-1
from Haida International Equipment Co., Ltd.

Product Features: HD-X003-1 is a portable integrating sphere spectrophotometer, and its versatile performance can be used for various practical applications. portable, compact, lightweight and stylish body. Chinese display operation, high-precision sensors. With CM-2600d ( Ø8) and CM-2500d... [See More]

  • Display: Digital Readouts
  • Maximum wavelength of Light source: 740
  • Response Time: 1.5
  • Instrument Type: Portable
CheckitDirect
from Lovibond® Tintometer®

The CheckitDirect models each offer one test method, while the CheckitDirect+ units are programmed for a number of different parameters. The units supply accurate, reproducible results very quickly. Other major advantages include ease of operation, ergonomic design, compact dimensions and safe... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0500
  • Measured Parameter: Aluminum (optional feature)
  • Range, high: 3
Chlorine Pocket Photometer
from HF scientific

The Chlorine Pocket Photometer gives you the accuracy expected from your laboratory, no matter where you happen to be. With the added HF scientific ’s New PPD-2 Powder Pop Dispenser the Chlorine Pocket Photometer is packaged in a self contained, rugged carrying case, and has everything needed... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Chlorine
  • Range, high: 10
MaxiDirect
from Lovibond® Tintometer®

Modern, mobile photometer for rapid, reliable water testing. With the modern design of the MaxiDirect we have succeeded in combining the mobility of a portable photometer with the characteristics of a modern laboratory photometer. Automatic wavelength selectionEasy handling. User interface in... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0100
  • Measured Parameter: Aluminum
  • Range, high: 0.3000
Extended Reagent Life Residual Chlorine Monitor for Ballast Water -- CLX-XT
from HF scientific

CLX-XT Extended Reagent Life Chlorine Monitor is an economical and low maintenance instrument for shipboard ballast water, potable water or wastewater applications that require continuous monitoring and control of residual Total Chlorine levels. User selectable cycle times, 4-20mA and RS-485 with... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Chlorine
  • Range, high: 10
MiniDirect
from Lovibond® Tintometer®

The MiniDirect is a small, lightweight, handy photometer system with the renowned Lovibond quality. It uses Lovibond reagents in the form of tablet reagents or powder packs. These maintain their stability over long periods and guarantee outstanding accuracy. The attractive design is characterised by... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0100
  • Measured Parameter: Aluminum
  • Range, high: 0.3000
Online Residual Chlorine Monitor -- CLX
from HF scientific

User selectable features and innovative design sets the new CLX Online Residual Chlorine Monitor apart from the competition. Cycle times that are adjustable from 110 seconds to 10 minutes, 4-20mA and Modbus outputs that can control feed pumps and user settable alarms equates to low operating and... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0
  • Measured Parameter: Total Chlorine
  • Range, high: 10
MultiDirect
from Lovibond® Tintometer®

The MultiDirect is a contemporary, microprocessor-controlled photometer with ergonomically designed keypad and large-format graphic display. It is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tablet reagents, liquid reagents, tube tests and powder... [See More]

  • Display: Digital Readouts
  • Range, low: 0.0100
  • Measured Parameter: Aluminum
  • Range, high: 0.3000
UVT-15 Portable UV %Transmission Photometer
from HF scientific

Designed to provide the accuracy demanded by today ’s user, the UVT-15 UV %Transmission Photometer is ready to meet the challenge. The shock resistant carrying case holds everything needed for measuring the transmittance of a sample. [See More]

  • Display: Digital Readouts
  • Instrument Type: Portable
  • Response Time: 2
  • Local Interface: Digital Front Panel