C / G Clamp Hand Clamps
from Reid Supply
C-Clamps include a flat surface top that is used as the stationary jaw while a threaded stud is screwed through the top with a rotating pad on one end and a T-handle on the other. Force is applied by holding the clamp over the work piece and turning the T-handle upwards. . Ductile Iron Sliding Pin... [See More]
- Clamp Type: C / G Clamp
- Body Material: Cast Iron; Ductile Iron
from Witte Company, Inc. (The)
The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and... [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamping Force: ? to 750
from Gray Tools Canada Inc.
Heavy-duty Forged C-Clamps [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
from Snap-on Industrial Brands
DEEP THROAT TYPE. POWDER COATED FINISH. 2 INCH MAX. JAW CAPACITY. 3500 LB LOAD CAPACITY. 9/16 INCH SCREW SIZE. 2 1/4 INCH THROAT DEPTH. 3500 LOAD CAPACITY IN LB. WILLIAMS[R] BRAND. SCREW FINISH COPPER PLATED. LOAD CAPACITY IN LB - UOM LB [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 2
from Proto® Industrial Tools
ALLOY STEEL MATERIAL. BLACK FINISH FINISH. 13/16 INCH MAX. JAW CAPACITY. .8125 MAX. JAW CAPACITY - DECIMAL. 13/16 MAX. JAW CAPACITY - FRACTIONAL. 20.6375 MAX. JAW CAPACITY IN MM. 3/8 INCH SCREW SIZE. 5/8 INCH THROAT DEPTH. PROTO[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D. WEIGHT... [See More]
- Clamp Type: C / G Clamp
- Clamping Width: 0.6250
- Capacity / Jaw Opening: 0.8125
- Body Material: Steel
from DME Company
• Large Steel Clamps: 3", 4", 5" & 6". • Bronze plated alloy steel screw shafts. • Sliding T-handles [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 3 to 6
from Atkore International
DEEP THROAT TYPE. MALLEABLE IRON, STEEL (SET SCREW) MATERIAL. ELECTROGALVANIZED FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 500 LB LOAD CAPACITY. 1/2 INCH SCREW SIZE. 3/4 INCH THROAT DEPTH. PIPE SIZE 3-1/2 INCH. TEMPERATURE RATING 450 DEG F [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 1.25
- Actuation: Manual
- Clamping Force: 500
from Snap-on Industrial Brands
DEEP THROAT TYPE. 1 7/8 INCH MAX. JAW CAPACITY. 1.875 MAX. JAW CAPACITY - FRACTIONAL. CONSTRUCTION, HEAVY INDUSTRY APPLICATION. 5/8 INCH X 3 1/4 INCH SCREW SIZE. 1 21/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW MATERIAL SPECIAL GRADE STEEL. SCREW HEAD SQUARE. MINIMUM LOAD CAPACITY 8750 LB [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 1.88
from Proto® Industrial Tools
ALLOY STEEL MATERIAL. BLACK FINISH FINISH. 10 3/8 INCH MAX. JAW CAPACITY. 10.375 MAX. JAW CAPACITY - DECIMAL. 10 3/8 MAX. JAW CAPACITY - FRACTIONAL. 263.525 MAX. JAW CAPACITY IN MM. 1 1/4 INCH SCREW SIZE. 3 1/8 INCH THROAT DEPTH. PROTO[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D. [See More]
- Clamp Type: C / G Clamp
- Clamping Width: 3.12
- Capacity / Jaw Opening: 10.38
- Body Material: Steel
from Atkore International
WIDE THROAT TYPE. MALLEABLE IRON MATERIAL. GALVANIZED FINISH. 1-5/16 INCH MAX. JAW CAPACITY. 1.3125 MAX. JAW CAPACITY - DECIMAL. 1-5/16 MAX. JAW CAPACITY - FRACTIONAL. 1600 LB LOAD CAPACITY. 3/4 INCH SCREW SIZE. 1600 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. LOAD CAPACITY IN LB - UOM LB. MAXIMUM JAW... [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 1.31
- Actuation: Manual
- Clamping Force: 1600
from Snap-on Industrial Brands
DEEP THROAT TYPE. 2 INCH MAX. JAW CAPACITY. 1/2 INCH SCREW SIZE. 2 11/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW FINISH COPPER PLATED. MINIMUM LOAD CAPACITY 3500 LB [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 2
from Proto® Industrial Tools
ALLOY STEEL MATERIAL. BLACK FINISH FINISH. 2 INCH MAX. JAW CAPACITY. 2 MAX. JAW CAPACITY - DECIMAL. 2 MAX. JAW CAPACITY - FRACTIONAL. 50.8 MAX. JAW CAPACITY IN MM. 1/2 INCH SCREW SIZE. 1 3/8 INCH THROAT DEPTH. PROTO[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D. WEIGHT 1.3 LB. [See More]
- Clamp Type: C / G Clamp
- Clamping Width: 1.38
- Capacity / Jaw Opening: 2
- Body Material: Steel
from Snap-on Industrial Brands
DEEP THROAT TYPE. 2 INCH MAX. JAW CAPACITY. 1/2 INCH SCREW SIZE. 2 11/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW TYPE BLACK THREADED WITH T-HANDLE. MINIMUM LOAD CAPACITY 3500 LB [See More]
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 2
from Proto® Industrial Tools
BLACK FINISH. HARDENED PROCESS. 11/25 INCH SCREW SIZE. PROTO[R] BRAND. WEIGHT 0.1 LB [See More]
- Clamp Type: C / G Clamp
from Proto® Industrial Tools
DEEP THROAT TYPE. HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL. BLACK OXIDE FINISH FINISH. 0 INCH MIN. JAW CAPACITY. 2 INCH MAX. JAW CAPACITY. 0 MIN. JAW CAPACITY - DECIMAL. 2 MAX. JAW CAPACITY - DECIMAL. 0 MIN. JAW CAPACITY - FRACTIONAL. 2 MAX. JAW CAPACITY - FRACTIONAL. 0 MIN. JAW CAPACITY IN MM. [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 0.0 to 2
- Toggle Clamp Type: DEEP THROAT
- Clamping Width: 2
from Proto® Industrial Tools
DEEP THROAT TYPE. ALLOY STEEL MATERIAL. BLACK FINISH FINISH. 2 INCH MAX. JAW CAPACITY. 2 MAX. JAW CAPACITY - DECIMAL. 2 MAX. JAW CAPACITY - FRACTIONAL. 50.8 MAX. JAW CAPACITY IN MM. WELDING APPLICATION. 1/2 INCH SCREW SIZE. 2 INCH THROAT DEPTH. PROTO[R] BRAND. APPLICABLE STANDARD FEDERAL... [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 2
- Toggle Clamp Type: DEEP THROAT
- Clamping Width: 2
from Proto® Industrial Tools
DEEP THROAT TYPE. HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL. BLACK OXIDE FINISH FINISH. 0 INCH MIN. JAW CAPACITY. 3 INCH MAX. JAW CAPACITY. 0 MIN. JAW CAPACITY - DECIMAL. 3 MAX. JAW CAPACITY - DECIMAL. 0 MIN. JAW CAPACITY - FRACTIONAL. 3 MAX. JAW CAPACITY - FRACTIONAL. 0 MIN. JAW CAPACITY IN MM. [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 0.0 to 3
- Toggle Clamp Type: DEEP THROAT
- Clamping Width: 2.38
from Proto® Industrial Tools
EXTRA DEEP THROAT TYPE. HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL. BLACK OXIDE FINISH FINISH. 0 INCH MIN. JAW CAPACITY. 4 INCH MAX. JAW CAPACITY. 0 MIN. JAW CAPACITY - DECIMAL. 4 MAX. JAW CAPACITY - DECIMAL. 0 MIN. JAW CAPACITY - FRACTIONAL. 4 MAX. JAW CAPACITY - FRACTIONAL. 0 MIN. JAW CAPACITY... [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 0.0 to 4
- Toggle Clamp Type: EXTRA DEEP THROAT
- Clamping Width: 3.62
from Proto® Industrial Tools
EXTRA DEEP THROAT TYPE. ALLOY STEEL MATERIAL. BLACK FINISH FINISH. 4 INCH MAX. JAW CAPACITY. 4 MAX. JAW CAPACITY - DECIMAL. 4 MAX. JAW CAPACITY - FRACTIONAL. 101.6 MAX. JAW CAPACITY IN MM. WELDING APPLICATION. 3/4 INCH SCREW SIZE. 3 5/8 INCH THROAT DEPTH. PROTO[R] BRAND. APPLICABLE STANDARD FEDERAL... [See More]
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 4
- Toggle Clamp Type: EXTRA DEEP THROAT
- Clamping Width: 3.62
from Proto® Industrial Tools
DROP FORGED PROCESS. 1 INCH THROAT DEPTH. PROTO[R] BRAND. LENGTH 5 5/32 INCH. WITH BUTTERFLY SCREW, SWIVEL PAD. WEIGHT 0.55 LB [See More]
- Clamp Type: C / G Clamp
- Clamping Width: 1
from Proto® Industrial Tools
DROP FORGED PROCESS. 1 INCH THROAT DEPTH. PROTO[R] BRAND. LENGTH 5 5/32 INCH. WITH BUTTERFLY SCREW, SWIVEL PAD. WEIGHT 0.66 LB [See More]
- Clamp Type: C / G Clamp
- Clamping Width: 1