Toggle Clamp Hand Clamps
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1
- Toggle Clamp Type: Hook; Latch Type Clamps (Pull Clamps)
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Bessey STC-HH20 Clamp [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Body Material: Tempered Metal Sheets
- Capacity / Jaw Opening: 1.38
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps); Vertical
from RS Components, Ltd.
Bessey STC-HH20SB Clamp [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Capacity / Jaw Opening: 1.38
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1.21
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps)
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Bessey STC-HH50 Clamp [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Capacity / Jaw Opening: 1.57
from Jergens, Inc.
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90 ° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1.21
- Toggle Clamp Type: Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Bessey STC-HH70 Clamp [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Body Material: Tempered Metal Sheets
- Capacity / Jaw Opening: 2.36
from Jergens, Inc.
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90 ° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes:... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1.21
- Toggle Clamp Type: Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Push/pull clamp horizontal base plate [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Capacity / Jaw Opening: 0.9843
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 1.61
- Clamping Force: 1.33
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Push/pull clamp horizontal base plate [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Capacity / Jaw Opening: 0.9843
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 1.61
- Clamping Force: 1.33
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Push/pull clamp horizontal base plate [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Capacity / Jaw Opening: 1.38
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 2.36
- Clamping Force: 1.55
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Vertical toggle clamp [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Capacity / Jaw Opening: 1.38
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1.98
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps)
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
Vertical toggle clamp [See More]
- Clamp Type: Toggle Clamp; Toggle clamp
- Body Material: Steel; Steel
- Capacity / Jaw Opening: 1.57
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1.98
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps)
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-301-AM Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Stainless Steel; Stainless Steel
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1.98
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps); Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-30250M Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Steel; Mild Steel
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 0.6299
- Clamping Force: 0.1012
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-301-AMSS Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Stainless Steel; Stainless Steel
from Jergens, Inc.
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1124
- Toggle Clamp Type: Horizontal
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-36202-MSS Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Steel; Mild Steel
- Capacity / Jaw Opening: 3.54
from Jergens, Inc.
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1124
- Toggle Clamp Type: Horizontal
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-36202M Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Steel; Mild Steel
from Jergens, Inc.
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90 ° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Materials &... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1124
- Toggle Clamp Type: Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-40820-SS Clamp [See More]
- Clamp Type: Toggle Clamp; Latch toggle clamp
- Body Material: Steel; Mild Steel
- Capacity / Jaw Opening: 2.76
from Jergens, Inc.
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90 ° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1124
- Toggle Clamp Type: Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-40820 Clamp [See More]
- Clamp Type: Toggle Clamp; Latch toggle clamp
- Body Material: Steel; Steel
- Capacity / Jaw Opening: 2.76
from Jergens, Inc.
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90 ° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1394
- Toggle Clamp Type: Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-31200M Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Cast Steel
from Jergens, Inc.
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90 ° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1394
- Toggle Clamp Type: Vertical
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from RS Components, Ltd.
RS PRO RS-30450M Clamp [See More]
- Clamp Type: Toggle Clamp; Push pull toggle clamp
- Body Material: Steel; Steel
- Capacity / Jaw Opening: 7.28
from Jergens, Inc.
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.1574
- Toggle Clamp Type: Horizontal
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from Jergens, Inc.
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 2.09
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps)
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 2.01
- Clamping Force: 2.56
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 2.01
- Clamping Force: 2.56
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from Jergens, Inc.
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as... [See More]
- Clamp Type: Toggle Clamp
- Plunger Travel: 0.7480
- Clamping Force: 0.2023
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from Jergens, Inc.
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.2248
- Toggle Clamp Type: Horizontal
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from Jergens, Inc.
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 0.2248
- Toggle Clamp Type: Horizontal
- Body Material: Steel; Low Carbon Steel, Zinc Plated
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series 201. Accepts all JW-FC 10-24 diameter spindles. [See More]
- Clamp Type: Toggle Clamp
from Te-Co, Inc.
Product Information. Holding Pressure: 60 lbs. Handle Moves 80 degrees. Bar Moves 90 degrees. Smallest hold down clamp available. Furnished with Nylon spindle assembly. Base has 11/64" x 17/64" slots for #8 cap screws. Weight (lbs/100 pcs): 10 [See More]
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
- Toggle Clamp Type: Horizontal
- Clamping Force: 60
from Monroe Engineering
Cam operated. Right hand push. Rear mounted. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Cam Action; Push Clamp
- Clamping Mechanism: Lever
from Reid Supply
The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a... [See More]
- Clamp Type: Toggle Clamp
- Body Material: Plastic; Steel; Steel, Thermoplastic
from Carr Lane Manufacturing Co.
850 Lbs Holding Capacity. FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. 1" plunger travel. Made in USA. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal; Push / Pull (Straight Line)
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Side-mount design frees up space on fixture. If higher clearance is needed, add a length of angle iron or 1 " wide strip to raise clamp. Accepts all JW-FC series 5/16-18 diameter spindles [See More]
- Clamp Type: Toggle Clamp
from Te-Co, Inc.
Product Information. Holding Pressure: 500 lbs. Handle Moves 60 degrees. Bar Moves 100 degrees. U-Bar type is furnished with (2) Flanged Washers (Part No. 34504). Solid bar type is furnished with Bolt Retainer (Part No. 34550). Includes vinyl grip. Base has 9/32" diameter holes for 1/4" cap screws. [See More]
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
- Toggle Clamp Type: Vertical
- Clamping Force: 500
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06 Neoprene cover. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a... [See More]
- Clamp Type: Toggle Clamp
- Body Material: Plastic; Steel; Steel, Thermoplastic
from Carr Lane Manufacturing Co.
100 Lbs Holding Capacity. FEATURES: Super-compact air clamp for applications where space is at a premium. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal; Push / Pull (Straight Line)
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series 267. Heavy duty design with hardened pin and bushings. Accepts all JW-SA series 5/8-11 diameter spindles. [See More]
- Clamp Type: Toggle Clamp
from Te-Co, Inc.
Product Information. Holds Parts for Probing. Base Adjusts for Placement. Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place. Components Can Be Purchased With or Without the Purchase of a Plate [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1.31
- Actuation: Manual
from Carr Lane Manufacturing Co.
350 Lbs Holding Capacity. FEATURES: Medium-size toggle pliers made of forged steel. 1-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-150-PL. Hex-Head Spindle. ACCESSORIES: Supplied with 5/16-18 hex-head spindle CL-516212-SA. MATERIAL: Handles and jaws > Forged steel,... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from Te-Co, Inc.
Product Information. Holding Capacity: 1000 lbs. Weiqht (lbs/100 pcs): 250 [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 1000
- Toggle Clamp Type: Pull Back
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06 Neoprene cover. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . This clamp has hardened bushings and removable... [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1.34
- Actuation: Manual
from Carr Lane Manufacturing Co.
700 Lbs Holding Capacity. FEATURES: Heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 1-3/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-254-PL. Swivel-Foot Spindle. CL-250-PL. Hex-Head Spindle. CL-252-PL. Flat-Cushion Spindle. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series 202. Space saving, affordable. Accepts all JW-FC series 1/4-20 diameter spindles [See More]
- Clamp Type: Toggle Clamp
from Te-Co, Inc.
Product Information. Clamp can be flush mounted using the hex lock nut or it can be mounted directly into tapped hole; either mounting allows 360 degree clamp rotation. Clamp locks in forward or reverse position. Furnished with a hex lock nut and vinyl grip. Part number 34301 accepts any 5/16-18... [See More]
- Clamp Type: Toggle Clamp
- Clamping Force: 200
- Toggle Clamp Type: Push / Pull (Straight Line)
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS 304 S15 [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1.56
- Actuation: Manual
from Carr Lane Manufacturing Co.
700 Lbs Holding Capacity. FEATURES: Heavy-duty toggle pliers made of forged steel. Compact, narrow jaw for applications in confined areas. Two-way quick-release lever for easy opening. 1/2" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-270-PL Hex-Head Spindle. ACCESSORIES: Supplied with... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Series 207. Accepts all JW-FC series 5/16-18 diameter spindles. Spindle supplied for version JW-12130-SS is plain. stainless steel without neoprene tip. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1.56
- Actuation: Manual
from Carr Lane Manufacturing Co.
700 Lbs Holding Capacity. FEATURES: Wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 3" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-454-PL. Swivel-Foot and Hex-Head Spindles. CL-450-PL. Hex-Head Spindle. CL-452-PL. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Series 210. Accepts all JW-FC series 3/8-16 diameter spindles. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 550 lbs. Weight: 1lb 1oz. Supplied complete with: MB0860 Setscrew & nuts. R/08 spindle retainer. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
from Carr Lane Manufacturing Co.
200 Lbs Holding Capacity. FEATURES: Tiny-yet-powerful toggle pliers made of forged steel. 1" jaw width in closed position. MODELS AVAILABLE (STEEL): CL-50-PL. Vinyl-Dipped Hex-Head Spindle. CL-50-PL-2. Vinyl-Dipped Hex-Head Spindle and Bottom Cushion. CL-50-PL-3. Dual Vinyl-Dipped Hex-Head Spindles. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series 305, 307 and 309 [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 550 lbs. Weight: 1lb 1oz. Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1.81
- Actuation: Manual
from Carr Lane Manufacturing Co.
700 Lbs Holding Capacity. FEATURES: Extra-wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 4-1/4" jaw width in closed position. Made in USA. MODELS AVAILABLE (STEEL): CL-550-PL. Dual Hex-Head Spindles. ACCESSORIES: CL-550-PL supplied with two... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Series 205. Accepts all JW-SA series 8-32 diameter spindles. The most economical horizontal toggle clamp. Most suitable for holding down sheet metal or circuit boards. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 550 lbs. Weight: 1lb 1oz. Supplied complete with: MB0860 Setscrew & nuts. R/08 spindle retainer. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1.81
- Actuation: Manual
from Carr Lane Manufacturing Co.
Automatically adjusts for different workpiece thicknesses. Clamps with the same, repeatable force anywhere within its 1/2" automatic-adjustment range. Ideal for welding fixtures, machining fixtures for castings, fixtures holding several part sizes within the same family, or any other application... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Series 215. Accepts all JW-FC series 1/4-20 diameter spindles [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 550 lbs. Weight: 1lb 1oz. Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
from Carr Lane Manufacturing Co.
Extra-wide-opening clamp with a handle that locks at a downward angle. Unique up-then-down handle motion opens are a full 185 °. Dual flange bases allow mounting on vertical surfaces as well as horizontal. Choose either a solid arm for fixed spindle location, or an open arm for adjustable... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Unique side-mounted clamp with relatively long arm frees up fixture top space. Vertical clamp clearance can be increased by adding adaptor plates. Accepts all JW-FC series 5/16-18 diameter spindles. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 770 lbs. Weight: 1lb 11oz. Supplied complete with: MB1080 Setscrew & nuts. R/10 spindle retainer. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Spindle supplied. Hardened bushings and removable... [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 2.53
- Actuation: Manual
from Carr Lane Manufacturing Co.
Classic-design horizontal-handle clamp. Open arm provides adjustable spindle location. Arm opens 90 ° while handle moves 90 °. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Series 235. Accepts all JW-FC series 3/8-16 diameter spindles [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 770 lbs. Weight: 1lb 11oz. Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . Hardened bushings and removable ground pins. Unique... [See More]
- Clamp Type: Toggle Clamp
- Clamping Width: 1
- Actuation: Manual
from Carr Lane Manufacturing Co.
Strong-yet-compact horizontal-handle clamp. Open arm provides adjustable spindle location. Arm opens 90 ° while handle moves 65 °. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Heavy duty clamp with five mounting holes. Accepts all JW-SA series 1/2-13 diameter spindles. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 770 lbs. Weight: 1lb 11oz. Supplied complete with: MB1080 Setscrew & nuts. R/10 spindle retainer. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Most suitable for holding down sheet metal or circuit boards. Spindle... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 0.9400
from Carr Lane Manufacturing Co.
Latch clamp with a versatile hook for grasping a rod or rim. Clamp latches horizontally, vertically, or at any angle in between. 6-1/8" drawing movement. Threaded hook allows an 3/4" adjustment range. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Latch Type Clamps (Pull Clamps)
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Model 317-U. Accepts all JW-FC series 5/16-18 diameter spindles. Heavy duty clamp with five mounting holes. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 770 lbs. Weight: 1lb 1oz. Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.42
from Carr Lane Manufacturing Co.
Compact heavy-duty plunger clamp with an extremely low profile. Rugged forged steel base. Locks in extended or retracted position. 2" plunger travel. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Push / Pull (Straight Line)
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Almost identical to series 201-B, lighter and more. affordable. Accepts all JW-FC series 1/4-20 diameter spindles [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 991 lbs. Weight: 3lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. R/12 spindle retainer. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.06
from Carr Lane Manufacturing Co.
Unique toggle clamp that applies force forward and downward at the same time. Automatically adjusts for different workpiece sizes. Clamps with the same, repeatable force anywhere within its 9/32" automatic-adjustment range. Hardened clamping nose grips workpiece firmly to apply downthrust force. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Edge
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co Series 225. Accepts all JW-FC series 5/16-18 diameter spindles. Most popular toggle clamp with a horizontal handle. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 991 lbs. Weight: 3lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.57
from Carr Lane Manufacturing Co.
500 Lbs Holding Capacity. FEATURES: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series 601 [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 991 lbs. Weight: 3lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. R/12 spindle retainer. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.85
from Carr Lane Manufacturing Co.
1000 Lbs Holding Capacity. FEATURES: Powerful, larger-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Safer to use in many applications, as handles lie horizontally in the locked position. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 991 lbs. Weight: 3lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Spindle supplied. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.42
from Carr Lane Manufacturing Co.
5000 Lbs Holding Capacity. FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series and part # 605 [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along arm. Base: Flanged. Nominal Holding Force: 1542 lbs. Weight: 2lb 6oz. Supplied complete with: MB12100 Setscrew & nuts. FW12/23Flanged washers. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 29.3 mmH x 91.8 mmL Horizontal Manual Hold Down Clamp has a Slotted and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 0.9400
from Carr Lane Manufacturing Co.
200 Lbs Holding Capacity. FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Good for close fit machining, strength and durability. All shafts are ground to fit reamed hole, so plunger can be used for locating purposes as well as clamping. Plunger locks in both forward and retracted positions. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: MB0535 Setscrew & nuts. FW05/10 Flanged washers. NC/05 Neoprene cover. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 63.3 mmH x 193.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.54
from Carr Lane Manufacturing Co.
100 Lbs Holding Capacity. FEATURES: Smallest wide-opening hold-down toggle clamp available. Open arm provides adjustable spindle location. Arm opens 100 ° while handle moves 56 °. Made in USA. MODELS AVAILABLE (STEEL): CL-150-VTC. Open Arm, Flanged Base. CL-151-VTC. Open Arm, Straight Base. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual; Pneumatic (optional feature)
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series and part # 607 [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Hook
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 51.8 mmH x 125.7 mmL Horizontal Manual Hold Down Clamp has a Slotted and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 0.1600
from Carr Lane Manufacturing Co.
200 Lbs Holding Capacity. FEATURES: Small-yet-powerful clamp available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 117 ° while handle moves 69 °. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual; Pneumatic (optional feature)
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series and part # 603. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal; Latch Type Clamps (Pull Clamps)
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 74.3 mmH x 193.7 mmL Horizontal Manual Hold Down Clamp has a Slotted and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 0.3400
from Carr Lane Manufacturing Co.
500 Lbs Holding Capacity. FEATURES: Our most popular wide-opening clamp, available in many configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Extra-long arms are also available. Arm opens 100 ° while handle moves 69 °. Made in USA. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual; Pneumatic (optional feature)
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series 610, 618 [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running in a close-toleranced hole in the S.G. iron casting. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Push / Pull (Straight Line)
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.790 inH x 8.250 inL Horizontal Manual Hold Down Clamp has a Slotted and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 2.25
from Carr Lane Manufacturing Co.
750 Lbs Holding Capacity. FEATURES: Large wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 106 ° while handle moves 58 °. Made in USA. OPTIONAL SAFETY LOCK: This clamp is available... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual; Pneumatic (optional feature)
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Very low profile. Reversed action is safer to use. Good for multiple small parts fixturing, such as in CNC. machine fixtures. [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.500 inH x 8.250 inL Horizontal Manual Hold Down Clamp has a Slotted and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 2.25
from Carr Lane Manufacturing Co.
1000 Lbs Holding Capacity. FEATURES: Large, heavy-duty wide-opening clamp, available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 120 ° while handle moves 67 °. Made in USA. OPTIONAL SAFETY LOCK: This clamp... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual; Pneumatic (optional feature)
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever
from J. W. Winco, Inc.
Cross Ref.: De-Sta-Co series and part # 609 [See More]
- Clamp Type: Toggle Clamp
from Monroe Engineering
Spindle: Plastic coated tip. Nominal Holding Force: 330 Lbs. Weight: 4 oz [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Pliers
- Clamping Mechanism: Lever
from Reid Supply
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.270 inH x 5.880 inL Horizontal Manual Hold Down Clamp has a U-Bar and... [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual
- Toggle Clamp Type: Horizontal
- Clamping Width: 1.06
from Carr Lane Manufacturing Co.
1200 Lbs Holding Capacity. FEATURES: Largest wide-opening clamp available. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 140 ° while handle moves 70 °. Made in USA. MODELS AVAILABLE (STEEL): CL-950-VTC. Solid Arm, Flanged Base. [See More]
- Clamp Type: Toggle Clamp
- Actuation: Manual; Pneumatic (optional feature)
- Toggle Clamp Type: Vertical
- Clamping Mechanism: Lever