Serial / Digital Turbine Flow Meters

20 Results
Electromagnetic Flowmeter -- 1000 EL Series
from Litre Meter Limited

Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.98 to 11.81
  • End Fittings: In-line Flanged
Anti-Corrosive Turbine Flow Meter -- Teflon Series
from Hoffer Flow Controls, Inc.

The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES. Recommended for corrosive service and ultrapure... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); RF per ANSI and DIN types
Rotor Insertion Flowmeter -- RIM10 Series
from Spirax-Sarco

The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Mounting: Insertion
  • Pipe Diameter: 3.00 to 80.00
  • End Fittings: In-line Flanged
Autoclave Liquid Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.75
  • End Fittings: In-line Threaded
Gas Autoclave Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). Autoclave ® end connections. [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: In-line Clamp (optional feature); In-line Flanged (optional feature); In-line Threaded (optional feature); Other Types Available
Gas Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Cost effective design eliminates flange on meter. Outstanding accuracy. Short Wafer Series meters are rated to meet the pressure rating of any flange as listed in ASME B 16.5. Provides wide flow ranges 10:1 turndown typical. [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.62 to 8.00
  • End Fittings: In-line Threaded
Gas Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25%. Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process connections... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: In-line Flanged
Gas/Liquid Turbine Flow Meter -- MF Series
from Hoffer Flow Controls, Inc.

The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES. 1/2 ” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%... [See More]

  • Interface Options: Serial/Digital
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid; Gas
Grooved Turbine Flow Meter
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Grooved Turbine Flowmeters for Oil Patch flow applications. Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 12.00
  • End Fittings: Grooved End Fitting
High Pressure Gas/Liquid Turbine Flow Meter
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 2.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
Insertion Liquid Flow Meter -- Saddle Turbine Series
from Hoffer Flow Controls, Inc.

The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2 ″, 3 ″ and 4 ″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 4.00
  • End Fittings: In-line Threaded
Liquid Turbine Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

The Hoffer HO Series “steam jacketed ” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES. Designed for use on products that require steam or hot... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); MS End Fitting
Liquid Turbine Flow Meter -- Industrial Star Series
from Hoffer Flow Controls, Inc.

The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING FEATURES. [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 3.00
  • End Fittings: In-line Threaded
Liquid Turbine Flow Meter -- Lo-Co Series
from Hoffer Flow Controls, Inc.

The Hoffer Lo-Co Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Lo-Co meter is Hoffer ’s most economical flow solution for your liquid flow application. OUTSTANDING FEATURES. Rugged industrial meter with all stainless steel... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 2.00
  • End Fittings: In-line Flanged (optional feature); In-line Threaded
Liquid Turbine Hose Flow Meter -- HO Series
from Hoffer Flow Controls, Inc.

Outstanding Features. ♦ Ideal for use in liquid applications where flowmeter will be installed and fitted to hose or plastic tubing. ♦ Sizes 1/4 ” through 3 ” available. (Other sizes available, contact factory). ♦ Pressure dependent on the hose pressure rating up to... [See More]

  • Interface Options: Serial/Digital
  • End Fittings: Barbed Hose and Beaded Hose
  • Mounting: In-line
  • Process Media Type: Gas
Sanitary Turbine Flow Meter
from Hoffer Flow Controls, Inc.

The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES. For sanitary applications. Tri-Clamp end... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • End Fittings: In-line Clamp; In-line Threaded (optional feature); Tri-Clover Sanitary End Fitting
Turbine Flow Meter -- API Series
from Hoffer Flow Controls, Inc.

The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES. Designed for custody transfer flow applications and to be compliant... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 4.00
  • End Fittings: In-line Flanged; In-line Threaded
Turbine Flow Meter -- CT Series
from Hoffer Flow Controls, Inc.

OUTSTANDING FEATURES. Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4 ″-12 ″ provides for high pulse resolution. Bearing types include self-lubricating,... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 4.00 to 12.00
  • End Fittings: In-line Flanged; In-line Threaded
Turbine Flow Meter -- Subsea
from Hoffer Flow Controls, Inc.

There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other... [See More]

  • Interface Options: Serial/Digital
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 12.00
  • End Fittings: Compression (optional feature); In-line Flanged (optional feature); Plain End (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature)
Turbine Flow Meter -- TriFlo
from Hoffer Flow Controls, Inc.

The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter provides complete interchangeability of components between three different... [See More]

  • Interface Options: Serial/Digital
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid