Clamp Turbine Flow Meters

6 Results
Stainless Steel Flow Meter -- G2 Series
from Assured Automation

Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.5-200 GPM. (depending... [See More]

  • End Fittings: In-line Clamp; In-line Threaded
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 2.50
  • Process Media Type: Liquid
Gas Turbine Flow Meter -- FT Series
from Flow Technology, Inc.

Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well as general purpose... [See More]

  • End Fittings: In-line Clamp; In-line Flanged; In-line Threaded; NPT, AN (MS), Hose Barb, ANSI Flanges, SAE, Tri-Clamp
  • Process Media Type: Gas
  • Mounting: In-line
  • Meter Type: Volumetric Flow Meter
Flow Meter Turbine, with Shut-Off Device -- 17.007
from A. u. K. Müller GmbH & Co. KG

The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply. This unit can be used for... [See More]

  • End Fittings: In-line Clamp
  • Process Media Type: Liquid
  • Mounting: In-line
  • Meter Type: Volumetric Flow Meter
Sanitary Turbine Flowmeter -- FTB-400
from OMEGA Engineering, Inc.

OMEGA's FTB400 Series sanitary design turbine flowmeter is accepted as meeting 3-A sanitary standard no. 28-01 for measurement of process liquids where highly sanitary standards are required. The meter is available in sizes from ¼ to 3" with standard Tri-GripTM (Tri-ClampR compatible)... [See More]

  • End Fittings: In-line Clamp
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • Process Media Type: Liquid
HMFT -- HM 3 FT
from AW Company

Threadless "Tri-Clamp" fittings as per DIN 32676 [See More]

  • End Fittings: In-line Clamp
  • Mounting: In-line
  • Pipe Diameter: 0.12
  • Process Media Type: Liquid
Sanitary Turbine Flow Meter
from Hoffer Flow Controls, Inc.

The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES. For sanitary applications. Tri-Clamp end... [See More]

  • End Fittings: In-line Clamp; In-line Threaded (optional feature); Tri-Clover Sanitary End Fitting
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 3.00
  • Process Media Type: Liquid