Two / Multiple Component Cement, Concrete, and Mortar

1 Result
Epoxy Novolak Mortar/Setting Bed -- No. 25
from Sauereisen, Inc.

Sauereisen Epoxy NovolaK Mortar/Setting Bed is a three-component material used for bonding chemical-resistant masonry units. No. 25 is available in 3 versions. The standard grade is combined with brick or tile to protect concrete and steel substrates from attack by corrosive chemicals and physical... [See More]

  • Technology / Cure Type: Heat Setting or Thermoset; Two or More Components
  • Shape: Specialty Shape / Other Form
  • Cement / Raw Material Form: Mortar
  • Bond & Processing: PolymerBond; Epoxy