Bench / Cabinet Furnaces (industrial)

5 Results
RAF Series Furnace -- 1-42 Bench
from Despatch - ITW EAE

Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other process critical... [See More]

  • Configuration: Bench / Cabinet
  • Height: 508
  • Temperature Range: 40 to 538
  • Width / Tube O.D.: 457
SDB Box/ Draw Furnace
from Wisconsin Oven Corporation

Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes. Four (4) temperature ranges. Standard maximum continuous temperature... [See More]

  • Configuration: Bench / Cabinet
  • Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
  • Temperature Range: 427 to 760
  • Height: 457 to 1524
Annealing Furnace -- Model 414
from Isotech North America

The Annealing Furnace, model 414, is designed to heat, anneal and cool SPRT's (Standard Platinum Resistance Thermometers) prior to calibration. The temperature range of the Furnace - from ambient to 1000 °C enables all types of SPRT's to be annealed. One of the duties of a calibration laboratory... [See More]

  • Configuration: Top Loading; Bench / Cabinet
  • Height: 800
  • Temperature Range: 30 to 1000
  • Width / Tube O.D.: 400
Bench Top Box Furnace -- M2-DKR
from Trent, Inc.

The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is designed to be... [See More]

  • Configuration: Box (Muffle); Bench / Cabinet
  • Height: 127
  • Temperature Range: ? to 1371
  • Width / Tube O.D.: 203
High Temperature Furnace -- Oberon 426
from Isotech North America

Model 426 is for Aluminum, Silver slim fixed point cells as well as for comparison calibration. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal... [See More]

  • Configuration: Top Loading; Bench / Cabinet
  • Height: 410
  • Temperature Range: 450 to 1000
  • Width / Tube O.D.: 415