Transmission / Drive Fluid Hydraulic Oils and Transmission Fluids
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ ATF+4 ® is an advanced full synthetic formulation for superior transmission life. Certified for use in all Chrysler vehicles. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
Satisfies Chrysler ATF+, +2, +3 (Type 7176) and ATF+4 (Type 9602) requirements. Provides 30% greater operating viscosity and 1/3 the evaporation of Chrysler-style petroleum ATFs. Red Line offers the widest selection of fully-synthetic ATF on the market today. Each offer improved thermal stability,... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 213
- Kinematic Viscosity: 7.5 to 32.3
from Royal Purple, Ltd.
CMT ™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT ™ manual transmission fluid provides outstanding friction performance with both the metallic and nonmetallic... [See More]
- Type / Function: TransmissionDrive; Lubricating
- Viscosity Index: 135
- Kinematic Viscosity: 26
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
from Chevron Lubricants
Chevron Arctic Drive Train Fluid is recommended for use in Caterpillar transmissions, final drives, wet brakes, and hydraulic systems operating in arctic conditions and requiring fluid meeting Caterpillar TO-4 requirements. [See More]
- Type / Function: TransmissionDrive
- Grade / Approvals: Caterpillar TO-4
from Mobil Industrial Lubricants
Designed to meet the demanding requirements of modern passenger vehicles. Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1 Synthetic ATF is engineered... [See More]
- Type / Function: TransmissionDrive; Lubricating
- Viscosity Index: 176
- Kinematic Viscosity: 36.3
- Composition / Chemistry: Straight; Synthetic
from Total Lubricants USA, Inc.
Automatic transmission fluid meeting Ford "type F " or "type G " specifications. [See More]
- Type / Function: TransmissionDrive
from BP Lubricants North America
A healthy transmission is a productive one. Whether your trucks are hauling cargo across the country or idling in city traffic, stress is being put on your transmission. The first step to managing the daily strain on your transmission and maximizing its performance is to choose a premium... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 165
- Kinematic Viscosity: 37.7
- Composition / Chemistry: Synthetic
from Parent Petroleum Co.
larger image. Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability properties required in passenger car and light truck transmissions. It provides twice the... [See More]
- Type / Function: TransmissionDrive
- Grade / Approvals: SAE Grade: 5W-40
from Dupont Molykote
Fluid grease for the lubrication of highly stressed transmissions with metal gears. Applications. Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and moisture. [See More]
- Type / Function: TransmissionDrive; Lubricating
- Composition / Chemistry: Petroleum
- Kinematic Viscosity: 300
- Grade / Approvals: ISO 2137, 2176, 2811
from SantoLubes LLC
SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to enhance its... [See More]
- Type / Function: TransmissionDrive; Lubricating
- Composition / Chemistry: Straight; Synthetic; Proprietary Hydrocarbon; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 120
from Phillips 66 Lubricants
Phillips 66 ® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 135 to 190
- Kinematic Viscosity: 34.3 to 61
from CITGO Petroleum Corporation
CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and miscellaneous industrial equipment. Blended from very high viscosity index,... [See More]
- Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
- Viscosity Index: 142 to 151
- Kinematic Viscosity: 111 to 273
- Composition / Chemistry: Straight; Synthetic
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ DEX/MERC includes enhanced friction durability for smooth transmission performance. Designed for use in older Ford and GM vehicles. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
Our most versatile ATF, use where Dexron III ®, Dexron II ®, Mercon ® and Mercon V ® fluids are recommended, provides a GL-4 level of gear protection. Popular applications: Toyota Type T-III and T-IV, Honda ATF Z1, NissanMatic D, J, K, & S, Diamond SP-II, SP-III, Mazda ATF M-V,... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 198
- Kinematic Viscosity: 7.5 to 34
from Royal Purple, Ltd.
Max ATF is a synthetic, high-performance, automatic transmission fluid. Its low co-efficient of friction and high film strength help to dramatically reduce heat and wear. Additionally, Max ATF is more oxidation stable than other transmission fluids for longer fluid life. Max ATF significantly... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 198
- Kinematic Viscosity: 32.4
- Composition / Chemistry: Synthetic; Specialty, Proprietary or Other Additions
from Mobil Industrial Lubricants
Engineered to provide excellent oxidation stability and help prevent corrosion. Mobil ATF D/M automatic transmission fluid provides excellent oxidation and friction stability, anti-wear properties and low-temperature fluidity desired for most automatic transmissions. Mobil ATF D/M is recommended by... [See More]
- Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
- Viscosity Index: 183
- Kinematic Viscosity: 35.3
- Composition / Chemistry: Straight
from Dupont Molykote
Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form carbon deposits, and will not smoke. Molykote ® Gearbox and... [See More]
- Type / Function: TransmissionDrive; Lubricating
- Viscosity Index: 110
- Kinematic Viscosity: 24 to 285
- Composition / Chemistry: Synthetic; Ester
from Phillips 66 Lubricants
Led by our VersaTrans ® line, Phillips 66 transmission fluids provide consistently smooth shift performance even under extreme operating conditions. We ’ve carefully balanced their frictional properties for smooth shifting and excellent anti-shudder performance. And we ’ve engineered... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 146 to 189
- Kinematic Viscosity: 32.1 to 43
- Composition / Chemistry: Synthetic
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ DEXRON ®is a premium synthetic blend certified for use in all GM vehicles. Outstanding deposit resistance and enhanced friction durability improve shifting performance. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
Our lowest viscosity, most shear-stable ATF for consistent operation. Designed to satisfy Dexron-VI ®, Dexron-III ®, Dexron-II ®, Mercon ®SP and Mercedes Benz NAG-2 fluids. Also satisfies API 70W/75W/80W and GL-4 gear oil requirements. Red Line offers the widest selection of... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 166
- Kinematic Viscosity: 6.4 to 30.7
from Royal Purple, Ltd.
Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It ’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it ’s compatible with wet-clutch transmissions. [See More]
- Type / Function: TransmissionDrive; Lubricating; Motorcycle Transmission
- Viscosity Index: 138 to 145
- Kinematic Viscosity: 16.2 to 71.2
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
from Mobil Industrial Lubricants
Advanced technology synthetic automatic transmission fluid. Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed to meet the demanding requirements... [See More]
- Type / Function: TransmissionDrive; Lubricating
- Viscosity Index: 168
- Kinematic Viscosity: 39
- Composition / Chemistry: Straight; Synthetic
from Phillips 66 Lubricants
Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 95 to 163
- Kinematic Viscosity: 43 to 318
- Grade / Approvals: SAE 10W, 30, 40, 50, 60
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ High Mileage is ideal for most transmissions with over 75,000 miles. Additional seal conditioners help stop leaks. Extra cleaning agents reduce varnish and deposit formation. Protects against clutch wear and restores smooth shifting. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
For heavily-loaded vehicles, allowing operation at up to 70 °F higher while maintain thicker viscosity than traditional ATFs. Use where Dexron III ®, Dexron II ®, Mercon ®, or GL-4 gear oil are recommended. Dramatically less evaporation, less varnish of valves and clutches in extreme... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 172
- Kinematic Viscosity: 10 to 53.9
from Royal Purple, Ltd.
Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]
- Type / Function: TransmissionDrive; Lubricating; Lower Gear Units
- Composition / Chemistry: Synthetic; Synslide®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 32 to 144
- Grade / Approvals: SAE 75W90, 75W140, 80W90, 85W140, 90
from Mobil Industrial Lubricants
Advanced performance synthetic transmission fluid. Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements. Designed to provide maximum protection... [See More]
- Type / Function: TransmissionDrive; Lubricating
- Viscosity Index: 146
- Kinematic Viscosity: 132
- Composition / Chemistry: Straight; Synthetic
from Phillips 66 Lubricants
Manual. Automatic. Semi-Automatic. It doesn ’t matter what ’s driving your truck, Phillips 66 can drive the performance of its transmission. We have a full line of premium-quality conventional, synthetic-blend and full-synthetic transmission fluids. And while you ’re looking,... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 101 to 193
- Kinematic Viscosity: 34 to 155
- Composition / Chemistry: Petroleum; Synthetic
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ Import multi-vehicle is for use in most Honda, Toyota, and Nissan vehicles as well as other imported brands. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400. Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues. Low viscosity offers less... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 140
- Kinematic Viscosity: 4.9 to 23.2
from Royal Purple, Ltd.
Synchromax is a manual transmission fluid that increases performance and the life of your equipment. It improves shifting, reduces gear noise and increases power transfer to the wheels. It also lowers operating temperatures and provides outstanding wear protection for longer transmission life. [See More]
- Type / Function: TransmissionDrive; Lubricating; Manual Transmission Oil
- Viscosity Index: 196
- Kinematic Viscosity: 35.3
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
from Mobil Industrial Lubricants
Supports long fluid life and long transmission life. Mobil Multi-Vehicle ATF is a premium synthetic blend lubricant formulated for use in a wide variety of North American, European and Asian vehicles. [See More]
- Type / Function: TransmissionDrive; Lubricating
- Viscosity Index: 193
- Kinematic Viscosity: 34.1
- Composition / Chemistry: Straight; Synthetic
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ MERCON ®V includes exceptional thermal protection and promotes smooth shifting. Certified for use in Ford vehicles that require Mercon or Mercon V. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru. Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range. [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 165
- Kinematic Viscosity: 7.2 to 36.7
from Royal Purple, Ltd.
niversal tractor fluid, with Synerlec ®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives. [See More]
- Type / Function: TransmissionDrive; Lubricating; Tractor Fluid
- Viscosity Index: 145
- Kinematic Viscosity: 61.2
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
from Mobil Industrial Lubricants
Engineered especially for Type F specifications in certain transmissions. Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the controlled frictional... [See More]
- Type / Function: TransmissionDrive; Low / Non-foaming
- Viscosity Index: 150
- Kinematic Viscosity: 36
- Composition / Chemistry: Straight
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ Type F provides excellent lubrication to gears and bushings, allowing for smooth transmission operation. Certified for use in all Ford vehicles that require Type F ATF. [See More]
- Type / Function: TransmissionDrive
from Red Line Synthetic Oil Corporation
Similar to a Type F fluid, featuring even higher viscosity and no friction modifiers. Produces faster shifts, quicker lock-up, better converter efficiency at high temps. Enhanced extreme-pressure additives provide 5-times better film strength than petroleum ATFs. Reduced clutch and gear wear... [See More]
- Type / Function: TransmissionDrive
- Viscosity Index: 177
- Kinematic Viscosity: 10 to 53.7
from Royal Purple, Ltd.
Universal tractor fluid, with Synerlec ®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives. [See More]
- Type / Function: TransmissionDrive; Lubricating; Winter Grade Tractor Fluid
- Viscosity Index: 195
- Kinematic Viscosity: 41.5
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life. [See More]
- Type / Function: TransmissionDrive
- Composition / Chemistry: Synthetic
from Castrol Industrial North America, Inc.
Castrol ® Transmax ™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in... [See More]
- Type / Function: TransmissionDrive
- Composition / Chemistry: Synthetic