Programmable Paddlewheel Flow Meters
from Assured Automation
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.3-300 GPM. [See More]
- Features: Programmable; Recorder / Totalizer Functions
- Mounting: In-line
- Pipe Diameter: 1.00 to 2.00
- End Fittings: In-line Threaded; ISO
from KOBOLD Instruments, Inc.
The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume on the bottom line, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Features: Programmable
- End Fittings: In-line Threaded
- Mounting: In-line
- Operating Pressure: 145 to 1450
from OMEGA Engineering, Inc.
The OMEGA ® FPB100 Series flow sensor is the next generation in fluid measurement technology. This new sensor is an improvement on what is already an industry standard. It has the added functionality of various output options including flow switch, multi-functional pulse divider or 4 to 20 mA. [See More]
- Features: Multi-insertion; Programmable
- Mounting: Insertion
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded