Insertion Type Paddlewheel Flow Meters
from Burkert Fluid Control Systems
The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one... [See More]
- Mounting: Insertion
- Media Temperature: 5 to 212
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from KOBOLD Instruments, Inc.
The KOBOLD DOR Series insertion paddle-wheel flowmeter/ flow monitor is a cost-effective means of accurately measuring the flow of water or water-like liquids in completely full, large diameter pipes. The paddle-wheel flowmeter/ flow monitor is inserted into the process piping via a threadolet or... [See More]
- Mounting: Insertion
- Operating Pressure: 1160
- End Fittings: In-line Threaded
- Media Temperature: -4 to 212
from GF Piping Systems
Simple to install with time-honored reliable performance, Signet Paddlewheel Flow Sensors are highly repeatable, rugged sensors that offer exceptional value with little or no maintenance. The Signet Model 515 and 2536 sensors are offered in a variety of materials for a wide range of pipe sizes and... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 36.00
- Process Media Type: Liquid
from Iwaki America and Walchem, IWAKI America Inc
The WFP Series flowmeters are impeller-type insertion meters degined for use in pipe sizes of 1/2 ” to 6 ”. High quality jewel bearings and nickel-bound tungsten carbide shaft are used. Bodies are machined from solid rod for maximum precision. Low flow performance is superior. The... [See More]
- Mounting: Insertion
- End Fittings: Special Fittings
- Pipe Diameter: 0.50
- Process Media Type: Liquid
from Watts
Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are... [See More]
- Mounting: Insertion
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Electrical Output: Switch
from OMEGA Engineering, Inc.
The FSW301 flow switch comprises a paddle system with a permanent magnet attached. Above that magnet is a reed contact, located outside the flow of fluid. A second magnet with opposing poles creates the force necessary to reset the switch back to the no flow position. When the monitored flow pushes... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.75 to 8.00
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switch Point. Position-Independent Installation. Maximum Pressure 160 PSI/450 PSI. Adjustable Switching Point. Brass and SS Construction. Micro Switch. Maximum Media Temperature250 °F. KOBOLD FPS flow switches are used wherever reliable control for min. or max. [See More]
- Mounting: Insertion
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 160 to 450
from Watts
Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are... [See More]
- Mounting: Insertion
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Electrical Output: Switch
from OMEGA Engineering, Inc.
The OMEGA ® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials ” for details). The FP7001A utilizes a paddlewheel-like rotor whose... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.75 to 3.00
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]
- Mounting: Insertion
- Process Media Type: Gas
- End Fittings: In-line Flanged
- Media Temperature: 185
from OMEGA Engineering, Inc.
The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is normally open. As flow occurs and... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 1.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
Streamline your flow measurement operation with the FP-5100 Series flow sensor. Using this compact flow sensor, a matched sensor installation fitting, an OMEGA ® flow meter or controller, and ordinary handtools, you can assemble a complete flow monitoring or controlling system in minutes. [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 10.00
- Process Media Type: Liquid