Liquid / Solution Organic Solvents

13 Results
AMOLEA™ HCFO Solvents
from AGC Chemicals Americas, Inc.

AMOLEA ™ AS-300 and AS-300AT grades are the industry ’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next-generation fluorosolvents are based on HCFO chemistry, so they have excellent cleaning solvency, can be used in a vapor degreaser, and are not... [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: Hydrochlorofluoroolefin
  • Chemical Family: All Alkenes
  • Chemical Formula: HCFO
DMI 1,3 Dimethyl-2-Imidazolidinone
from Mitsui Chemicals America, Inc.

DMI, a high purity aprotic solvent, is composed of nitrogen containing five membered ring compound and widely recognized as an epoch making solvent. It is a colorless, transparent, high polar solvent with high thermal and chemical stability and non-corrosiveness. The material has a high boiling... [See More]

  • State of Matter: Liquid / Solution
  • Freezing Temperature: 46.76
  • Chemical Name: DMI 1,3 Dimethyl-2-Imidazolidinone
  • Boiling Point: 437
AsahiKlin Precision Cleaning Solvent -- AE3000
from AGC Chemicals Americas, Inc.

AsahiKlin AK-225 Precision Cleaning Solvents are environmentally sensible hydrochlorofluorocarbons designed to replace chlorofluorocarbons, perfluorocarbons and other HCFCs that have high ozone depletion potential. One-hundred percent free of VOCs (volatile organic compounds), the solvents have... [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
  • Chemical Family: All Halogenated; All Ethers
  • Chemical Formula: C4H3F7O
FlexiSolv™ Benzyl Alcohol
from INVISTA

FlexiSolv ™ benzyl alcohol (BA) is a highly-refined, pure, aromatic, primary alcohol with a wide variety of applications as a solvent and chemical intermediate. Its physical, chemical, and regulatory advantages make FlexiSolv ™ benzyl alcohol a preferred alternative to methylene... [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: Benzyl Alcohol
  • Chemical Family: All Alcohols
  • Chemical Formula: C7H8O
1,2-DICHLOROETHANE REAGENT (ACS)
from GFS Chemicals, Inc.

ITEM#:1064. ClCH2CH2Cl. CAS#:107-06-2. F.W.:98.96. NFPA#:3-3-1. Specific Gravity: 1.250. DOT:3/6.1/II. Descriptions: Specification. TEST. 1. Assay 99.0% min. 2. Appearance - Clear, colorless liquid. 3. Residue after evaporation 0.002%. 4. Titrable acid 0.0003 meq/g. 5. Water (KF) 0.03%. 6. Color... [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: 1,2-DICHLOROETHANE REAGENT (ACS)
  • Chemical Family: All Alkanes; All Halogenated; Ethane; Chloroethane
  • Chemical Formula: ClCH2CH2Cl
Aliphatic Hydrocarbons -- 142 Solvent 66/3
from CITGO Petroleum Corporation

CITGO 's 142 Solvent 66/3 is a medium boiling range solvent consisting primarily of C10-C12 saturated hydrocarbons. It is hydrotreated to reduce both aromatic hydrocarbons and olefins. Complies with Rule 66/3 requirements. 142 Solvent 66/3 meets ASTM 235 Specification for Type II, Class C, High... [See More]

  • State of Matter: Liquid / Solution
  • Flash Point: 152
  • CAS Number: 64742-47-8
N-Pentane -- 001967
from Phillips 66 Specialty Solvents

Phillips 66 Specialty Solvents Team is a leader in the manufacturing and marketing of high purity hydrocarbon solvents. We offer specialty hydrocarbon solvents from Pentanes to Heptanes to custom blends. All of our products are rigorously tested to meet quality standards. [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: Pentane
  • Chemical Family: All Alkanes
  • Chemical Formula: C5H12
Precision Cleaning Solvent -- Hubtron PB
from Hubbard-Hall Inc.

DESCRIPTION. Hubtron PB is a specialty stabilized n-propyl bromide product for precision cleaning and degreasing, suitable for vapor degreasing and rapid drying. This powerful solvent is a replacement for trichloroethylene (TCE), perchlorethylene and methylene chloride. Hubtron PB meets or exceeds... [See More]

  • State of Matter: Liquid / Solution
  • Chemical Formula: n-propyl bromide
  • Chemical Family: All Alkenes; Propylene / Propene
  • Boiling Point: 158
ACETONE #5 -- TAR - ACETONE#5
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: ACETONE #5
Solvents -- ELFCLEAN S 140
from Total Lubricants USA, Inc.

Degreasing solvent. Flash Point = 142 F [See More]

  • State of Matter: Liquid / Solution
  • Flash Point: 142
TERATHANE® Tetrahydrofuran (THF)
from INVISTA

Tetrahydrofuran (THF) is an industrial solvent widely recognized for its unique combination of useful properties. It is used as a resin solvent for uncured and thermoplastic polyurethanes used in coating media, such as magnetic tapes and synthetic leather. It is also used in PVC top coating, reactor... [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: tetramethylene oxide, diethylene oxide, 1,4-epoxybutane, tetrahydrofurane, oxolane
  • Chemical Family: All Ethers
  • Freezing Temperature: -163
Acetone -- MBI 9002-03
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: Acetone
KRYLON INDUSTRIAL ACETONE -- K01663000-16
from Chemical Strategies, Inc.

Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]

  • State of Matter: Liquid / Solution
  • Chemical Name: KRYLON INDUSTRIAL ACETONE