Plating / Electroplating Resurfacing, Recoating, and Refinishing Services
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Capabilities - Recoating: Dip or Immersion Coating; Painting; Powder Coating; Thermal Spraying; Screen Printing or Selective Coating; Black Oxide; Plating; Thin Film Coating; Adhesives or PSA; Chemical Finish or Conversion
- Capabilities - Cleaning / Surface Preparation: Anodizing; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Spray Washing; Stripping or Coating Removal; Ultrasonic Cleaning
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Black Oxide; Plating; Chemical Finish or Conversion; Electropolish
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Electropolishing; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Ultrasonic Cleaning
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; OEM Specific; NADCAP; RoHS
from Franke Plating Works Inc.
Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating; Thin Film Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Deburring or Deflashing; Degreaser; Mirror Finishing; Passivation; Peening; Pickling or Chemical Deburring; Sanding or Grinding; Stripping or Coating Removal
- Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; Lockheed Martin Certified Code Cage #FO
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Capabilities - Recoating: Coil / Roll Coating; Dip or Immersion Coating; Dry Lubricant Coating; Phosphate Coating; Plating
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting; Buffing / Polishing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding; Stripping or Coating Removal
- Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
- Certifications: MIL-SPEC / MIL-STD
from General Magnaplate Corporation
General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]
- Capabilities - Recoating: Dip or Immersion Coating; Dry Lubricant Coating; Hardfacing; Phosphate Coating; Plastic Coating; Powder Coating; Thermal Spraying; Titanium Nitride; Web or Continuous Sheet; Plating; Thin Film Coating; Abrasives or Superabrasives; Ceramic Coating; Chemical Finish or Conversion
- Capabilities - Cleaning / Surface Preparation: Anodizing; Abrasive / Blasting; Buffing / Polishing; Burn-off or Thermal Cleaning; Deburring or Deflashing; Degreaser; Electropolishing; Honing or Superfinishing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Immersion Washing; Sanding or Grinding; Stripping or Coating Removal
- Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008