Thread Specialty Fibers, Fabrics, and Textiles
1 Result
AVS Sewing Thread -- 20
from AVS Industries
from AVS Industries
E Fiberglass Sewing Thread is offered for applications requiring intermediate capability up to 1000°F (555°C). For applications up to 1450°F (790°C), S2 Fiberglass Sewing Thread is offered. Metalized Sewing Thread should be used when high temperature resistance is required over 1500ûF (815ûC). Three... [See More]
- Type: Fiber / Filament; Thread
- Width / OD: 0.02
- Material: Metal; Cotton Cover Stainless Steel
- Length: 2200.0