In-Line / Cable End Power Connectors
from RS Components, Ltd.
These Hirschmann brand cable mounted connectors are robust and compact, ideal for mains and control lead connection. Rated at IP54, they are protected against dust and splashes and approved for world-wide use. Each connector is also vibration proof, and can be assembled as required. Plugs are... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Screw; Screw Down
- Device Type: Plug; Industrial Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 16A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 20A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Terminal Material: Brass. Sheet Style: C19. Mounting Style: Cable Mount. General Material:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Fargo Controls, Inc.
Connectors for Proximity Sensors [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Single
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from TE Connectivity
Configuration Features. Number of Positions : 16. Number of Power Positions : 0. Number of Signal Positions : 16. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SUPER-SAFEWAY PLG 3P/3W LOCK [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
These Hirschmann brand cable mounted connectors are robust and compact, ideal for mains and control lead connection. Rated at IP54, they are protected against dust and splashes and approved for world-wide use. Each connector is also vibration proof, and can be assembled as required. Plugs are... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Screw; Screw Down
- Device Type: Receptacle; Industrial Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Brass. Sheet Style: C13. Mounting Style:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; M12 C
from TE Connectivity
Configuration Features. Number of Positions : 9. Number of Power Positions : 0. Number of Signal Positions : 9. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SAFEWAY PLUG 2P/3W W/LOCK [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 125
from RS Components, Ltd.
These Hirschmann brand cable mounted connectors are robust and compact, ideal for mains and control lead connection. Rated at IP54, they are protected against dust and splashes and approved for world-wide use. Each connector is also vibration proof, and can be assembled as required. Plugs are... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Screw; Screw Down
- Device Type: Plug; Industrial Power Connectors
- Voltage Rating: 250 to 400
from Interpower
NOTE: This part is not available for sale. Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -20 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Terminal Material: Brass. Sheet Style: C13. Mounting... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; M12 C
from TE Connectivity
Configuration Features. Number of Positions : 4. Number of Power Positions : 0. Number of Signal Positions : 4. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SAFEWAY PLUG 2P/3W W/LOCK [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 277
from RS Components, Ltd.
These Hirschmann brand cable mounted connectors are robust and compact, ideal for mains and control lead connection. Rated at IP54, they are protected against dust and splashes and approved for world-wide use. Each connector is also vibration proof, and can be assembled as required. Plugs are... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Screw; Screw Down
- Device Type: Receptacle; Industrial Power Connectors
- Voltage Rating: 250 to 400
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Brass. Sheet Style: C13. Mounting Style:... [See More]
- Mounting Style: Cable; Cable mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: Other; M12 C
from TE Connectivity
Configuration Features. Number of Positions : 4. Number of Power Positions : 0. Number of Signal Positions : 4. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Pin. Reverse Gender : Yes. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SAFEWAY PLUG 2P/3W 125V [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 125
from RS Components, Ltd.
Professional range of chassis mount DC power sockets. Body Orientation - Straight. Contact Plating - Silver. Solder Terminals. Pin Diameter = 2.35mm. Mounting Type = Cable Mount. Voltage Rating = 12 V dc. Current Rating = 1A. Body Orientation = Straight. Contact Plating = Nickel. Series = 16 [See More]
- Mounting Style: Cable; Cable Mount
- Voltage Rating: 12
- Power Type: DC Power Connector
- Current Rating: 1
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 120 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Brass. Sheet Style: C15. Mounting Style:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; M8 C1
from TE Connectivity
Configuration Features. Number of Positions : 4. Number of Power Positions : 0. Number of Signal Positions : 4. Reverse Numbering : With. Contact Features. Contact Protection : With. Contact Type : Pin. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles 5-15 PLUG HI-IMPACT BLUE [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 125
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 120 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Brass. Sheet Style: C15. Mounting Style:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Configuration: Other; M8 C3
from TE Connectivity
Configuration Features. Number of Positions : 37. Number of Power Positions : 0. Number of Signal Positions : 37. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SAFEWAY PLUG 2P/3W 125V [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: A. Int'l Voltage Rating: VAC. N.A. Current Rating: 20A. N.A. Voltage Rating : 250VAC. Temperature Rating: -40 ºC to 70 ºC. Flammability Rating: UL 94 V-HB. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Brass. Sheet Style: C19. Mounting Style:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 14. Number of Power Positions : 0. Number of Signal Positions : 14. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SUPERSAFEWAY CONN LCK BLADE 3P/3W [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 16A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 20A. N.A. Voltage Rating : 250VAC. Temperature Rating: 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Nickel-plated brass. Sheet Style: C19. Mounting Style:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 24. Number of Power Positions : 0. Number of Signal Positions : 24. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles P &S 2P 3W 30A/250V PLUG SPLPF [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 16A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 20A. N.A. Voltage Rating : 250VAC. Temperature Rating: 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Terminal Material: Brass. Sheet Style: C19. Mounting Style: Cable Mount. General Material: Polyamide 6. Color:... [See More]
- Mounting Style: Cable; Cable Mount
- Configuration: IEC
- Power Type: AC Power Connector
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 16. Number of Power Positions : 0. Number of Signal Positions : 16. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Pin. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles WATERTITE 100A PIN &SLEEVE [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Nickel-plated brass. Sheet Style: E. [See More]
- Mounting Style: Cable; Cable Mount
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from TE Connectivity
Configuration Features. Number of Positions : 7. Number of Power Positions : 7. Number of Signal Positions : 0. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Pin. Reverse Gender : Yes. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles MOLDED Y-SPLICE (1)1447 &(2)1547 [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 125
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 10A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 15A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Quick Disconnects: 0. Solder Tabs: 0. Terminal Material: Nickel-plated brass. Sheet Style: E. [See More]
- Mounting Style: Cable; Cable Mount
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from TE Connectivity
Configuration Features. Number of Positions : 9. Number of Power Positions : 0. Number of Signal Positions : 9. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Pin. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles WATERTITE PLG W/LCK 250V F5 [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: 16A. Int'l Voltage Rating: 250VAC. N.A. Current Rating: 20A. N.A. Voltage Rating : 250VAC. Temperature Rating: -25 ºC to 70 ºC. Flammability Rating: UL 94 V-0. Class: I. Terminal Material: Nickel-plated brass. Sheet Style: Sheet I. Mounting Style: Cable Mount. General... [See More]
- Mounting Style: Cable; Cable Mount
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from TE Connectivity
Configuration Features. Number of Positions : 3. Number of Power Positions : 3. Number of Signal Positions : 0. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles WATERTITE CONNECTOR - 50 AMP 3P4W125/250 [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Solder Cup; Solder
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from Interpower
Int'l Current Rating: A. Int'l Voltage Rating: VAC. N.A. Current Rating: 20A. N.A. Voltage Rating : 250VAC. Temperature Rating: -40 ºC to 70 ºC. Flammability Rating: UL 94 V-HB. Class: I. Terminal Material: Brass. Sheet Style: Sheet I. Mounting Style: Cable Mount. General Material: Nylon. [See More]
- Mounting Style: Cable; Cable Mount
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC
from TE Connectivity
Configuration Features. Number of Positions : 8. Number of Power Positions : 0. Number of Signal Positions : 8. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Voltage Rating: 250
- Applications: Residential
- Current Rating: 7.5
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SACC-M12MSS-2PECON- PG 9-M [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 28. Number of Power Positions : 0. Number of Signal Positions : 28. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Voltage Rating: 250
- Applications: Residential
- Current Rating: 7.5
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SACC-M12FSS-2PECON- PG 9-M [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 8. Number of Power Positions : 0. Number of Signal Positions : 8. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 250
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SACC-M12MRS-2PECON- PG 9-M [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 63. Number of Power Positions : 0. Number of Signal Positions : 63. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Voltage Rating: 250
- Applications: Residential
- Current Rating: 7.5
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles SACC-M12FRS-2PECON- PG 9-M [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 63. Number of Power Positions : 0. Number of Signal Positions : 63. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 250
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles PIN CONTACT, Crimp POWER CORD [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Crimp; Crimp
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 16. Number of Power Positions : 0. Number of Signal Positions : 16. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Pin. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles Screwing Cable Term Black 8 (10) mm [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 16. Number of Power Positions : 0. Number of Signal Positions : 16. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 13. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles PLASTIC PLUG SCREW BLUE 3 POLE [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 250
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 16. Number of Power Positions : 0. Number of Signal Positions : 16. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles PLASTIC PLUG SCREW GREY 3 POLE [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 250
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 3. Number of Power Positions : 3. Number of Signal Positions : 0. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 34. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Current Rating: 34
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles Cbl end F power out screw term IP 65 UV [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 16. Number of Power Positions : 0. Number of Signal Positions : 16. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : No. Electrical... [See More]
- Mounting Style: Cable
- Voltage Rating: 600
- Applications: Residential
- Operating Temperature: -55 to 105
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles Cbl end M pwr screw term IP65 UV rated [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 560 series of connectors have a 2.5 mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 250
from TE Connectivity
Configuration Features. Number of Positions : 28. Number of Power Positions : 0. Number of Signal Positions : 28. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 250
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles 2 POLE+EARTH FEMALE [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Voltage Rating: 250
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated plugs have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 572 series of connectors have a 5.8mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Plug; Compact Power Connectors
- Voltage Rating: 300
from TE Connectivity
Configuration Features. Number of Positions : 28. Number of Power Positions : 0. Number of Signal Positions : 28. Reverse Numbering : Without. Contact Features. Contact Current Rating (Max) (AMP) : 7.5. Contact Protection : With. Contact Type :... [See More]
- Mounting Style: Cable
- Voltage Rating: 250
- Applications: Residential
- Current Rating: 7.5
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles 15A/125VAC PLUG NEMA 5-15P [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from RS Components, Ltd.
From EDAC, a series of superior quality fully waterproof wire to wire connectors. These IP67 rated receptacles have pre-assembled housings featuring an integrated seal providing complete waterproof protection guaranteeing no water ingress. The 572 series of connectors have a 5.8mm pitch and can... [See More]
- Mounting Style: Cable; Cable Mount
- Termination Types: Crimp; Crimp
- Device Type: Receptacle; Compact Power Connectors
- Voltage Rating: 300
from TE Connectivity
Configuration Features. Number of Positions : 14. Number of Power Positions : 0. Number of Signal Positions : 14. Reverse Numbering : Without. Contact Features. Contact Protection : With. Contact Type : Socket. Reverse Gender : Yes. Electrical... [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from VAST STOCK CO., LIMITED
AC Power Plugs & Receptacles 20A/120VAC PLUG NEMA 5-20P [See More]
- Mounting Style: Cable; Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Termination Types: Screw; Screw
from Schaffner EMC Inc.
Guards against accidental disconnection. Requires no other equipment or special inlets to secure it. Rewireable - offering total flexibility when assembling cables. Fits any Schaffner IEC C14 inlet Filter. Can be retrofitted. Various power line plugs for international usage. LSZH - Low smoke zero... [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: AC Power Connector
- Configuration: IEC
from Schaltbau GmbH
Named after their respective nominal current, the new charging connectors have in fact a much higher ampacity. Thus the LV160, for instance, has a maximum current carrying capacity of 250 A! That is owed to an innovative contact technology. LV Series connectors exceed the requirements of... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: IEC
from binder USA LP
Female in-line receptacle, cable outlet 6-10mm, IP67 protection [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Legrand
Armor Plug Grounding, 15A, 125V, 2 pole, 3 wire - White. FEATURES. Rugged nylon construction provides impact and chemical resistance. Tri-drive assembly screws are standard. All 3-wire terminals located on the same plane, allows for quick wire termination from any angle. External dust seal [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from ATI Industrial Automation
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI ’s standard add-on utility modules and will improve... [See More]
- Mounting Style: Cable
- Applications: Residential
- Configuration: Other; 5-Pin Electrical Pass-Through
- Country Selection: USA
from Memory Protection Devices, Inc.
Model No. ZA5076. Description. APP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip. Material. Plug housing: high impact ABS, UL94V-0. Contact Material. Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall. Color. Black Assembly. Accessories. Price, 100 pieces. $4.69. Price, 500 pieces. $4.48. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from LAPP
EPIC ® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Commercial; Industrial
from Mencom Corporation
DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
The 8530.MPB is a mechanical, cable mountable version of the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112). This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: Other; AS
from Samtec Inc.
Available with Shell Size 10 (10 Pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from GE Grid Solutions
Power Connectors. Simply Connecting Power. Power connectors join two or more conductors for the purpose of providing a continuous electrical path. GE offers tap, terminal, splice and non current carrying connectors. The GE portfolio offers an extensive range of HV power connectors for substations. [See More]
- Mounting Style: Cable
- Phase: Three
- Applications: Industrial; HV / MV Equipment
- Voltage Rating: 27500 to 1.20E6
from binder USA LP
Male receptacle, center mounted, PG 13.6, IP67 protection [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Legrand
Connector California Standard Style 50amp 250volt Turnlok. FEATURES. Quality Materials, durability, and time-tested design [See More]
- Mounting Style: Cable
- Applications: Industrial
- Power Type: AC Power Connector
- Country Selection: USA
from ATI Industrial Automation
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI ’s standard add-on utility modules and will improve... [See More]
- Mounting Style: Cable
- Country Selection: USA
- Applications: Residential
- Configuration: Single
from Memory Protection Devices, Inc.
Model No. ZA5072. Description. APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers. Material. Plug housing: high impact ABS, Socket: high impact ABS. Contact Material. Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $6.90. Price,... [See More]
- Mounting Style: Cable
- Device Type: Plug; Receptacle; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
DeviceNet Trunk, 7/8UN2, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Samtec Inc.
Available with Shell Size 10 (10 pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from binder USA LP
Female cable connector, screw-termination, IP67 protection [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from Memory Protection Devices, Inc.
Model No. ZA5074. Description. APP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm. Material. Housing: APP-001, high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ 501A, EJ502A, EJ504A, EJ505A. Price, 100 pieces. $6.67. Price, 500 pieces. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Field Wireable, 4 Pole, Female Straight, 3-6.5mm, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Plug
- Voltage Rating: 250
from Quail Electronics
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Samtec Inc.
Available with Shell Size 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from binder USA LP
Male angled connector, screw-termination, IP67 protection [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Industrial
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 125V, NEMA 5-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Mounting Style: Cable
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. ZA5074-2.5. Description. APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $6.67. Price, 500 pieces. $6.35. Price, 1000 pieces. $6.04. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Female Straight, 1Ft, 22awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Samtec Inc.
Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from binder USA LP
Female angled connector, IP65 protection [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: AC Power Connector
- Applications: Industrial
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from Memory Protection Devices, Inc.
Model No. ZA5074-B. Description. APP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads. Material. Plug housing: high impact ABS plastic. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $6.67. Price, 500 pieces. $6.35. Price, 1000 pieces. $6.04. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Female Straight, Solder Cup, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Legrand
Clamp-Lock ™ Straight Blade Connector, 20A 125V, NEMA 5-20R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Mounting Style: Cable
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. ZA5070. Description. APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover. Material. APP-001 housing: ABS, ZA2010 housing: ABS. Contact Material. Sliding Wipe, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $7.13. Price, 500 pieces. $6.74. [See More]
- Mounting Style: Cable
- Device Type: Plug; Receptacle; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Female Straight, 1Ft, 22awg, 4A, .25-NPT, Front Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Samtec Inc.
Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]
- Mounting Style: Cable
- Device Type: Receptacle
- Power Type: DC Power Connector
- Applications: Commercial; Industrial
from Legrand
Clamp-Lock ™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. [See More]
- Mounting Style: Cable
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. ZA5071. Description. APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover. Material. APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS. Contact Material. Sliding Wipe, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. DC jacks, EJ501A, EJ502A,... [See More]
- Mounting Style: Cable
- Device Type: Plug; Receptacle; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Female Straight, 1Ft, 22awg, 4A, PG9, Back Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0298 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Straight Blade 2pole 3wire 15amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: NEMA
from Memory Protection Devices, Inc.
Model No. ZA5035. Description. ZA1030 with 10' 22 AWG Cord, DC Molded Plug 2.1 x 5.5. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks. Price, 100 pieces. $2.80. Price, 500 pieces. $2.67. Price, 1000 pieces. $2.55. Package Size. 100 pieces. Lead Time. 4-6 weeks. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Female Straight, 1Ft, 22awg, 4A, M16, Front Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or... [See More]
- Mounting Style: Cable
- Device Type: Plug; Receptacle
- Power Type: AC Power Connector
- Configuration: NEMA
from Legrand
Straight Blade Connector, 2pole 3wire 30amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Mounting Style: Cable
- Applications: Residential
- Power Type: AC Power Connector
- Country Selection: USA; Canada; Mexico
from Memory Protection Devices, Inc.
Model No. ZA5036. Description. ZA1030 with 400mm Cord , 1.3 x 3.5 R/A Plug. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks. Price, 100 pieces. $1.95. Price, 500 pieces. $1.76. Price, 1000 pieces. $1.58. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard... [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Female Straight, 1Ft, 22awg, 4A, PG9, Front Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0282 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA... [See More]
- Mounting Style: Cable
- Device Type: Plug; Receptacle
- Power Type: AC Power Connector
- Configuration: NEMA
from Legrand
Gator Grip Connector, 2pole 3wire 50amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Mounting Style: Cable
- Applications: Residential
- Power Type: AC Power Connector
- Country Selection: USA; Canada; Mexico
from Memory Protection Devices, Inc.
Model No. ZA5054. Description. ZA1060 (plug) with 10' Cord, 2.1 mmx 5.5 mm DC Molded Plug. Material. ZA1060 housing: ABS. Contact Material. Nickel plated overall. Color. Black with bright contacts. Accessories. Price, 100 pieces. $2.92. Price, 500 pieces. $2.73. Price, 1000 pieces. $2.62. Package... [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 4 Pole, Female Straight, 4A, M12, PCB Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug with Ferrite and the IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Connector, 2 pole 3 wire, 30amp 250V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Mounting Style: Cable
- Applications: Residential
- Power Type: AC Power Connector
- Country Selection: USA; Canada; Mexico
from Memory Protection Devices, Inc.
Model No. ZA5073. Description. APP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501A, EJ502A, EJ504A, EJ505A. Price, 100 pieces. $4.21. Price, 500 pieces. $3.96. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 8 Pole, Female Straight, 2M, 24awg, 2A, M16, Front Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0271 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Connector, 2pole 3wire 50amp 250volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert... [See More]
- Mounting Style: Cable
- Applications: Residential
- Power Type: AC Power Connector
- Country Selection: USA; Canada; Mexico
from Memory Protection Devices, Inc.
Model No. ZA5073-2.5. Description. APP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501B, EJ502B, EJ504B, EJ505B. Price, 100 pieces. $4.21. Price, 500 pieces. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Shielded Field Wireable, 4 Pole, Female Straight, 3-9mm, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Plug
- Voltage Rating: 250
from Quail Electronics
This variant of the 0310 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 3 pole 3 wire, 30amp 125/250V, yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. ZA5073-B. Description. APP-001 Plug Assembled with 5 Amp Fuse, 6' Cord, Tinned Leads. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501A, EJ502A, EJ504A, EJ505A. Price, 100 pieces. $4.21. Price, 500 pieces. $3.96. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 2 Pole, Male Straight, 1Ft, 22awg, 4A, Panel Mount, Nickel Brass [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 3pole 4wire 50amp 125/250volt, yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. ZA5075. Description. APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $4.44. Price, 500 pieces. $4.21. Price, 1000 pieces. $4.02. Package Size. 100... [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MDC, Receptacle, 4 Pole, Male Straight / Female Straight Thru-mount, 4A, M16, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0315 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Straight Blade Gator Grip Plug, 2pole 3wire 30amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. ZA5077. Description. APP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501A, EJ502A, EJ504A, EJ 505A. Price, 100 pieces. $4.21. Price, 500 pieces. $3.96. [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MAC, Field Wireable, 3 Pole, Female Straight, 4A, 4-6mm [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Plug
- Voltage Rating: 250
from Quail Electronics
The 0343 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 2pole 3wire 50amp 125volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. APP-001-15AMP. Description. Auto Plug, Black With LED And 15 AMP Fuse. Material. High Impact ABS. Contact Material. Color. Black body with bright contacts. Accessories. Price, 100 pieces. $2.68. Price, 500 pieces. $2.52. Price, 1000 pieces. $2.30. Package Size. 100. Lead Time. 4-6 weeks... [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MAC, Receptacle, 2 Pole, Female Straight, 1Ft, 22awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Configuration: Single
from Quail Electronics
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 2 pole 3 Wire, 30 amp 250V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. EP407. Description. 2 position male socket for mating with ZA5075 plugs. Material. Bakelite. Contact Material. Color. Black with bright terminals. Accessories. Price, 100 pieces. $0.57. Price, 500 pieces. $0.52. Price, 1000 pieces. $0.48. Package Size. 100. Lead Time. 4-6 weeks (normally... [See More]
- Mounting Style: Cable
- Device Type: Receptacle; Cigarette Socket
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Socket
from Mencom Corporation
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 14awg, 15A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from Quail Electronics
This variant of the 0281 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 2pole 3wire 50amp 250volt Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. AP120. Description. Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse. Material. Hight Impact ABS. Contact Material. Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd. Color. Black. Accessories. Price, 100 pieces. $5.10. Price, 500 pieces. $4.64. Price,... [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MIN Size I, 3 Pole, Female Straight, Field Wireable, Aluminum, 5-13mm [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Plug
- Voltage Rating: 600
from Quail Electronics
The 0295 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 2pole 3wire, 50amp 277V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Cigarette plug, twist n lock, weather resistant, green LED [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MIN Size I, Receptacle, 2 Pole, Female Straight, 1 Ft, 16awg, 13A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from Quail Electronics
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 2pole 3wire, 50amp 277V Grounding, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
Model No. AP124. Description. 5 amp, High-Impact Body. Material. Contact Material. Color. Accessories. Price, 100 pieces. $2.81. Price, 500 pieces. $2.68. Price, 1000 pieces. $2.44. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Mounting Style: Cable
- Device Type: Plug; Cigarette Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MIN Size I, Receptacle, 5 Pole, Male Straight, 0.5 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Gator Grip Plug, 4 pole 4 wire, 60amp 120/208V, Yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Applications: Residential
from Memory Protection Devices, Inc.
European Auto Cigarette Plug [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MIN Size I, Through Mount Receptacle, 5 Pole, Male Straight / Female Straight, 8A [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 600
from Quail Electronics
The 0276 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Mounting Style: Cable
- Device Type: Plug; Receptacle
- Power Type: AC Power Connector
- Configuration: NEMA
from Legrand
TURNLOK PLUG 3W 30A 250V. FEATURES. Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360 ° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate... [See More]
- Mounting Style: Cable
- Applications: Industrial
- Device Type: Plug
- Country Selection: USA; Canada; Mexico
from Memory Protection Devices, Inc.
Auto Cigarette Plug [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
150A 600V FMALE CAM TYPE PLUG BLUE. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Mounting Style: Cable
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Commercial; Industrial
from Memory Protection Devices, Inc.
Auto Cigarette Plug [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
MIN Size III, Receptacle, 10 Pole, Female Straight, 10 Ft, 16awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
400A 600V MALE PLUG YEL #2-2/0. FEATURES. Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing... [See More]
- Mounting Style: Cable
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Commercial; Industrial
from Memory Protection Devices, Inc.
Auto Cigarette Plug [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: Other; Cigarette Adapter
from Mencom Corporation
Profibus PA, Receptacle, 4 Pole, M12 Female Straight, 0.3 Meters, 18awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA
from Legrand
Series 18 In Line Connectors - Male. FEATURES. Interchangeable with Canadian CAM devices from other manufacturers. Ball nose design achieves NEMA 3R, 4 rating. Designed specifically for Sea Way cable. Accepts #6 through 4/0 size wire. Double set screws for premium wire retention. Locking screw... [See More]
- Mounting Style: Cable
- Configuration: NEMA
- Power Type: AC Power Connector
- Applications: Commercial; Industrial
from Memory Protection Devices, Inc.
A Vast Assortment of Audio Plugs, Jacks, Connectors and More [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: DC Power Connector
- Configuration: Other; DC Power Cable
from Mencom Corporation
Profibus PA, Receptacle, 4 Pole, M12 Male Straight, 0.3 Meters, 18awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized [See More]
- Mounting Style: Cable
- Applications: Residential
- Device Type: Receptacle
- Voltage Rating: 300
from Quail Electronics
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. [See More]
- Mounting Style: Cable
- Device Type: Plug
- Power Type: AC Power Connector
- Configuration: IEC; NEMA