Front Panel and Display Chart Recorders
from ABB Measurement & Analytics
The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]
- User Interface: Front Panel; Computer Programmable
- Channels: 4
- Recorder Data Format: Circular
- Digital I/O Channels: 4
from Tempco Electric Heater Corporation
Design Features. 6-Channel dotting recorder. 100 mm chart paper size. 144 × 144 mm metal housing. Weighs only 3.3 lb. (1.5 Kg). NEMA 4 / IP65 Dustproof water resistant housing. Universal settable input and range. Optional 6 alarm-relay outputs. Optional 3 digital inputs. Optional communication... [See More]
- User Interface: Front Panel
- Data Acquisition: Datalogger
- Channels: 6
- Operating Temperature: 32 to 122
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- User Interface: Front Panel; Computer Programmable
- Number of Plots: 4
- Recorder Data Format: Circular
- Channels: 4
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- User Interface: Front Panel; Computer Programmable
- Number of Plots: 4
- Recorder Data Format: Circular
- Channels: 4
from ABB Measurement & Analytics
The C1960 is designed as a totally self-contained unit with 20 profiles / 99 segments and features such as guaranteed ramp / soak, a dedicated operator display and time events to assign relays / outputs to individual or multiple segments. The recorder / controller is suitable for panel-, wall- or... [See More]
- User Interface: Front Panel
- Agency Approval: IP66 and NEMA4X
- Application: General Lab & Industrial
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- User Interface: Front Panel; Computer Programmable
- Number of Plots: 4
- Recorder Data Format: Video
- Channels: 4
from ABB Measurement & Analytics
The C1950 is a totally self-contained unit suitable for panel-, wall- or post-mounting. As standard, the case is rated NEMA4X (IP66), making it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place. From a simple recording device to the top-of-the-range... [See More]
- User Interface: Front Panel
- Agency Approval: IP66 and NEMA4X
- Application: General Lab & Industrial
from Monarch Instrument
If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]
- User Interface: Front Panel; Computer Programmable
- Channels: 12
- Recorder Data Format: Video
- Sampling Frequency: 0.0080
from CHINO Works America Inc.
EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for various purpose and... [See More]
- User Interface: Front Panel
- Channels: 6
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
from O. I. Analytical
Integrates to all OI Analytical GPC systems. [See More]
- User Interface: Front Panel
- Channels: 1
- Recorder Data Format: Strip
- Digital I/O Channels: 0
from OMEGA Engineering, Inc.
CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]
- User Interface: Front Panel
- Channels: 1
- Recorder Data Format: Circular
- Accuracy: 0.5000
from Linseis Inc.
Low Cost Single Pen recorder for DC Current and VDC [See More]
- User Interface: Front Panel
- Number of Plots: 2
- Recorder Data Format: Strip
- Channels: 1
from West Control Solutions
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]
- User Interface: Front Panel
- Channels: 6
- Recorder Data Format: Video; Paperless
- Digital I/O Channels: 4
from Monarch Instrument
The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]
- User Interface: Front Panel; Computer Programmable (optional feature)
- Channels: 2
- Recorder Data Format: Video
- Sampling Frequency: 0.1000
from CHINO Works America Inc.
The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such as temperature, mV or DC... [See More]
- User Interface: Front Panel
- Channels: 24
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
from OMEGA Engineering, Inc.
The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]
- User Interface: Front Panel
- Channels: 1
- Recorder Data Format: Circular
- Resolution: 12
from Linseis Inc.
The Supco CR87B Digital Temperature Recorder with remote sensor employs advanced microcontroller design that enables this versatile instrument to accurately measure and record temperatures in air, gas, liquids, powders, solids, and semi-solids.. [See More]
- User Interface: Front Panel
- Channels: 1
- Recorder Data Format: Circular
- Temperature: -40 to 120
from West Control Solutions
DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]
- User Interface: Front Panel
- Channels: 24
- Recorder Data Format: Video; Paperless
- Digital I/O Channels: 24
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Channels: 12
- Recorder Data Format: Video
- Digital I/O Channels: 12
from CHINO Works America Inc.
The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart paper, etc. [See More]
- User Interface: Front Panel
- Channels: 6
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
from OMEGA Engineering, Inc.
The CT7300 is an economical 2-pen circular process chart recorder that measures and records up to two process variables from a variety of inputs. Record and optional alarm settings are easily configured for multiple recording applications. To protect your process, the CT7300 battery back-up will... [See More]
- User Interface: Front Panel
- Channels: 2
- Recorder Data Format: Circular
- Accuracy: 0.2000
from Linseis Inc.
1 Pen Flatbed Recorder (120mm chart width), Features: Chart width 120 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping... [See More]
- User Interface: Front Panel
- Number of Plots: 1
- Recorder Data Format: Strip
- Channels: 1
from West Control Solutions
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to... [See More]
- User Interface: Front Panel
- Channels: 2
- Recorder Data Format: Circular
- DC Voltage: 0–25mV, 0 to 50mV; 10–50mV, 0–5V and 1-5V
from CHINO Works America Inc.
KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal... [See More]
- User Interface: Front Panel
- Channels: 12
- Recorder Data Format: Video
- Data Acquisition: Datalogger
from OMEGA Engineering, Inc.
The RD45A single channel and RD46A dual channel flatbed recorders are ideal instruments for use in research, development and production, as well as in service and education applications. Designed for ease of use, these recorders have an ergonomic shape which allows the user to easily write comments... [See More]
- User Interface: Front Panel
- Channels: 2
- Recorder Data Format: Strip
- Accuracy: 0.3000
from Linseis Inc.
1 Pen Flatbed Recorder (200mm chart width), Chart width 200 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen... [See More]
- User Interface: Front Panel
- Number of Plots: 1
- Recorder Data Format: Strip
- Channels: 1
from West Control Solutions
The MRC7000 Recorder/Controller is a microprocessor based circular chart instrument capable of measuring, displaying, recording and controlling up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys... [See More]
- User Interface: Front Panel
- Channels: 2
- Recorder Data Format: Circular
- DC Voltage: 0–5 VDC or 1–5VDC, 0-25mV, 0-50mV, or 10-50mV
from CHINO Works America Inc.
KR3000 Series are network-compatible paperless recorders with high performance and high operating function employed high visibility 12.1 ” TFT color LCD display and touch panel operation system. High speed of sampling rate 100ms for 48 points and high accuracy of ±0.1% were realized,... [See More]
- User Interface: Front Panel
- Channels: 48
- Recorder Data Format: Video
- Data Acquisition: Datalogger
from OMEGA Engineering, Inc.
The CT87 Series Temperature Recorder is a precision instrument used to monitor and record temperature on a 152 mm (6") circular chart. The CT87 may be carried as as portable instrument or mounted in a fixed location. The CT87 offers a variety of features to meet any temperature recording... [See More]
- User Interface: Front Panel
- Channels: 1
- Recorder Data Format: Circular
- Accuracy: 1
from Linseis Inc.
1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping... [See More]
- User Interface: Front Panel
- Number of Plots: 1
- Recorder Data Format: Strip
- Channels: 1
from West Control Solutions
The MRC 8000 incorporates numerous refinements over its 10 ½ MRC 7000 ™ sibling, including a larger 12 inch recording area; an advanced platen assembly which eliminates slide wire feedback for improved reliability; as well as the incorporation of optional isolated 4 –20mA outputs... [See More]
- User Interface: Front Panel
- Channels: 2
- Recorder Data Format: Circular
- DC Voltage: 0–25mV, 0–50mV, 10–50mV, 0–5V, 1–5V
from CHINO Works America Inc.
AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]
- User Interface: Front Panel
- Channels: 24
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
from OMEGA Engineering, Inc.
The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all industry-standard sensors and signals, including... [See More]
- User Interface: Front Panel
- Channels: 3
- Recorder Data Format: Circular
- Resolution: 12
from Linseis Inc.
3 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 3 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob [See More]
- User Interface: Front Panel
- Number of Plots: 3
- Recorder Data Format: Strip
- Channels: 3
from West Control Solutions
The VersaChart is perfect for demanding applications requiring a high performance recorder/controller with custom ramp/soak capability. The Versachart provides powerful true time based profile capability and exceptional value per data. Using advanced printing technology, the Versachart produces a... [See More]
- User Interface: Front Panel
- Channels: 8
- Recorder Data Format: Circular
- DC Voltage: 0 to 25mV, 0 to 100mV, 0 to 1V, 0 to 10V
from CHINO Works America Inc.
AL4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]
- User Interface: Front Panel
- Channels: 6
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
from OMEGA Engineering, Inc.
The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart messages. The... [See More]
- User Interface: Front Panel
- Channels: 1
- Recorder Data Format: Circular
- Resolution: 12
from Linseis Inc.
Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C) [See More]
- User Interface: Front Panel
- Number of Plots: 2
- Recorder Data Format: Strip
- Channels: 1
from OMEGA Engineering, Inc.
bull;. 152 mm (6") Chart. •. Built-In Bi-Metal Temperature Sensor. •. On/Off Switch. •. Portable, Wall Mount, or Free-Standing. •. Durable Polycarbonate Case. •. Blinking “ON ” Light and Low Battery Indicator. •. Large LCD Display (CT88D). •. 9-Volt... [See More]
- User Interface: Front Panel
- Channels: 20
- Recorder Data Format: Circular
- Accuracy: 2
from Linseis Inc.
XYT Recorder Din A3, Features, DIN A4, 14 Measuring Ranges 0.1mV/cm - 2 V/cm, Time Base with 9 sweep speeds, Electrostatic paper hold-down, Over-range LED, Aluminum Housing, Rackmountable [See More]
- User Interface: Front Panel
- Channels: 3
- Recorder Data Format: X-Y
- Application: General Lab & Industrial