Halocarbons (Refrigerants) Gas Transmitters
from Acme Engineering Products
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability,... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Electrical Outputs: Switch or Relay
from MSA Safety
The Chillgard ® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm). Intuitive, touchscreen... [See More]
- Gas Types: Toxic; NH3 (optional feature) (0-1000ppm); Refrigerants (0-1000 ppm)
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Infrared; Photoacoustic Infrared
- Measurement Type: Trace
from Arjay Engineering
The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
- Measurement Type: %Volume; Trace
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
from RKI Instruments, Inc.
Self diagnostic functions, automatic flow adjustment, trend graph for alarm [See More]
- Gas Types: Toxic (optional feature); Combustible (optional feature); Refrigerants (0-500 ppm); H2 (0-2000 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Semiconductor
- Measurement Type: Trace
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace