Array Transient Voltage Suppressor Diodes (TVS)
from RS Components, Ltd.
Low Cap Diode-TVS Array, NUP2201MR6T1G - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: TSOP
- Direction: Unidirectional
- Pin Count: 6
from Utmel Electronic Limited
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 [See More]
- Configuration: Array
- Pin Count: 2
- Package: SC-76; SOD-323; SC-76, SOD-323
- Peak Pulse Power: 450
from Rochester Electronics
DSL70 - Silicon TVS diodes Array [See More]
- Configuration: Array
- RoHS Compliant: RoHS
- Package: PG-SOT143-4
from Win Source Electronics
Win Source Part Number: 1085282-PJGBLC03C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Configuration: Array
- Peak Pulse Power: 350
- Package: SOD-323; SC-90, SOD-323F
- VC: 7.5
from Littelfuse, Inc.
The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer... [See More]
- Configuration: Array
- VC: 18
- Direction: Bidirectional
- CT: 0.0900
from RS Components, Ltd.
Low Cap Diode-TVS Array, NUP2202W1T2G - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT-363 (SC-88)
- Direction: Unidirectional
- Pin Count: 6
from Utmel Electronic Limited
On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN [See More]
- Configuration: Array
- CT: 4
- Package: 10-UFDFN Exposed Pad
- Tj: -55 to 150
from Rochester Electronics
TVS8814 - 4 CHANNEL TVS ARRAY [See More]
- Configuration: Array
- RoHS Compliant: RoHS
- Package: UDFN8
from Win Source Electronics
Win Source Part Number: 1085285-PJGBLC08C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Configuration: Array
- Peak Pulse Power: 350
- Package: SOD-323; SC-90, SOD-323F
- VC: 13.4
from Littelfuse, Inc.
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world ’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB... [See More]
- Configuration: Array
- VC: 10
- Direction: Unidirectional; Bidirectional
- CT: 0.1000
from RS Components, Ltd.
The NUP2105L/NUP3105L have been designed to protect the CAN transceiver in high-speed and fault tolerant networks from ESD and other harmful transient voltage events. 350W Peak Power Dissipation per Line. Low Reverse Leakage Current ( < 100nA). Low Capacitance High â Speed CAN... [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Direction: Bidirectional
- Pin Count: 3
from Utmel Electronic Limited
SEMTECH SMDA12C.T TVS DIODE ARRAY, 300W, 12V, SOIC [See More]
- Configuration: Array
- Pin Count: 8
- Package: 8-SOIC (0.154, 3.90mm Width)
- Peak Pulse Power: 300
from Rochester Electronics
TVS8818 - 8 CHANNEL TVS ARRAY [See More]
- Configuration: Array
- RoHS Compliant: RoHS
- Package: SON10
from Win Source Electronics
Win Source Part Number: 1085329-PJSOT05C-03_R1_00001. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 2. Voltage - Reverse Standoff (Typ): 5V (Max). Voltage -... [See More]
- Configuration: Array
- Peak Pulse Power: 250
- Package: TO-236-3, SC-59, SOT-23-3
- VC: 12.6
from Littelfuse, Inc.
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in... [See More]
- Configuration: Array
- VC: 14.5
- Direction: Bidirectional
- CT: 0.1500
from RS Components, Ltd.
Unidirection 4-way ESD array ESDA5V3SC6 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Direction: Unidirectional
- Pin Count: 6
from Win Source Electronics
Win Source Part Number: 1085334-PJSOT24C-03_R1_00001. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 2. Voltage - Reverse Standoff (Typ): 24V (Max). Voltage -... [See More]
- Configuration: Array
- Peak Pulse Power: 250
- Package: TO-236-3, SC-59, SOT-23-3
- VC: 45.3
from Littelfuse, Inc.
The AQ3522-01FTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]
- Configuration: Array
- VC: 15.5
- Direction: Bidirectional
- VBR: 8.5
from RS Components, Ltd.
Unidirection 4-way ESD array ESDA6V1SC6 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Direction: Unidirectional
- Pin Count: 6
from Win Source Electronics
Win Source Part Number: 1115871-PJGBLC03-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Unidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Configuration: Array
- Peak Pulse Power: 350
- Package: SOD-323; SC-90, SOD-323F
- VC: 7.5
from Littelfuse, Inc.
The AQ3522-01LTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]
- Configuration: Array
- VC: 15.5
- Direction: Bidirectional
- VBR: 8.5
from RS Components, Ltd.
Unidirection 5-way ESD array ESDA6V1-5P6 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT-666IP
- Direction: Unidirectional
- Pin Count: 6
from Win Source Electronics
Win Source Part Number: 1127078-SP3025-04HTG. Category: Circuit Protection >TVS - Diodes. Series: SP3025, SPA ®. Type: Zener. Package: Tape & Reel. Applications: Ethernet. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 2.5V... [See More]
- Configuration: Array
- VC: 11
- Package: SOT-23-6
- VBR: 5.5
from Littelfuse, Inc.
The Enhanced ESD Discrete TVS Series provides ultra low capacitance unidirectional and bidirectional ESD protection for the world ’s most challenging high speed serial interfaces.Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces,... [See More]
- Configuration: Array
- VC: 14
- Direction: Unidirectional; Bidirectional
- CT: 0.1500
from RS Components, Ltd.
4 Unidirectional Transil â ¢ Functions. Low Leakage Current: < 20mA max. at Breakdown voltage. 400W Peak pulse power (8/20 Î ¼s). Diode Configuration = Common Anode. Direction Type = Uni-Directional. Minimum Breakdown Voltage = 6.1V. Mounting Type = Surface Mount. [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Direction: Unidirectional
- Pin Count: 3
from Win Source Electronics
Manufacturer: Analog Devices Inc./Maxim Integrated. Win Source Part Number: 1334894-MAX3205EATE. Category: Circuit Protection >TVS - Diodes. Packaging: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 74. MSL Level: 1 (Unlimited). REACH Status: REACH Affected. HTSUS:... [See More]
- Configuration: Array
from Littelfuse, Inc.
SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF... [See More]
- Configuration: Array
- VC: 5
- Direction: Bidirectional
- CT: 0.1800
from RS Components, Ltd.
USB downstream suppressor 02 USBDF02W5 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT-323 (SC-70)
- Direction: Bidirectional
- Pin Count: 5
from Win Source Electronics
Win Source Part Number: 958571-PJGBLC24-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Unidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Configuration: Array
- Peak Pulse Power: 350
- Package: SOD-323; SC-90, SOD-323F
- VC: 43
from Littelfuse, Inc.
The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world ’s most challenging high speed serialinterfaces.Compelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves... [See More]
- Configuration: Array
- VC: 9.2
- Direction: Unidirectional
- CT: 0.2000
from RS Components, Ltd.
Electrostatic Discharge (ESD) prtotection for: DVI, HDMI, IEEE1394, USB, Ethernet & video lines. Ultra-low capacitance. 2 and 4 Line ESD Protection. Complies with Standard IEC61000-4-2 level 4. Diode Configuration = Complex Array. Mounting Type = Surface Mount. Package Type = TSSOP. Pin Count = 20. [See More]
- Configuration: Array
- Pin Count: 20
- Package: TSSOP
- Tj: -25 to 85
from Win Source Electronics
Win Source Part Number: 962407-PJGBLC12C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Configuration: Array
- Peak Pulse Power: 350
- Package: SOD-323; SC-90, SOD-323F
- VC: 19
from Littelfuse, Inc.
Benchmark setting breakdown voltage performance, protecting sub 20 nm I/O ’s. Finer geometry chip designs run the risk of damage at voltage levels higher than 3.3V. The SP33R6-04UTG provides headroom to support all of the low voltage differential signaling (0.3V) while protecting the data... [See More]
- Configuration: Array
- VC: 2
- Direction: Bidirectional
- VBR: 0.6000
from RS Components, Ltd.
Electrostatic Discharge (ESD) prtotection for: DVI, HDMI, IEEE1394, USB, Ethernet & video lines. Ultra-low capacitance. 2 and 4 Line ESD Protection. Complies with Standard IEC61000-4-2 level 4. Direction Type = Bi-Directional. Diode Configuration = Complex Array. Minimum Breakdown Voltage = 6V. [See More]
- Configuration: Array
- Package: SOIC
- Direction: Bidirectional
- Pin Count: 8
from Win Source Electronics
Win Source Part Number: 988129-MMBZ33VALQ-7-F. Category: Circuit Protection >TVS - Diodes. Package: Tape & Reel (TR). Standard Package: 3,000. ECCN: OBSOLETE. Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited). Mfr: Diodes Incorporated. Other Names: 31-MMBZ33VALQ-7-FTR. Product... [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP00R6 features extremely low breakdown/turn on voltages, making them more ideal protectors of low voltage -0.3 to +0.3V data lines. These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact... [See More]
- Configuration: Array
- VC: 2.5
- Direction: Bidirectional
- VBR: 0.7000
from RS Components, Ltd.
Ultra Low Capacitance Rail-to-Rail ElectroStatic Discharge (ESD) protection device in a small Surface-Mounted Device (SMD) plastic package. The device is designed to protect High-Speed data lines or High-Frequency signal lines from the damage caused by ESD and other transients. Diode Configuration =... [See More]
- Configuration: Array
from Win Source Electronics
Win Source Part Number: 1114570-TVS3301DRBR. Category: Circuit Protection >TVS - Mixed Technology. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Technology: Mixed Technology. Voltage - Clamping: 42.5V. Package / Case: 8-VDFN Exposed Pad. [See More]
- Configuration: Array
- VC: 42.5
- Package: 8-VDFN Exposed Pad
from Littelfuse, Inc.
The SP3422-04UTG integrates 4 channels of ultralow capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]
- Configuration: Array
- VC: 13.5
- Direction: Bidirectional
- CT: 0.2000
from RS Components, Ltd.
Transient Voltage Suppression (TVS) Diodes from Infineon suitable for applications requiring high-speed ESD protection. Diode Configuration = Series. Direction Type = Bi-Directional. Maximum Clamping Voltage = 15V. Mounting Type = Surface Mount. Package Type = SOT-323 (SC-70). Pin Count = 3. Maximum... [See More]
- Configuration: Array
- Package: SOT-323 (SC-70)
- Direction: Bidirectional
- Pin Count: 3
from Win Source Electronics
Win Source Part Number: 963605-TVS0701DRBR. Category: Circuit Protection >TVS - Mixed Technology. Package: Tape & Reel. Applications: General Purpose. Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Technology: Mixed Technology. Voltage - Clamping: 11.7V. Package / Case:... [See More]
- Configuration: Array
- VC: 11.7
- Package: 8-VDFN Exposed Pad
from Littelfuse, Inc.
The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level... [See More]
- Configuration: Array
- VC: 10.4
- Direction: Bidirectional
- VBR: 7
from RS Components, Ltd.
Transient Voltage Suppression (TVS) Diodes from Infineon suitable for applications requiring high-speed ESD protection. Direction Type = Uni-Directional. Diode Configuration = Complex Array. Maximum Clamping Voltage = 9.2V. Mounting Type = Surface Mount. Package Type = SC-74. Pin Count = 6. Maximum... [See More]
- Configuration: Array
- Package: SC-74
- Direction: Unidirectional
- Pin Count: 6
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1236978-PESD15VS5UD. Family Name: PESD15VS5UD. Manufacturer Homepage: www.nxp.com. Alternative Parts (Cross-Reference): ESDA17-5SC6; PESD15VS5UD,165; PESD15VS5UD,125; PESD15VS5UD,135 ;. Introduction Date: April 04, 2006. ECCN: EAR99. Country of Origin:... [See More]
- Configuration: Array
from Littelfuse, Inc.
The Enhanced ESD Diode Arrays Series provides higher order ESD protection in signal-integrity-preserving unidirectional arrays for the world ’s most challenging high speed serial interfaces. The SOD-883 standard packages minimizes trace layout complexity, saves significant PCB space, and... [See More]
- Configuration: Array
- VC: 13
- Direction: Unidirectional
- CT: 0.3000
from RS Components, Ltd.
These devices have been designed to protect CAN transceivers in high-speed and fault tolerant networks from ESD and. other harmful transient voltage events. They are qualified for the automotive environment. RS Product Codes. 781-5556 SZNUP2105L1G 350W Bi-Directional Dual CAN Bus Protector. 121-6330... [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Direction: Bidirectional
- Pin Count: 3
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1237004-PESD3V3L4UG. Family Name: PESD3V3L4UG. Manufacturer Homepage: www.nxp.com. Alternative Parts (Cross-Reference): ESDALC6V1W5; ESDA6V1W5; CM1250-04QG; CPDVR083V3UA;. ECCN: EAR99. Country of Origin: Malaysia. Estimated EOL Date: 2027. Halogen Free:... [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP3420-04UTG includes four channel ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort, Thunderbolt, and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive... [See More]
- Configuration: Array
- VC: 4
- Direction: Bidirectional
- CT: 0.3200
from RS Components, Ltd.
ESD Protection Array, Backdrive SOT143 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT143; SOT-143
- Direction: Unidirectional
- Pin Count: 4
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1237036-PESD5V0L5UY. Family Name: PESD5V0L5UY. Manufacturer Homepage: www.nxp.com. Alternative Parts (Cross-Reference): CSMF05C TR Tin/Lead; ESD5V0K5; SMF05CT2; CSMF05C BK Tin/Lead;. Introduction Date: March 23, 2004. ECCN: EAR99. Country of Origin:... [See More]
- Configuration: Array
from Littelfuse, Inc.
Description The SP3022-01ETG-NM provides low capacitance, bidirectional and non-magnetic of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.35 pF helps ensure excellent signal integrity on the most challenging consumer... [See More]
- Configuration: Array
- VC: 13
- Direction: Bidirectional
- VBR: 7
from RS Components, Ltd.
HDMI Transmitter Port Protection TSSOP38 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: TSSOP
- Direction: Bidirectional
- Pin Count: 38
from Win Source Electronics
Manufacturer: KEC. Win Source Part Number: 1237130-PG05GXTE6. Manufacturer Homepage: www.keccorp.com. Popularity: Medium. Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]
- Configuration: Array
- VC: 12.5
- Direction: Bidirectional
- CT: 0.3500
from RS Components, Ltd.
Common Mode EMI Filter with ESD 30dB SMD - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: WDFN
- Direction: Bidirectional
- Pin Count: 8
from Win Source Electronics
Manufacturer: KEC. Win Source Part Number: 1237136-PG12GCS23. Manufacturer Homepage: www.keccorp.com. Popularity: Medium. Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD... [See More]
- Configuration: Array
- VC: 7
- Direction: Bidirectional
- CT: 0.8000
from RS Components, Ltd.
EMI7206MUTAG, 6 CH EMI FILTER WITH ESD - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: U-DFN2513
- Direction: Unidirectional
- Pin Count: 12
from Win Source Electronics
Manufacturer: KEC. Win Source Part Number: 1237137-PG12GXTS6. Manufacturer Homepage: www.keccorp.com. Popularity: Medium. Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]
- Configuration: Array
- VC: 35
- Direction: Bidirectional
- CT: 0.3000
from RS Components, Ltd.
NUP4201DR2G, SO8 LO CAP DIODE ARRAY - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOIC
- Direction: Unidirectional
- Pin Count: 8
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238429-PJDLLLC05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]
- Configuration: Array
- VC: 44
- Direction: Bidirectional
- CT: 0.3000
from RS Components, Ltd.
Electrostatic Discharge (ESD) prtotection for: DVI, HDMI, IEEE1394, USB, Ethernet & video lines. Ultra-low capacitance. 2 and 4 Line ESD Protection. Complies with Standard IEC61000-4-2 level 4. Diode Configuration = Complex Array. Mounting Type = Surface Mount. Package Type = SOT-553. Pin Count = 5. [See More]
- Configuration: Array
- Pin Count: 5
- Package: SOT-553
- Tj: -40 to 85
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238525-PJSDC15. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
This SP3530-01ETG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]
- Configuration: Array
- VC: 11.8
- Direction: Unidirectional
- CT: 0.3000
from RS Components, Ltd.
Electrostatic Discharge (ESD) prtotection for: DVI, HDMI, IEEE1394, USB, Ethernet & video lines. Ultra-low capacitance. 2 and 4 Line ESD Protection. Complies with Standard IEC61000-4-2 level 4. Direction Type = Bi-Directional. Diode Configuration = Complex Array. Maximum Clamping Voltage = 8V. [See More]
- Configuration: Array
- Package: SOT-9X3
- Direction: Bidirectional
- Pin Count: 3
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238538-PJSOT03C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient [See More]
- Configuration: Array
from Littelfuse, Inc.
This AQ3530-01LTG unidirectional diode provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard... [See More]
- Configuration: Array
- VC: 12.5
- Direction: Unidirectional
- VBR: 7.5
from RS Components, Ltd.
4-Ch Low Cap. 5V TVS Diode Array SOT363 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT-363 (SC-88)
- Direction: Unidirectional
- Pin Count: 6
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238543-PJSOT12C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP3205-01ETG provides low capacitance, unidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensure excellent signal integrity on the most challenging consumer electronics... [See More]
- Configuration: Array
- VC: 7.5
- Direction: Unidirectional
- VBR: 3.6
from RS Components, Ltd.
6-Ch Low Cap ESD Protection Array MSOP8 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: MSOP
- Direction: Bidirectional
- Pin Count: 8
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238545-PJSOT15C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2... [See More]
- Configuration: Array
- VC: 10.5
- Direction: Bidirectional
- CT: 0.3000
from RS Components, Ltd.
TVS/ESD Protection 5V Low Cap. UDFN10 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: U-DFN2510
- Direction: Unidirectional
- Pin Count: 10
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238548-PJSOT36C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
SP4322-01ETG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by low line capacitance of 0.4 pF typical. SP4322-01ETG can absorb repetitive ESD strikes above the maximum... [See More]
- Configuration: Array
- VC: 4
- Direction: Bidirectional
- CT: 0.4000
from RS Components, Ltd.
Dual TVS Diode 5V ESD Low Cap. SOT723 - Discrete Semiconductors - TVS Diodes [See More]
- Configuration: Array
- Package: SOT-723
- Direction: Unidirectional
- Pin Count: 3
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 1238553-PJSRV05-4-AU. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance [See More]
- Configuration: Array
from Littelfuse, Inc.
The SP7538PUTG integrates 8 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum... [See More]
- Configuration: Array
- VC: 6.6
- Direction: Unidirectional
- CT: 0.5000
from ProTek Devices
200W Multi-Line TVS Array FEATURES. • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV. • IEC 61000-4-4 (EFT): 40A - 5/50ns. • IEC 61000-4-5 (Surge): 12A, 8/20 µs - Level 1(Line-Gnd) & Level 2(Line-Line). • 200 Watts Peak Pulse Power per Line (tp=8/20 µs). •... [See More]
- Configuration: Array
- VWM: 5
- Peak Pulse Power: 200
- IPPM: 1
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Array
- Pin Count: 3 to 16
- Package: SOT143; DFN-10, NBS-8, MDA-5
- VBR: 3 to 300
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Configuration: Array
- Package: SOT23; SOT-23
from PANJIT SemiConductor
High level of integration and functionality, ESD protection [See More]
- Configuration: Array
- Package: SOT23
- Direction: Unidirectional
- Pin Count: 3
from ProTek Devices
200 Watt Chip Scale TVS Array FEATURES. • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV. • IEC 61000-4-4 (EFT): 40A - 5/50ns. • ESD Protection > 25 kilovolts. • Available in 5V. • 200 Watts Peak Pulse Power per Line (tp = 8/20 µs). • Low Clamping Voltage. [See More]
- Configuration: Array
- VWM: 5.9
- Peak Pulse Power: 200
- IPPM: 15
from ProTek Devices
High Powered Steering Diode/TVS Array FEATURES. • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV. • IEC 61000-4-4 (EFT): 40A - 5/50ns. • IEC 61000-4-5 (Surge): 8/20 µs - L4, 94A(Line-Gnd) & L4, 48A(Line-Line). • 2000 Watts Peak Power per Line (tp = 8/20 µs). [See More]
- Configuration: Array
- VWM: 6
- Peak Pulse Power: 2000
- IPPM: 100