Petroleum / Mineral Oil Vacuum Greases and Vacuum Pump Oils
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; PAO / Polyalphaolefin
- Specific Gravity: 0.8560
- Functions: Compressors; Lubricant
- Flash Point: 445
from CITGO Petroleum Corporation
CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Compressors
from Edwards Vacuum
Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Specific Gravity: 0.8600 to 1.07
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 428
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Specific Gravity: 0.8670
- Functions: Compressors; Lubricant
- Flash Point: 500