Lubricant Specialty Fluids and Lubricants
from Ellsworth Adhesives
DuPont MOLYKOTE ® Z Powder is a dry, solid lubricant that is used for applications that are exposed to extreme environments, slow speeds, and heavy loads. It can be used on self-lubricating plastics, metallic surfaces, metal working compounds, brake linings, press fittings, and as a run-in aid. [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
- Specific Gravity: 4.8
from CIMCOOL
CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
- Pour Point: 16
- Specific Gravity: 1.1
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
from SantoLubes LLC
SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]
- Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Pour Point: 39
- Kinematic Viscosity: 370.0
- Flash Point: 550
from Royal Purple, Ltd.
Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
- Viscosity Index: 123
- Kinematic Viscosity: 32.0
- Specific Gravity: 0.8500
from Edwards Vacuum
A range of Apiezon ® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to apply and clean off and have long shelf lives. Choice of grease depends largely on operating temperature. [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Applications: General Application in the Laboratory
- Grade / Approvals: Marconi Radar
from M&I Materials Limited
Apiezon AP100 Grease. Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating greases. Apiezon AP100 is... [See More]
- Type / Function: Grease / Gel; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: 50 to 86
- Specific Gravity: 1.04
- Composition / Chemistry: Specialty, Proprietary or Other; Silicone-free Hydrocarbon Grease Containing PTFE
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Krytox™ Performance Lubricants
Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 1.94
- Kinematic Viscosity: 8.8 to 740.0
- Composition / Chemistry: Micro-dispersion; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
from Quarktwin Technology Ltd.
CHAMPION SILICONE LUBRICANT 12 C [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 482
- Specific Gravity: 1.16
- Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
from Bluestar Silicones USA Corp.
Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: -50 to 400
- Specific Gravity: 1.03
- Dielectric Strength: 650000
from H2O Control Products, Inc.
With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]
- Type / Function: Lubricant; Penetrant or Penetrating Oil; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Cutting Oil
- Dielectric Strength: 20000
- Use Temperature: 480
- Composition / Chemistry: Straight Oil (Non-soluble)
from Unique Technologies Associates
This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Release Agent or Mold Release; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
- Use Temperature: -150 to 250
- Applications: Bearings
from Sunnen Products Company
SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING ® System, Single-Stroke ® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select SCC-605 when honing cast iron. This coolant has the ability to... [See More]
- Type / Function: Lubricant; Flood or Misting Coolant; Metal Working; Specialty, Proprietary or Other; Honing Coolant
from Advanced Abrasives Corp.
We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base Extenders/Lubricants - Water base... [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other; Extender
- Applications: Abrasive Applications
- Composition / Chemistry: Specialty, Proprietary or Other; Alcohol
from Aervoe Industries Incorporated
Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. [See More]
- Type / Function: Grease / Gel; Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: 40 to 110
- Specific Gravity: 0.7100
- Dielectric Strength: 3.00E7
from Mobil Industrial Lubricants
Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 140
- Kinematic Viscosity: 30.0
- Pour Point: -65
from Nanotech Industrial Solutions
NanoLub ® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub ® ISO-220EP is a blend... [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
- Applications: Power Plants, Mining Equipment, Steel Mills and Cement Plants
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Extreme Pressure or Chemically Active
from Royal Purple, Ltd.
Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Prevents Metal-to-Metal Contact
- Viscosity Index: 104 to 117
- Kinematic Viscosity: 46.0 to 100.0
- Specific Gravity: 0.8735 to 0.8855
from Edwards Vacuum
Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 1.88 to 1.9
- Viscosity Index: 25 to 160
- Pour Point: -58
from M&I Materials Limited
We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]
- Type / Function: Grease / Gel; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: 5 to 482
- Specific Gravity: 2
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Perfluoropolyether (PEFE)
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
TOOL CRIB CHAIN & CABLE LUBE 15 [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -328 to 590
- Specific Gravity: 1.06
- Flash Point: 59
from H2O Control Products, Inc.
Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Corrosion Control
- Composition / Chemistry: Straight Oil (Non-soluble)
- Dielectric Strength: 30000
- Applications: Electrical / Electronic
from Sunnen Products Company
CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
from Aervoe Industries Incorporated
Penetrates the surface to loosen rust, corrosion, scale, and dirt [See More]
- Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Use Temperature: 40 to 95
- Specific Gravity: 0.8000
- Dielectric Strength: 3.00E7
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.8300
- Kinematic Viscosity: 4.0
- Flash Point: 248
from Royal Purple, Ltd.
Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Mist Lubricant
- Viscosity Index: 123
- Kinematic Viscosity: 32.0
- Pour Point: -75
from Edwards Vacuum
DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments. [See More]
- Type / Function: Grease / Gel; Lubricant; Specialty, Proprietary or Other; Elevated Temperatures
- Applications: Aggressive Environments
- Composition / Chemistry: Synthetic or Semi-synthetic; CFC / Chlorofluorcarbon
from M&I Materials Limited
Apiezon AP201 Vapour Booster Pump Fluid is respected around the globe for its superior quality and stability. M &I Materials Limited is the sole manufacturer of AP201 booster pump oil; it is produced in our purpose built factory in the UK and sold via our extensive network of distributors. [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 0.8850
- Kinematic Viscosity: 22.0
- Pour Point: -22
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
TOOL CRIB DRY MOLY LUBE 14 OZ. 6 [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Air-curing dry lubricant. Air dry, water-dilutable coating good for initial run-in applications. APPLICATIONS. Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding guides. [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -94 to 392
- Specific Gravity: 1.16
- Composition / Chemistry: Micro-dispersion; Water Soluble / Emulsion
from Sunnen Products Company
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Aerospace; Nuclear Indusries
from Mobil Industrial Lubricants
Mobilmet 760 Series are chlorine-free oils intended for severe cutting operations, especially on difficult-to-machine steels. In comparison with other leading premium cutting oils, Mobilmet 760 Series oils have demonstrated exceptional surface finish, long tool life and control of built-up edge. The... [See More]
- Type / Function: Lubricant; Metal Working; Metal Cutting; Specialty, Proprietary or Other
- Flash Point: 320
- Kinematic Viscosity: 10.0
- Composition / Chemistry: Straight Oil (Non-soluble)
from Royal Purple, Ltd.
Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Assembly Lube
- Viscosity Index: 77
- Kinematic Viscosity: 683.0
- Flash Point: 335
from Edwards Vacuum
This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 1.2
- Viscosity Index: 4 to 2400
- Pour Point: 41
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
TOOL CRIB DRY GRAPHITE LUBE 14 O [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Engine coating for aluminum piston/steel liner designs [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: 644
- Specific Gravity: 1.3
- Flash Point: 145
from Sunnen Products Company
LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
from Royal Purple, Ltd.
Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Para-Synthetic Lubricant
- Viscosity Index: 120
- Kinematic Viscosity: 32.0
- Pour Point: -35
from Edwards Vacuum
Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Specific Gravity: 0.8600 to 1.07
- Viscosity Index: 38 to 104
- Pour Point: -0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
TOOL CRIB HEAVY DUTY ANTI-SEIZE [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -288 to 842
- Specific Gravity: 0.9700
- Flash Point: 102
from Sunnen Products Company
MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
from Royal Purple, Ltd.
Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Synthetic Oil
- Viscosity Index: 115
- Kinematic Viscosity: 15.0
- Pour Point: -85
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
TOOL CRIB 5-WAY CORROSION INHIBI [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -85 to 482
- Specific Gravity: 2
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
from Sunnen Products Company
Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Aerospace; Nuclear Indusries
from Royal Purple, Ltd.
High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Severe Service Gear Oils
- Viscosity Index: 112
- Kinematic Viscosity: 460.0
- Flash Point: 410
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
TOOL CRIB CUTTING OIL 18 OZ. CLE [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -4 to 482
- Specific Gravity: 2
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
from Sunnen Products Company
MAN-863 was developed to answer the need for a non-hazardous, ecologically responsible, unregulated alternative to traditional honing oils. It is composed of natural surface active lubricity agents in combination with preservatives, a sulfur extreme pressure additive and metal deactivator to prevent... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Composition / Chemistry: Specialty, Proprietary or Other; Sulfur
from Royal Purple, Ltd.
NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
- Viscosity Index: 130
- Kinematic Viscosity: 100.0
- Pour Point: -40
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
- Kinematic Viscosity: 165.0 to 180.0
- Specific Gravity: 1.07 to ?
from Quarktwin Technology Ltd.
LU711 THE PROTECTOR LUBRICANT1 G [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Type / Function: Lubricant; Anti-Seize Compound or Thread Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Electrically Conductive
- Use Temperature: -22 to 2012
- Specific Gravity: 1.4
- Composition / Chemistry: Micro-dispersion; Petroleum or Mineral Oil
from Sunnen Products Company
MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: General Purpose
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
from Royal Purple, Ltd.
Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Power Steering Fluid
- Viscosity Index: 187
- Kinematic Viscosity: 45.0
- Specific Gravity: 0.8600
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?
from Quarktwin Technology Ltd.
LU201 OPEN GEAR AND WIRE ROPE LU [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 113
- Kinematic Viscosity: 63.1
- Specific Gravity: 0.8560
from Sunnen Products Company
LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio with mineral oil makes a formulation similar to MB-30 Honing Oil.). NOTE: Choose a mineral oil that is severely solvent... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
from Royal Purple, Ltd.
Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor Oil
- Specific Gravity: 0.9450
- Kinematic Viscosity: 100.0
- Pour Point: -30
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?
from Quarktwin Technology Ltd.
LU204 DRY FILM GRAPHITE LUBRICAN [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM fill products. [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 145
- Kinematic Viscosity: 98.0
- Specific Gravity: 0.8410
from Sunnen Products Company
MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on shipping expenses by purchasing the mineral oil locally and mixing it with MAN-C at their facility. If your application requires... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
from Royal Purple, Ltd.
Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Reciprocating Air Compressor Oil
- Viscosity Index: 77
- Kinematic Viscosity: 68.0
- Specific Gravity: 0.9450
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?
from Quarktwin Technology Ltd.
MR314 PAINTABLE LECITHIN RELEASE [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Viscosity Index: 100
- Kinematic Viscosity: 106.9
- Specific Gravity: 0.8670
from Sunnen Products Company
MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation; Industrial
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
from Royal Purple, Ltd.
Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Engine Oil
- Viscosity Index: 156
- Kinematic Viscosity: 49.5
- Flash Point: 455
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?
from Quarktwin Technology Ltd.
LU205 FOOD GRADE CHAIN LUBRICANT [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other
from Royal Purple, Ltd.
Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Gear Oil
- Pour Point: -40
- Kinematic Viscosity: 144.5
- Flash Point: 370
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80
- Kinematic Viscosity: 327.0 to 350.0
- Specific Gravity: 0.9000 to ?
from Quarktwin Technology Ltd.
LU212 FOOD GRADE SILICONE LUBRIC [See More]
- Type / Function: Lubricant; Specialty, Proprietary or Other