Round Metal Tubes
from Conax Technologies
Conax Technologies Flex-Tube Assemblies protect wires from mechanical abuse. They are available in any length, factory assembled and furnished complete with end fittings (standard male or female pipe thread). Standard end fittings are plated brass or steel. Stainless steel Conax Technologies Packing... [See More]
- Shape: Round
- Outside Diameter: 0.375 to 0.750
- Design Units: English
- Inside Diameter: 0.188 to 0.375
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Outside Diameter: 0.062 to 8.000
from MP Metal Products
Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and... [See More]
- Shape: Round; Rectangle; Square; Oval; Specialty
- Features: Welded
- Material: Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
from RS Components, Ltd.
RS PRO 902/6005348V Metal Tube [See More]
- Shape: Round
- Wall Thickness: 0.118
- Material: Aluminum; 6082-t6 aluminum
from Eagle Stainless Tube & Fabrication, Inc.
Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
- Outside Diameter: 0.125 to 3.000
from RS Components, Ltd.
RS PRO 30006Q Metal Tube [See More]
- Shape: Round
- Inside Diameter: 0.375
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Shape: Round
- Design Units: English
- Material: Inconel 600, Monel 400; T304, T316, T321, T347, Alloy 600, Alloy 400
- Outside Diameter: 0.062 to 8.000
from RS Components, Ltd.
RS PRO 005821TN Metal Tube [See More]
- Shape: Round
- Inside Diameter: 1.250
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel; T304, T316
- Outside Diameter: 0.009 to 0.258
from RS Components, Ltd.
RS PRO 005828TN Aluminium Tube [See More]
- Shape: Round
- Inside Diameter: 1.750
- Design Units: English
from RS Components, Ltd.
RS PRO 015605TN Metal Tube [See More]
- Shape: Round
- Inside Diameter: 0.062
- Design Units: English
from RS Components, Ltd.
RS PRO 005817TN Metal Tube [See More]
- Shape: Round
- Inside Diameter: 0.750
- Design Units: English
from RS Components, Ltd.
RS PRO 682898 Metal Tube [See More]
- Shape: Round
- Material: Stainless Steel; Stainless steel
from RS Components, Ltd.
RS PRO 118224 Metal Tube [See More]
- Shape: Round
- Wall Thickness: 0.039
from RS Components, Ltd.
RS PRO 118674 Metal Tube [See More]
- Shape: Round
- Wall Thickness: 0.118
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.472
- Material: Aluminum; Stainless Steel; Aluminium, 304 Stainless Steel
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.630
- Material: Aluminum; Aluminium
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 1.181
- Material: Aluminum; Aluminium
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.551
- Material: Aluminum; Aluminium
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.591
- Material: Aluminum; Aluminium
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.630
- Material: Aluminum; Aluminium
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.787
- Material: Aluminum; Aluminium
from RS Components, Ltd.
Connecting tube [See More]
- Shape: Round
- Outside Diameter: 0.984
- Material: Aluminum; Aluminium
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum
- Outside Diameter: 0.125 to 0.875
from Reid Supply
Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 6 inch long plain Aluminum tube. [See More]
- Shape: Round
- Outside Diameter: 1.000
- Material: Aluminum
- Inside Diameter: 0.915
from Rhenium Alloys, Inc.
Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high... [See More]
- Shape: Round
- Design Units: English
- Material: Molybdenum
- Outside Diameter: 0.020 to 1.000
from MicroGroup
Medical Quality tubing is manufactured from T316L certified stainless steel in ID ’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin walls, "MQ" tubing is welded and mandrel drawn to approximately 1/8 - 1/2 hard... [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Outside Diameter: 0.125 to 1.000
from Kanthal Bethel
Extruded tubes made from Kanthal APMT and Kanthal APM iron-chromium-aluminium (FeCrAl) and nickel-chromium (NiCr) alloys for gas-heated or electrically heated furnaces. [See More]
- Shape: Round
- Design Units: Metric
- Material: NiCr Alloy, FeCrAl Alloy, Kanthal APMT
- Outside Diameter: 1.024 to 10.236
from Restek
High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Silcosteel ®-CR —A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel
- Outside Diameter: 0.125 to 0.375
from Harwood Engineering Company
Harwood high pressure tubing is of premium quality made to exacting standards by the best mill practice for proper metallurgy, quality, strength and finish. Itis free of radial cracking insuring long service without fatigue. The SOLID HIGH PRESSURE tubing is normally supplied in type 304 stainless... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel; 304 Stainless Steel
- Outside Diameter: 0.125
from DME Company
Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]
- Shape: Round
- Design Units: English
- Material: Brass / Bronze
- Outside Diameter: 0.125
from Superlok - Mako Products
Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Coils. 304 SS, 316 SS & Alloys. Seamless & Welded. 150', 200', 300' & 500' Plus Coils. Import & Domestic [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel
- Features: Seamless; Welded
from Princess Auto Limited
1 " x 1 " x 3/32 " Aluminum Square Tubing [See More]
- Shape: Round; Square
- Outside Diameter: 1.000
- Material: Aluminum
from Bijur Delimon International
Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment ’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. [See More]
- Shape: Round
- Design Units: English
- Material: Steel
- Outside Diameter: 0.094
from Belt Technologies, Inc.
Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]
- Shape: Round
- Design Units: English; Metric
- Material: Stainless Steel
- Outside Diameter: 1.000 to 66.800
from New England Small Tube Corporation
In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]
- Shape: Round
- Design Units: English
- Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
- Outside Diameter: 0.062
from Morris Coupling Company
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge... [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature); Carbon Steel, Coated Steel
- Outside Diameter: 2.125
from Stainless Hose Fittings, Ltd.
STAINLESS STEEL METRIC TUBING [See More]
- Shape: Round
- Design Units: Metric
- Material: Stainless Steel
- Outside Diameter: 0.236 to 1.654
from MAXPRO Technologies, Inc.
MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the high pressure valves and fittings. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the high pressure coned... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel; 304SS
- Outside Diameter: 0.250
from Alfa Laval Inc.
This product range provides a wide range of tubes with internal surface finishes that have a roughness average (Ra) of < 0.8 - 1.6 μ. Tubes in the hygienice range comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards. Easy to source, install and clean. To connect equipment and... [See More]
- Shape: Round
- Conformed Standards: DIN 11850
from Grob, Inc.
Grob has the ability and technology to manufacture heat exchangers from roll forms on tubing or sheet metal drums. Heat exchanger tubes are generally splined or fluted to increase surface enhancement or liquid surface tension reduction. Metal drums may be rolled over hardened mandrel to produce... [See More]
- Shape: Round
- Application: Heat Exchangers
- Features: Finned/Fluted; Cold Rolled
from Carr Lane Manufacturing Co.
Precision steel hydraulic tubing is ideal for permanent fixture plumbing where a rigid connection is desired. Seamless heavy-wall hydraulic tubing, C1010 steel, cold drawn, fully annealed, 5/16" O.D., .065" wall thickness. Can be used with compression-type fittings or 37 °-flare fittings. 22,800... [See More]
- Shape: Round
- Design Units: English
- Material: Steel; C1010 Steel
- Outside Diameter: 0.312
from Rhenium Alloys, Inc.
Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]
- Shape: Round
- Design Units: English
- Material: Molybdenum
- Outside Diameter: 0.020 to 1.000
from MicroGroup
Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial applications that require... [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Outside Diameter: 0.031 to 3.000
from Restek
Use for plumbing GC systems. [See More]
- Shape: Round
- Design Units: English
- Material: Copper
- Outside Diameter: 0.125 to 0.250
from DME Company
Jiffy-Tite and Jiffy-Matic Coolant Bridges. Provides more compact port-to-port connections than conventional hose methods. Coolant Bridge socket adapters allow quick connection to Jiffy-Tite (flow thru) or Jiffy-Matic (one- or two-way shutoff) plugs. Socket adapter marked with cut-line groove for... [See More]
- Shape: Round
- Design Units: English
- Material: Brass / Bronze
- Outside Diameter: 0.312 to 0.437
from Superlok - Mako Products
Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Sticks. 304 SS, 316 SS & Alloys. Seamless & Welded. .020 through 1.20 wall. 1/8" through 2" OD. 10 or 20 Foot Sticks. Import & Domestic [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel
- Outside Diameter: 0.125 to 2.000
from Princess Auto Limited
1 " x 3/32 " Aluminum Round Tubing [See More]
- Shape: Round
- Outside Diameter: 1.000
- Material: Aluminum
from New England Small Tube Corporation
In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]
- Shape: Round
- Design Units: English
- Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
- Outside Diameter: 0.202 to 0.204
from MAXPRO Technologies, Inc.
MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the large orifice medium pressure valves and fittings. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel; 316SS
- Outside Diameter: 0.750
from Alfa Laval Inc.
The Tri-Clover BioPharm product range includes a comprehensive selection of tubes and fittings with internal surface finishes with a roughness average (Ra) of < 0.4 - 0.8 μ, either electropolished or mechanically polished. Tubes and fittings in this range comply with DIN 11850, ISO 2037 and... [See More]
- Shape: Round
- Conformed Standards: ASME
from MicroGroup
A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID ’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin wall fractional OD (Category-F). Tubing is welded and drawn to approximately 1/8 - 1/4... [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Outside Diameter: 0.125 to 0.500
from Restek
Pretreated for maximum sensitivity. Quality-controlled for reliability. Available for many popular models. [See More]
- Shape: Round
- Application: General Chemical
- Material: Nickel
from Princess Auto Limited
1-1/2 " x 1-1/2 " x 3/32 " Aluminum Square Tubing [See More]
- Shape: Round; Square
- Outside Diameter: 1.500
- Material: Aluminum
from MAXPRO Technologies, Inc.
MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the ultra high pressure valve and fitting line. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the ultra high... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel; 316SS
- Outside Diameter: 0.312
from MicroGroup
Fractional" refers to any tubing that is less than 3" in outside diameter and whose outside diameter is an even increment of 1/64" (.016). Fractional tubing can generally be produced by any method of manufacture and in any drawable metal. Available in random lengths and TubeKITS ™. Material... [See More]
- Shape: Round
- Design Units: English
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Outside Diameter: 0.062 to 1.250
from Restek
Restek tubing is manufactured from fine, chromatographic-grade 316 stainless steel. It is corrosion resistant, ultrasonically cleaned and passivated. We polish the tubing and promise a burr-free cut. You can use this tubing immediately —there is no need for additional treatment. [See More]
- Shape: Round
- Design Units: English; Metric
- Material: Stainless Steel
- Outside Diameter: 0.250
from Princess Auto Limited
1-1/4 " x 3/32 " Aluminum Round Tubing [See More]
- Shape: Round
- Outside Diameter: 1.250
- Material: Aluminum
from Restek
316 grade stainless steel. Precise pre-cut lengths. Smooth surface finish. Ultra clean [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel
- Outside Diameter: 0.062
from Princess Auto Limited
3/4 " x 1/16 " Aluminum Round Tubing [See More]
- Shape: Round
- Outside Diameter: 0.750
- Material: Aluminum
from Restek
In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter. Silcosteel ®-CR —A corrosion resistant layer that increases the lifetime of system components in... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel
- Outside Diameter: 0.125 to 0.375
from Princess Auto Limited
3/4 " x 3/4 " x 1/16 " Aluminum Square Tubing [See More]
- Shape: Round; Square
- Outside Diameter: 0.750
- Material: Aluminum
from Restek
Individual 6-foot ( ± 1/2 ″) straight pieces. In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter. Siltek ® —The ultimate passivation of... [See More]
- Shape: Round
- Design Units: English
- Material: Stainless Steel
- Outside Diameter: 0.125 to 0.375