Single Phase Transformer Test Equipment
from OX Creek Energy Associates, Inc.
The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful in conditions where the environment is not conducive to handheld camera inspection, i.e. deserts, snowy terrain or high voltage... [See More]
- Phase: SIngle Phase; Three Phase
- Test Parameters: Partial Discharge
- Form Factor: Hand-Held; Gimbal Mount or Drone Mount
from Wayne Kerr Electronics
3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz). At the design stage of component development it is very important to... [See More]
- Phase: SIngle Phase
- Test Parameters: Inductance
- Form Factor: Stand Alone / Bench
- Input Voltage: 115 to 230
from OMICRON electronics Corp. USA
The most important aging indicator of transformers is the water content in the solid part of the insulation (paper, pressboard). An accurate knowledge about the actual moisture concentration is thus required in order to decide if further corrective action, such as on-site drying, is necessary. [See More]
- Phase: SIngle Phase
- Test Parameters: Capacitance; Dielectric Response
- Form Factor: Stand Alone / Bench
- Features: Computer Interface
from Wayne Kerr Electronics
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the... [See More]
- Phase: SIngle Phase
- Test Parameters: Return Loss; Insertion Loss
- Form Factor: Stand Alone / Bench
- Input Voltage: 115 to 230
from OMICRON electronics Corp. USA
The CMC 256plus is the universal solution for testing protection relays and calibrating electricity meters of up to class 0.2, transducers, power quality meters and synchrophasor measurement devices (IEEE C37.118). It is the right choice for all applications requiring the highest versatility and... [See More]
- Phase: SIngle Phase
- Test Parameters: Relays
- Form Factor: Stand Alone / Bench
- Input Voltage: 0.0 to 264