Phillips / Frearson Captive Screws

40 Results
Captive Screws -- 47-11-322-62 [47-11-322-62 from Southco]
from bisco industries

Captive Screws [See More]

  • Standard Drives: Phillips / Frearson
  • Finish: Other; Powder CoatInstallation: Flare-inColorAppearance: Black
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Stainless Steel
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric -- PF50-M3-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2165
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screws -- 47-11-330-62 [47-11-330-62 from Southco]
from bisco industries

Captive Screws [See More]

  • Standard Drives: Phillips / Frearson
  • Finish: Other; Powder CoatInstallation: FloatingColorAppearance: Black
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified -- PF50-032-0-BN
from PennEngineering®

Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess. [See More]

  • Standard Drives: Phillips / Frearson
  • Unified Thread Notation: Unified
  • Decimal Thread Diameter: 0.1900
  • Shoulder Diameter: 0.0300
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-624-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Stainless Steel
Captive Panel Screw-Screw Head, No Spring PFHV - Metric -- PFHV-M3-0-CN
from PennEngineering®

Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2165
  • Metric Thread Notation: Metric
  • Finish: Nickel Plated
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-624-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric -- PFC2P-M3-40
from PennEngineering®

Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-626-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Stainless Steel
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric -- PFC4-M3-40
from PennEngineering®

Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2650
  • Metric Thread Notation: Metric
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-626-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Panel Screw-Tool only, Spinning Clinch Bolt, No Spring - Metric -- SCB-M3-12-ZI
from PennEngineering®

Specifications -. Thread Size x Pitch - - M3 x 0.5. Type - - Non-Jacking - SCB. Thread Code - - M3. Screw Length Code - - 12. Min. Sheet Thickness - - 1.02 mm. Hole Size in Sheet + 0.08 - - 3.00 mm. E ± 0.25 - - 6.60 mm. H Nom. - - 2.03 mm. L - Length ± 0.4 - - 12.00 mm. T Nom. - -... [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.1181
  • Metric Thread Notation: Metric
  • Material: Hardened Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-628-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.2520 to 0.3110
  • Material: Stainless Steel
Captive Panel Screw-Tool only, Spinning Clinch Bolt, Self-retracting Spring - Metric -- SCBR-M3-12-ZI
from PennEngineering®

PEM Type SCBR ™ Spinning Clinch Bolt installs by simply pressing it into a properly sized hole. The controlled clinching action permanently captivates the screw and spring in the panel and allows the screw to spin freely in the sheet. Features and Benefits. Permanently captivates into sheets... [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.1181
  • Metric Thread Notation: Metric
  • Material: Hardened Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-10-628-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.2520 to 0.3110
  • Material: Steel
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric -- PF11PM-M3-0-B
from PennEngineering®

Colored access panel screws. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2189
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-11-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Stainless Steel
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric -- PF11M-M3-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2189
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-11-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric -- PF11MF-M3-0
from PennEngineering®

Appropriate for close centerline-to-edge applications. Doesn ’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.1870
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-11-624-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Stainless Steel
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric -- PF11MW-M3-1-1
from PennEngineering®

Compensates for mating hole misalignment. Installs into any panel hardness. [See More]

  • Standard Drives: Phillips / Frearson
  • Hole Size: 0.2500
  • Metric Thread Notation: Metric
  • Head Type: Other; knob
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-11-624-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Large knob, spring-loaded Types PF11 and PF12 - Metric -- PF11-M3-0
from PennEngineering®

Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap. [See More]

  • Standard Drives: Phillips / Frearson
  • Metric Thread Notation: Metric
  • Unified Thread Notation: Unified
  • Hole Size: 0.2189
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-11-626-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Stainless Steel
ReelFast Panel Fastener Assembly - Type PSHP - Metric -- PSHP-M3-0L001
from PennEngineering®

Simply snap screw into retainer to complete assembly, spring action of plastic “fingers ” holds screw in retracted position. Lobed Black ABS Cap standard. Other molded-thru colors available on special order. If you require a custom color or you need a “color matched ” cap,... [See More]

  • Standard Drives: Phillips / Frearson
  • Finish: Nickel Plated
  • Metric Thread Notation: Metric
  • Fastener Standards: ASME/ANSI
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-11-626-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-12-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-12-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-12-624-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-12-624-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-13-622-50
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Black Knob -- 47-13-622-54
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-10-622-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-10-622-14
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.0591 to 0.1260
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-10-624-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Stainless Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-10-624-14
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1260 to 0.1890
  • Material: Steel
Captive Screw, 1/4-20 Thread, Flare-in, Phillips Recess, Knurled Bright Knob -- 47-10-626-10
from Southco

Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications. [See More]

  • Standard Drives: Phillips / Frearson
  • Head Type: Other; Phillips Recess
  • Panel Thickness: 0.1890 to 0.2520
  • Material: Stainless Steel