Power Tools Pipe and Tube Cutters
from Hymark/Kentucky Gauge
Standard Features. • Precision linear steel guide rails with rack and cable trays. • Carriage with hardened double ball bearings. • Magnetic linear encoder for direct measuring. • LED controller, displays in 0.001in/0.01mm (LCD available for fractional). • Linear error... [See More]
- Power: Power Tools
- Tubing / Pipe Material: Heavy Metal
- Pipe and Tube Cutters: Cut-off Blade
- Tubing / Pipe Diameter: 0.1875 to 12.75
from Victaulic Co. of America
Rotation is powered by a small 120 VAC motor with SCR remote control. Unique distributor design has stainless steel insert which extends tip life, eases cleaning and reduces backfire. Wall thickness: 0.065 -0.500 ″| 1.65 - 12.7 mm (with tips supplied). Tips: Acetylene - 1 ea. #00, #0, #1. [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Diameter: 4 to 24
- Pipe and Tube Cutters: Chain / Soil Pipe Cutter; Acetylene Torch Cutting Tip
- Form Factor: Benchtop
from Eraser Company, Inc.
Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl... [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel
- Tubing / Pipe Diameter: 1.12 to 1.25
from elobau U.S., Inc.
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2 ” to 1-1/8 ” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. [See More]
- Power: Power Tools
- Form Factor: Benchtop
- Tubing / Pipe Diameter: 0.5000 to 1.13
from SAS Automation, LLC
Easily mounts to standard mounting clamps. Lightweight for maximum efficiency in cutting applications. Elbow arm allows for fine adjustment of cutter blade [See More]
- Power: Power Tools
- Pipe and Tube Cutters: Adjustable Gate Cutting Knife
from Eraser Company, Inc.
Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to provide clean, square... [See More]
- Power: Power Tools; Electrical; Pneumatic Tool
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.0100 to 1.25
from elobau U.S., Inc.
The M700TW (Tube and Wire) Cutter Module uses a guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing up to 3/8 ” (9.5mm) OD. The M700TW Module easily and accurately cuts wire, tubing and sleeving to the programmed length and number of... [See More]
- Power: Power Tools; Electrical
- Form Factor: Benchtop
- Tubing / Pipe Diameter: 0.0100 to 0.3740
from SAS Automation, LLC
Body Strokes In. Blade Holder can be rotated 90? in either direction (excluding SN-3). Adjustable travel from 0-5mm. Separate Ports for cutter slide and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]
- Power: Power Tools; Pneumatic Tool
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Pull & Cut Type
- Tubing / Pipe Diameter: 0.0787 to 0.1969
from Eraser Company, Inc.
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber,... [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel
- Tubing / Pipe Diameter: 2.12 to 2.5
from SAS Automation, LLC
Body Strokes Out. Blade Holder can be rotated 90 ° in either direction (excluding SN-3). Adjustable travel from 0-5mm. Separate Ports for cutter slide and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]
- Power: Power Tools; Pneumatic Tool
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Pull & Cut Type
- Tubing / Pipe Diameter: 0.0787 to 0.1969
from Eraser Company, Inc.
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the... [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Material: Rubber / Elastomer; Copper; Polymer / Plastic
- Pipe and Tube Cutters: Cut-Off Blade
- Form Factor: Benchtop
from SAS Automation, LLC
Scissor style cutting method. Blade has a movable and a fixed side [See More]
- Power: Power Tools; Pneumatic Tool
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.1024 to 0.3937
from Eraser Company, Inc.
The M700ST (Small Tube) Cutter Module utilizes Eraser ’s rotary style cutter head that can cut many grades of tubing up to 1/2 ” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is... [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Rotary Style Cutter Head
- Tubing / Pipe Diameter: 0.0 to 0.5000
from SAS Automation, LLC
Cutter body tilts up to the part before the blade cuts. Separate Ports for cutter tilt and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]
- Power: Power Tools; Pneumatic Tool
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Slide & Cut Type
- Tubing / Pipe Diameter: 0.0787
from Eraser Company, Inc.
Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3 ” inches wide, tubing up to 3/16 ” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils,... [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Diameter: 0.1875
- Pipe and Tube Cutters: Cut-Off Blade
- Form Factor: Benchtop
from SAS Automation, LLC
Separate Ports for cutter slide and blade activation. Slide function moves blades flush to part. Utilizes a wider variety of blades than the ME cutter. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]
- Power: Power Tools; Pneumatic Tool
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Pull & Cut Type
- Tubing / Pipe Diameter: 0.1575 to 0.3937
from Eraser Company, Inc.
Model RTC1 Manual Feed Rigid Tubing Cutter is capable of processing copper, aluminum and mild steel. Model RTC1 has an unlimited cut length, is easy to use and offers production flexibility. This is the perfect tool for rigid tube cutting! [See More]
- Power: Power Tools; Electrical
- Tubing / Pipe Material: Aluminum; Copper; Steel
- Pipe and Tube Cutters: Cutting Wheel
- Tubing / Pipe Diameter: 0.1250 to 0.4375
from SAS Automation, LLC
Separate ports for cutter slide and blade activation. Slide function moves blades flush to part [See More]
- Power: Power Tools; Pneumatic Tool
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Sprue Cutter
- Tubing / Pipe Diameter: 0.0394 to 0.2362
from Eraser Company, Inc.
The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to... [See More]
- Power: Power Tools; Electrical; Pneumatic Tool
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel; Cut-Off Blade
- Tubing / Pipe Diameter: 0.3750
from SAS Automation, LLC
Automatic (A-Type) is fixture mountable. Hand operated (H-Type) features a safety lever. Standard and special blades available (see Nip-It! section for Type-I blade information [See More]
- Power: Power Tools
- Tubing / Pipe Diameter: 0.1575 to 0.1969
- Pipe and Tube Cutters: Sprue Cutter
- Tool Weight: 0.3307