Counter / Timer Combination Digital Counters
from Fargo Controls, Inc.
The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications. FEATURES: Up down counter/timer control. AC/DC and self powered versions. LCD... [See More]
- Functions: Count Totalizer; Preset; Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Up Count; Down Count; Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual
from Hoyt Electrical Instrument Works, Inc.
SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current thus... [See More]
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Time Meter / Indicator (Clocks); Counter / Timer Combination
- Direction: Bi-directional Counter
- Number of Functions: Multi
- Reset: Manual; Auto
from Delta Electronics (Americas)
CTA Timer/Counter/Tachometer is able to receive external input signals and calculate the times of events, frequency and driving speed. CTA can be applied to batch counting, total counting, length measurement, position control, accurate timing, rotation speed and so on. CTA Timer/Counter/Tachometer... [See More]
- Functions: Batch Counter; Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Reset: Manual
- Number of Functions: Multi
- Display Type: LED
from OMEGA Engineering, Inc.
The DPF80 series (Dual Rate Totalizer) is a 5 digit Ratemeter, 6 digit Totalizer in a 1 /8 DIN package. The DPF80 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow,... [See More]
- Functions: Count Totalizer; Ratemeters (Tachometers); Counter / Timer Combination
- Reset: Manual
- Number of Functions: Multi
- Display Type: LED
from Airotronics
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1... [See More]
- Functions: Count Totalizer; One Shot Timer; Counter / Timer Combination
- Direction: Up Count
- Number of Functions: Multi
- Reset: Manual