Programmable Flow Switches

1 Result
Universal Flow Switch and Flow Monitor -- FS10i
from Fluid Components Intl. (FCI)

The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]

  • Features: Programmable
  • Operating Pressure: 2002
  • Process Media Type: Liquid; Gas
  • Media Temperature: -40 to 250