Line Scan Digital Cameras
from Teledyne DALSA
A New Definition of Speed. The all new Linea HS ™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here. Building on Teledyne DALSA ’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the... [See More]
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 16384
from Teledyne DALSA
Remarkably cost effective performance. Linea Lite makes line scan more accessible than ever. Designed with performance in mind, this camera offers superior color fidelity with 2k to 4k resolution and line rates from 12.5 to 50 kHz, with a GigE Vision ® interface. Compact and powerful. With a 45%... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color (optional feature)
from Teledyne DALSA
Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also packed... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1
from Teledyne DALSA
Performance and Value. The Linea ML brings leading edge CMOS technology that is faster than ever, with affordable multiline architecture that enables the newest, most powerful inspection techniques including HDR, color and multispectral analysis, and multi-field imaging (single-pass... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 8192 to 16384
from Teledyne DALSA
Raising the performance bar once again. Powered by our latest high performance CMOS line scan imagers, the Piranha4 offers resolutions from 2k to 8k pixels in a variety of pixel sizes to let you inspect and detect with unrivalled precision, speed, and responsivity. High Performance Color, Advanced... [See More]
- Specialty Camera Type: High Speed Camera; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 4
from Smartmore Corporation Limited
PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]
- Specialty Camera Type: Vision Sensor; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Physical: Board Mounted
from Princeton Infrared Technologies, Inc. (PIRT)
The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link ™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The camera has... [See More]
- Specialty Camera Type: Vision Sensor; Line Scan Camera
- Vertical Resolution: 1
- Horizontal Resolution: 1024
from Xenics nv
Machine vision inspection using Lynx-512-CL provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive to emissivity changes for thermal measurements and reveals... [See More]
- Specialty Camera Type: High Speed Camera; Line Scan Camera
- Imaging Technology: SWIR Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 512
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 480 to 6600
from Basler Vision Technologies
The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1024
from Sentech America
Sentech ’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C,F, or M42 Mounts. Photo Array Length. 14.336 mm. Data Rate. 85 MHz x RGB x 3 tap, 80... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Specialty Camera Type: Low Light Camera; Line Scan Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 768
from Emergent Vision Technologies
ACCEL LB-16KG35 features the Gpixel GL3516 CMOS sensor. LB-16KG35 comes with a resolution of 16Kx2 pixels and a line rate of: Single Line – 100KHz, Trilinear – 33KHz. This enables high-speed and low-noise image capture at 16K vision, ensuring all your inspection, sorting and production... [See More]
- Specialty Camera Type: High Speed Camera; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 16000
from Smartmore Corporation Limited
This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]
- Specialty Camera Type: Vision Sensor; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 4096
from Xenics nv
Machine vision inspection using Lynx-512-GigE provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive to emissivity changes for thermal measurements and reveals... [See More]
- Specialty Camera Type: High Speed Camera; Line Scan Camera
- Imaging Technology: SWIR Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 512
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 480 to 6600
from Basler Vision Technologies
The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 2098
from Sentech America
Sentech ’s 4k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C, F, or M42 Mounts. Photo Array Length. 28.672 mm. Data Rate. 85 MHz x RGB x 6 tap, 80... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
from Emergent Vision Technologies
ACCEL LB-16KG5 features the Gpixel GL5016 CMOS sensor. LB-16KG5 comes with a resolution of 16Kx16 pixels and a line rate of: Single Line – 180KHz, Trilinear – 60KHz. This enables high-speed and low-noise image capture at 16K vision, ensuring all your inspection, sorting and production... [See More]
- Specialty Camera Type: High Speed Camera; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 16000
from Smartmore Corporation Limited
GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]
- Specialty Camera Type: Vision Sensor; High Speed Camera; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 2048
from Xenics nv
The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors come in an... [See More]
- Specialty Camera Type: Vision Sensor; Line Scan Camera
- Horizontal Resolution: 3
- Imaging Technology: Infrared detectors
- Vertical Resolution: 1024
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 480 to 6600
from Basler Vision Technologies
The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 4080
from Sentech America
Sentech ’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Photo Array Length. 57.344 mm. Data Rate. 85 MHz x RGB x 6 tap, 80 MHz x RGB x... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
from Emergent Vision Technologies
PACE LR-16KG35 features the Gpixel GL3516 CMOS sensor. LR-16KG35 comes with a resolution of 16Kx2 pixels and a line rate of: Single Line – 70KHz, Trilinear – 23KHz. This enables high-speed and low-noise image capture at 16K vision, ensuring all your inspection, sorting and production... [See More]
- Specialty Camera Type: High Speed Camera; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 16000
from Smartmore Corporation Limited
This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]
- Specialty Camera Type: Vision Sensor; Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 2048
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 480 to 6600
from Basler Vision Technologies
The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact industrial grade... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 8160
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 480 to 6600
from Basler Vision Technologies
The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a tri-linear... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1024
from Basler Vision Technologies
The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler sprint is the fastest line scan camera on the market! These extremely high line capture rates and the resulting short integration times... [See More]
- Specialty Camera Type: Line Scan Camera
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 2048