Plastic Air Motors

1 Result
Power Line 1.6kW ATEX Motor -- Size 9
from DEPRAG, Inc.

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output... [See More]

  • Material: Aluminum; Stainless-Steel; Plastic; Ceramics
  • Torque: 2.43 to 15.86
  • Mounting: Flange Mount
  • Air Consumption: 67.1