Type 6 Industrial Enclosures
from XJCSENSOR Technology Co., Ltd.
Special sealing joint is adopted. High stability multi-turn potentiometer is used for compensation and adjustment. Multiple sensor signal calculation. Multiple sensor cables are connected in tandem. Prevent the sensor from being damaged by induced lightning and surge signals. Electronic scale offset... [See More]
- NEMA Rating: NEMA Enclosures; Type 6
- Ingress Protection(IP) Rating Against Foreign Objects: 5
- Type: Junction Box
from Takachi Electronics Enclosure Co., Ltd.
The ventilation plug protects the enclosure from deformation caused by thermal expansion. Effective for use under direct sunlight, or in areas with significant change in temperature. IP68 high performance plastic box which withstands immersion up to 2 meters for 1 hour. ASA material is resistant to... [See More]
- NEMA Rating: NEMA Enclosures; Type 6
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 2.17 to 5.91
from DigiKey
"Box Metal, Aluminum Black Cover Included 3.531"" L x 1.409"" W (89.69mm x 35.79mm) X 1.180"" (29.97mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Takachi Electronics Enclosure Co., Ltd.
UL certified polycarbonate enclosure for superior impact resistance. Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others. 22 different sizes available and selectable from. 2 different cover types (Light gray and Transparent). Body color... [See More]
- NEMA Rating: NEMA Enclosures; Type 4X; Type 6
- Length: 1.38 to 5.91
- Shape: Rectangular
- Width: 2.95 to 6.89
from DigiKey
"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Takachi Electronics Enclosure Co., Ltd.
UL certified polycarbonate enclosure for superior impact resistance. Molded with metric knock-outs for easy removal for cable entry. Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others. 15 different sizes available and selectable from. 2... [See More]
- NEMA Rating: NEMA Enclosures; Type 4X; Type 6
- Length: 2.36 to 6.89
- Shape: Rectangular
- Width: 2.95 to 6.89
from DigiKey
"Box Metal, Aluminum Black Cover Included 2.520"" L x 2.270"" W (64.01mm x 57.66mm) X 1.378"" (35.00mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 1.185"" (30.10mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 4.545"" L x 2.578"" W (115.44mm x 65.48mm) X 2.165"" (55.00mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 4.535"" L x 3.543"" W (115.19mm x 89.99mm) X 2.165"" (55.00mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 5.830"" L x 4.252"" W (148.08mm x 108.00mm) X 2.950"" (74.93mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 6.730"" L x 4.670"" W (170.94mm x 118.62mm) X 2.170"" (55.12mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 2.177"" (55.30mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 8.764"" L x 5.758"" W (222.61mm x 146.25mm) X 3.250"" (82.55mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 4.000"" (101.60mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 4.000"" (101.60mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 6.250"" L x 6.250"" W (158.75mm x 158.75mm) X 4.000"" (101.60mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 1.965"" L x 1.770"" W (49.91mm x 44.96mm) X 1.118"" (28.40mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Black Cover Included 3.860"" L x 2.520"" W (98.04mm x 64.01mm) X 1.350"" (34.29mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from DigiKey
"Box Metal, Aluminum Natural Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)" [See More]
- NEMA Rating: Type 4X; Type 6; Type 6P; Type 12; Type 13
- Material: Aluminum
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from O-Z/Gedney
FLANGED TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 4 INCH. 4 DEPTH IN INCH. UL 50, UL 514-A APPROVAL. SURFACE MOUNTING. NEMA 4/6/6P ENCLOSURE. FLAT, GASKETED, SCREW ON COVER TYPE. INDOOR/OUTDOOR SERVICE TYPE. ENVIRONMENTAL CONDITIONS... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 6; Type 6P
- Length: 4
- Type: Junction Box
- Width: 4
from Pentair, Inc.
. ONE DOOR TYPE. ABS PLASTIC MATERIAL. RAL 7035 LIGHT GRAY COLOR. 4.8 INCH. 4.72 INCH. 2.2 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. PANEL MOUNTING. NEMA 4/4X/6/12/13, IP67 ENCLOSURE. FOAM GASKETED, SCREW-ON COVER TYPE. Q1212PD BACK PANEL. QLINE[TM] D BRAND. APPLICABLE STANDARD IEC 60529. COVER STYLE... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
- Width: 4.8
- Length: 4.72
- Depth: 2.2
from CANTEX, Inc.
Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4; Type 4X; Type 5; Type 6; Type 6P
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 4
from Stahlin Enclosures
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.72
from Equipto Electronics Corporation
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 3; Type 3R; Type 4; Type 4X; Type 6; Type 12
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Material: Aluminum; Steel; Steel - Stainless
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Plasti-Bond/Perma-Cote/Korkap
ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 10.04 INCH. 10.04 WIDTH IN INCH. 9.84 INCH. 9.84 HEIGHT IN INCH. 4.76 INCH. 4.76 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE. SCREW ON COVER TYPE. [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12
- Width: 10.04
- Length: 9.84
- Depth: 4.76
from Automation24, Inc.
Enclosure PC 17/16-FC3 - 7520280 from FIBOX Inc. is part of the CARDMASTER line of polycarbonate enclosures. PC enclosure PC 17/16-FC3 - 7520280 provides two compartments - one for circuit boards and sensors with slots for printed circuit board insertion, and another one for terminal and wiring. [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6; Type 12; Type 13
- Width: 6.5
- Length: 6.3
- Depth: 4.6
from Pentair, Inc.
. ONE DOOR TYPE. ABS MATERIAL. RAL 7035 LIGHT GRAY COLOR. 4.92 INCH. 4.92 WIDTH IN INCH. 4.92 INCH. 4.92 HEIGHT IN INCH. 3.9 INCH. 124.968 HEIGHT IN MM. UL APPROVAL. NEMA 4/4X/6/12/13, IP67 ENCLOSURE. FOAM GASKETED, SCREW ON COVER TYPE. Q-1313PE BACK PANEL. QLINE. BRAND. APPLICABLE STANDARD IEC... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
- Width: 4.92
- Length: 4.92
- Depth: 3.9
from Equipto Electronics Corporation
Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal... [See More]
- NEMA Rating: NEMA Enclosures; Type 6
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Steel
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 7.99
from Automation24, Inc.
Enclosure PC 21/18-FC3 - 7520281 from FIBOX Inc. is part of the CARDMASTER line of polycarbonate enclosures. PC enclosure PC 21/18-FC3 - 7520281 provides two compartments - one for circuit boards and sensors with slots for printed circuit board insertion, and another one for terminal and wiring. [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6; Type 12; Type 13
- Width: 8.4
- Length: 7.3
- Depth: 4
from Pentair, Inc.
. ONE DOOR TYPE. POLYCARBONATE MATERIAL. RAL 7035 LIGHT GRAY COLOR. 125 MM. 4.92126 WIDTH IN INCH. 175 MM. 6.88976 HEIGHT IN INCH. 175 HEIGHT IN MM. UL, CSA APPROVAL. NEMA 4/4X/6/12/13, IP65 ENCLOSURE. FOAM GASKETED, SCREW ON COVER TYPE. Q-1813PE BACK PANEL. QLINE. BRAND. APPLICABLE STANDARD IEC... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
- Width: 4.92
- Length: 6.89
- Material: Polycarbonate
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 100/75 HG - 6411302 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 3.1
- Length: 5.1
- Depth: 3
from Pentair, Inc.
. FLANGED TYPE. STEEL MATERIAL. POLYESTER POWDER PAINTED FINISH. ANSI 61 GRAY COLOR. 4 INCH. 10.25 INCH. 2.75 INCH. UL 508A, CUL, CSA C22.2 APPROVAL. NEMA 4/6/12/13, IP67 ENCLOSURE. FLAT, GASKETED, SCREW-ON COVER TYPE. 16 GAUGE MATERIAL SPECIFICATION. INDOOR/OUTDOOR SERVICE TYPE. APPLICABLE... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 6; Type 13
- Length: 10.25
- Type: Junction Box
- Width: 4
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 100/75 HT - 6411902 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 3.1
- Length: 5.1
- Depth: 3
from Pentair, Inc.
. FLANGED TYPE. STEEL MATERIAL. POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. ANSI 61 GRAY COLOR. 2 INCH. 2 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 2 INCH. 101.6 HEIGHT IN MM. UL 508, CSA APPROVAL. NEMA 4/6/12/13, IP66 ENCLOSURE. GASKETED, SCREW ON COVER TYPE. 16 GAUGE MATERIAL... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 6; Type 13
- Length: 4
- Type: Junction Box
- Width: 2
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 12
from Automation24, Inc.
Enclosure UL PC 125/100 HG - 6411309 from FIBOX offers dimensions 5.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 3.9
from Fibox Enclosures
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 8
from Automation24, Inc.
Enclosure UL PC 125/125 HG - 6411310 from FIBOX offers dimensions 5.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 4.9
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 125/125 HT - 6411910 from FIBOX offers dimensions 5.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 4.9
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 7.99
from Automation24, Inc.
Enclosure UL PC 125/35 LG - 6412307 from FIBOX offers dimensions 5.1x5.1x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 1.4
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 125/50 LG - 6412308 from FIBOX offers dimensions 5.1x5.1x2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 2
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 125/60 HG - 6411307 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 2.4
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 12
from Automation24, Inc.
Enclosure UL PC 125/60 HT - 6411907 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 2.4
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 7.99
from Automation24, Inc.
Enclosure UL PC 125/75 HG - 6411308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 3
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 125/75 HT - 6411908 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 5.1
- Depth: 3
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/100 HG - 6411315 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 3.9
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 5.98
from Automation24, Inc.
nclosure UL PC 150/100 HT - 6411915 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 3.9
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 7.99
from Automation24, Inc.
Enclosure UL PC 150/100 XHT - 6413934 from FIBOX offers dimensions 7.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 4.9
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/125 HG - 6411316 from FIBOX offers dimensions 7.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 4.9
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/125 XHT - 6413935 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 4.9
from Fibox Enclosures
Featuring a hinged transparent Cover w/Plastic Quick Release Latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/150 HG - 6411317 from FIBOX offers dimensions 7.1x5.1x5.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 5.9
from Fibox Enclosures
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 5.98
from Automation24, Inc.
Enclosure UL PC 150/150 HT - 6411917 from FIBOX offers dimensions 7.1x5.1x5.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 5.9
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Square
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/75 HG - 6411314 from FIBOX offers dimensions 7.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 3
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/75 HT - 6411914 from FIBOX offers dimensions 7.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 3
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 10
from Automation24, Inc.
Enclosure UL PC 150/85 XHG - 6013333 from FIBOX offers dimensions 7.1x5.1x3.3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 5.1
- Length: 7.1
- Depth: 3.3
from Fibox Enclosures
Features an extra high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 7.09
from Automation24, Inc.
Enclosure UL PC 175/100 HG - 6411321 from FIBOX offers dimensions 7.1x7.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 7.1
- Length: 7.1
- Depth: 3.9
from Fibox Enclosures
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box; Modular enclosure
- Length: 5.12
from Automation24, Inc.
Enclosure UL PC 175/100 HT - 6411921 from FIBOX offers dimensions 7.1x7.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to... [See More]
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X; Type 6
- Width: 7.1
- Length: 7.1
- Depth: 3.9