-
Supplier: Gems Sensors & Controls
Description: MOPD: 1000 psi (69 bar) CV Range: 0.019 to 0.3 6 Watts The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow between CV 0.019 and 0.300. This robust 2- or 3-way miniature solenoid utilizes
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 25 to 1000 psi
-
Supplier: Valcor Engineering Corporation
Description: The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with
- Media Description: Air, Gas (general)
- Number of Ports/Ways: 2
- Power: 24 to 115 volts
- Pressure Rating: 1000 psi
-
Supplier: Valcor Engineering Corporation
Description: The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic
- Media Description: Air, Gas (general)
- Number of Ports/Ways: 2
- Power: 24 to 115 volts
- Pressure Rating: 1000 psi
-
-
Supplier: Valcor Engineering Corporation
Description: Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential
- Media Description: Water, Wastewater, Gas (general)
- Number of Ports/Ways: 2
- Power: 10 to 15 volts
- Pressure Rating: 1000 psi
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variabl e, two-port, normally closed when de-energized, pressure-compensated , spool-type, proportional flow control valve for high pressure applications up to 350 bar (5075 psi). OPERATION With inlet at port 1, the
- Media Description: Hydraulic Fluid
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
-
Supplier: HydraForce, Inc.
Description: A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the
- Media Description: Hydraulic Fluid
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
-
Supplier: Rotork plc
Description: Midland-ACS 3/2 and 5/2 Pilot Solenoid Operated Spring Return Spool Valves in Stainless Steel for use on gases. Features and Benefits: Specifically designed for Severe Environments 3/2 and 5/2 Versions Ambient Temperature Range -20ºC to
- Actuation: Pilot Operated
- Connection: Threaded
- Pressure Rating: 174 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Rotork plc
Description: Midland-ACS 3/2 and 5/2 Solenoid Operated Spool Valves in Stainless Steel for use on gases. Features and Benefits: Specifically designed for Severe Environments 3/2 and 5/2 Versions Ambient Temperature Range -20ºC to +180ºC 316L
- Actuation: Pilot Operated
- Connection: Threaded
- Pressure Rating: 174 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: DME Company
Description: The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145
- Media Description: Air, Compressed Air
- Number of Ports/Ways: 4 to 12
- Power: 24 volts
- Pressure Rating: 145 psi
-
Supplier: Rotork plc
Description: Midland-ACS 3/2 and 5/2 Pilot Solenoid Operated Reverse Latch lock Manual Reset Spool Valves in Stainless Steel for use on gases. Features and Benefits: Specifically designed for Severe Environments 3/2 and 5/2 Versions Ambient Temperature Range
- Actuation: Pilot Operated
- Connection: Threaded
- Pressure Rating: 174 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Rotork plc
Description: Midland-ACS 3/2 and 5/2 Pilot Solenoid Operated Latch lock Manual Reset Spool Valves in Stainless Steel for use on gases. Features and Benefits: Specifically designed for Severe Environments 3/2 and 5/2 Versions Ambient Temperature Range -20ºC to
- Actuation: Pilot Operated
- Connection: Threaded
- Pressure Rating: 174 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1
- Media Description: Air, Compressed Air, Water, Steam
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Single Solenoid: Yes
-
Supplier: JORC Industrial LLC
Description: The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch
- Body Material: Other
- Connection Size: 0.1250 inch
- Drain Type: Condensate Drain
- Strainer Shape: Round
-
Supplier: Oil-Rite Corp.
Description: . A pressure regulator reduces incoming pressure to 30 PSI or under within the reservoir. This adjustable, reduced air pressure forces the liquid through piping to separate control valves for dispensing or spraying. Any liquid that flows can usually be sprayed, up to 1000 SSU
- Dispense Rate: 0.1894 L/min
- Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: . A pressure regulator reduces incoming pressure to 30 PSI or under within the reservoir. This adjustable, reduced air pressure forces the liquid through piping to separate control valves for dispensing or spraying. Any liquid that flows can usually be sprayed, up to 1000 SSU
- Dispense Rate: 0.1894 L/min
- Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: . A pressure regulator reduces incoming pressure to 30 PSI or under within the reservoir. This adjustable, reduced air pressure forces the liquid through piping to separate control valves for dispensing or spraying. Any liquid that flows can usually be sprayed, up to 1000 SSU
- Dispense Rate: 0.1894 L/min
- Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: . A pressure regulator reduces incoming pressure to 30 PSI or under within the reservoir. This adjustable, reduced air pressure forces the liquid through piping to separate control valves for dispensing or spraying. Any liquid that flows can usually be sprayed, up to 1000 SSU
- Dispense Rate: 0.1894 L/min
- Type: Dispense Only
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators
- Connection: Threaded
- Pressure Rating: 0.0 to 150 psi
- Valve Size: 0.1250 inch
- Valve Type: Control Valves, Servo Valves
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel
- Pressure Rating: 0.0 to 1000 psi
- Valve Size: 0.1250 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: ideal for dump trailers or applications using telescopic or larger cylinders that require lots of fluid, long cycle times and longer battery life. Extra-large 4.0 Gallon reservoir allows great range of large cylinders to be used Power Up / Gravity Down 2.0 GPM @ 1000PSI Single
- Flow: 1.7 GPM
- Operating Pressure: 1500 psi
- Power Source: Electric Motor
- Reservoir Capacity: 4 gallons
-
Supplier: Caterpillar Oil & Gas
Description: Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 4.64E6 to 5.44E6 VA
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Number of Ports/Ways: 2
- Pressure Rating: 1000 psi
- Single Solenoid: Yes
- Valve Size: 0.3750 to 0.7500 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Automation, Humidifiers, Water Treatment, Dispensing, Laundry, Dry Cleaning Equipment, Machine Tools, Vending Machines The direct-acting SV121 to SV127 solenoid valves consist of a coil, plunger, and sleeve assembly. In a normally closed state, a plunger return spring holds the plunger
- Media Description: Air, Compressed Air, Other
- Number of Ports/Ways: 2
- Power: 120 volts
- Pressure Rating: 40 to 1500 psi
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
- Media Description: Air, Water, Other
- Number of Ports/Ways: 2
- Power: 120 volts
- Pressure Rating: 0.0 to 1000 psi
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
- Media Description: Air, Water, Other
- Number of Ports/Ways: 2
- Power: 120 volts
- Pressure Rating: 0.0 to 1000 psi
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used
- Media Description: Air, Water, Other
- Number of Ports/Ways: 2
- Power: 120 volts
- Pressure Rating: 5 to 1500 psi
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product
- Media Description: Air, Water, Other
- Number of Ports/Ways: 3
- Power: 120 volts
- Pressure Rating: 0.0 to 1100 psi
-
Supplier: Clark Solutions
Description: Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications
- Media Description: Air, Water, Hot Water, Gas (general), Steam
- Number of Ports/Ways: 2
- Power: 12 to 120 volts
- Pressure Rating: 31.91 to 1450 psi
-
Supplier: Gems Sensors & Controls
Description: The D-Cryo Series is a 2-way, high flow, miniature Cryogenic solenoid valve designed and built for service down to -196°C (-320°F). Depending on your temperature requirements, the D-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LC02), and other extreme
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 1000 psi
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSV-24-01 is a highly accurate normally closed Solenoid Valve for regulation and control of gas or liquids for Aerospace applications. The MSV-24-01 has long service life under the most challenging environmental conditions.
- Media Description: Other
- Power: 24 to 32 volts
- Pressure Rating: 1000 psi
- Single Solenoid: Yes
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston
- Media Description: Gas (general), Natural Gas
- Pressure Rating: 145 to 5070 psi
- Single Solenoid: Yes
- Valve Size: 1 inch
-
Supplier: ASCO
Description: • “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned
- Media Description: Other
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
- Pressure Rating: 1000 psi
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston
- Media Description: Gas (general), Natural Gas
- Pressure Rating: 145 to 5070 psi
- Single Solenoid: Yes
- Valve Size: 0.5000 inch
-
Supplier: ASCO
Description: Two way solenoid valve.
- Media Description: Air, Water, Other
- Number of Ports/Ways: 2
- Power: 0.0 to 24 volts
- Pressure Rating: 945 to 1170 psi
-
Supplier: DynaQuip Controls
Description: fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications.
- Media Description: Air, Compressed Air, Water, Wastewater, Gas (general), Natural Gas, Hydraulic Fluid, Other
- Number of Ports/Ways: 2
- Pressure Rating: 1000 psi
- Valve Size: 0.2500 to 4 inch
-
Supplier: DynaQuip Controls
Description: maintenance options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC,
- Media Description: Air, Compressed Air, Water, Wastewater, Gas (general), Natural Gas, Hydraulic Fluid, Other
- Number of Ports/Ways: 2
- Pressure Rating: 1000 psi
- Valve Size: 0.2500 to 4 inch
-
Supplier: DynaQuip Controls
Description: maintenance options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC,
- Media Description: Air, Compressed Air, Water, Wastewater, Gas (general), Natural Gas, Hydraulic Fluid, Other
- Number of Ports/Ways: 2
- Pressure Rating: 1000 psi
- Valve Size: 0.2500 to 3 inch
-
Supplier: Festo Corporation
Description: Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology
- Media Description: Air, Compressed Air, Water, Gas (general)
- Pressure Rating: 0.0 to 1305 psi
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Bürkert Fluid Control Systems competed in this year’s Environmental Technology Prize of the State of Baden-Württemberg with an innovative solenoid valve. With great success: the fluidics specialist was nominated for the prize and received an award. The (read more)
Browse Solenoid Valves Datasheets for Burkert Fluid Control Systems -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
30-90ºF. Incoming water pressure may vary considerably, anywhere from well water to municipal systems as high as 100 PSI or more. Problem: One system manufacturer used a combination of a diaphragm style solenoid valve and a flow control valve on the supply side (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
open pressure regulator is sometimes installed to perform as a backpressure regulator, where it simply passes the fluid to the return tank and therefore does not maintain any pressure upstream. Solenoid valves are often misapplied as well. Generally, a solenoid valve is required to default (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P = 0.07 x 5 x 50 / 0 (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P = 0.07 x 5 x 50 / 0 (read more)
Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88882/48889882-MIT.pdf?sequence=2
The driving chamber has a pressure rating of 500 psi [8], and the rating on the current solenoid valve is 1000 psi .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17794/56549129-MIT.pdf?sequence=2
Ramp inlet and outlet pressure to 1000psi , 900psi Close coolant flow solenoid valve .
-
CR4 - Thread: High Pressure Solenoid Valves
I have been searching for solenoid valves 3/8 tubing, 110 volt. max PSI 1000 with a max cycle time of 20 per minute.
-
Pellet fuelling, ELM pacing and disruption mitigation technology development for ITER
The pellets were then accelerated by a fast opening solenoid valve with a hydrogen gas pressure of 6.9 MPa ( 1000 psi ) behind the valve.
-
Hybrid hydraulic-electric power unit for field and service robots
In summary, an on-board computer uses a pressure sensor and a Hall effect sensor to regulate the pressure (at 1000 psi ) and engine speed (at 6300 rpm) by modulating a hydraulic solenoid valve and an engine throttle.
-
Limitations of extended gas delivery tubes used for fuelling mitigated plasma disruptions, and a unique injection concept for prompt gas delivery
The pipe was fed by a solenoid valve connected to a standard reservoir containing helium gas pressurized to 1000 psi or 6.894 76 MPa.
-
CR4 - Thread: ATEX Certified Solenoid Switch
Search Results CR4 - Thread: ATEX Certified Solenoid Switch 3 posts - 1 author - Last post: yesterday The whole idea is the ATEX certfied 2 way Solenoid valve would be ... switch when the pressure in the system reaches about 1000 Psi .
-
LIQUID THERMAL DIFFUSION
… in series with a pressure switch com- municating with the main steam supply and set so that the pressure switch made contact at about 900 psi (with process steam at 1000 psi ), opening the contact in … … power to operate the solenoid valves .
-
AN EXPERIMENTAL EVALUATION OF THE RADIATION PROTECTION AFFORDED BY A LARGE MODERN CONCRETE OFFICE BUILDING
… pressure in the system will be allowed to rise gradually to 100 psi (well below the tubing burst pressure of 1000 psi ), at which point the pressure-relief valve will trip and bypass … … the reservoir, or the solenoid valve will be returned …
-
Programmable Electrohydraulic Valve
Figure 4 Closed center pressure supply effects on valve opening: A: 2,070 kPa (300 PSI ) B: 3,450 kPa (500 PSI … … 750 PSI) D: 6,900 kPa ( 1000 PSI) Effective opening area … … a lesser degree with solenoid temperature and with hydraulic …