-
Supplier: DigiKey
Description: 19 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
- Cable Conductor: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 16 AWG
-
Supplier: DigiKey
Description: 19 Conductor Multi-Conductor Cable Gray 19 AWG, 22 AWG 1640.4' (500.0m)
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- North American (AWG): 19 to 22 AWG
-
Supplier: DigiKey
Description: 19 Conductor Multi-Conductor Cable Black 19 AWG, 22 AWG 3281' (1000.0m)
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- North American (AWG): 19 to 22 AWG
-
-
Supplier: DigiKey
Description: 19 Conductor Multi-Conductor Cable Gray 19 AWG, 22 AWG 3281' (1000.0m)
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- North American (AWG): 19 to 22 AWG
-
Supplier: Allied Electronics, Inc.
Description: Cable, Black, 19 Conductor, 22AWG, Black PVC Jacket, Foil Shield w/Drain Wire
- Product Category: Bulk Cable
-
Supplier: Chatsworth Products, Inc.
Description: THHN TYPE 100 FT 100 LENGTH IN FT UL APPROVAL 14 LB WEIGHT 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 19 STRANDS STRANDING GREEN WITH YELLOW STRIPE INSULATION COLOR
- North American (AWG): 6 AWG
- Product Type: Single Conductor Wire
- Standards / Approvals: UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket
- Application: Audio
- Product Category: Bulk Cable
- Standards: CE Marking, UL Recognized Component Mark (US and Canadian)
-
Supplier: Southwire Company, LLC
Description: DEG C TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING GRAY WITH BROWN STRIPE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
- Approvals: UL Listing Mark
- Nominal Outer Diameter: 0.1280 inch
- North American (AWG): 12 AWG
- Rated Voltage: 600 volts
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper conductors cabled. 100% shield coverage. NEC 800. Listed for use in air plenum non-conduit. 18 gage stranded conductors (19 × 30).
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- Cable Shielding: Foil / Copper Tape
-
Supplier: L-com, Inc.
Description: L-com's 6-Conductor Remote Electrical Tilt (RET) / AISG compatible control cable assemblies are terminated with Male and Female FS1 type DIN connectors. These cable assemblies are available in lengths from 1 meter to 60 meters. The connectors on these cable assemblies are
- Product Category: Cable Assembly
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications. All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded tinned copper wires per MIL-W-16878/17. (BN) All 19 strand
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid, Drain Wire / Copper Wire, Other
-
Supplier: Belden Inc.
Description: 2 Conductor 14 AWG stranded (19x27) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare.
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Other
- North American (AWG): 14 AWG
- Number of Conductors: 2 #
-
Supplier: Belden Inc.
Description: 2 Conductor 12 AWG, stranded (19x25) bare copper conductors, PVC/Nylon insulation, PVC jacket.
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 960458-1858/19 WS001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 16 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft,
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: No Shielding, Other
- International (mm2): 18 mm2
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250' & 1000' Speaker Cable SC16-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 16 Gauge 2 conductors Clear jacket Typical Stranding: 19/29 Nominal O.D.: .104 x .212
- North American (AWG): 16 AWG
- Product Category: Bulk Cable
- Standards: RoHS, Other
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) Multi-Conductor Marine Cable MCB12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL
- North American (AWG): 12 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
-
Supplier: PHOENIX CONTACT USA
Description: Conductor marker, Sheet, white, unlabeled, can be labeled with: BLUEMARK ID, BLUEMARK ID COLOR, BLUEMARK CLED, PLOTMARK, CMS-P1-PLOTTER, mounting type: clip on, cable diameter range: 1.2 - 1.9 mm, lettering field size: 15 x 4 mm
- Diameter: 0.0472 to 0.0748 inch
- Material: Nylon® / Polyamide, Other
- Operating Temperature: 40 to 120 C
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft,
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: No Shielding, Other
- International (mm2): 18 mm2
-
Supplier: BEI Sensors
Description: This cable assembly consists of 17 conductors (AWG 26) with an overall shield. Extra large conductors (AWG 22) for power and signal ground, all within an abrasion-resistant PVC jacket create a durable cable for a variety of applications.
- Application: Industrial / Instrumentation and Control
- Cable Length: 10 to 50 ft
- Cable Shielding: Braid, Drain Wire / Copper Wire
- Connector Type: Other
-
Supplier: SFCable.com
Description: Australia to C19 power cord. AS3112 Australia large industrial 3P plug to IEC C19 with H05VV-F 1.5mm² black wire. 10 feet with Australia SAA approval. This Australian power cord is also referred to as the AS3112 to C19 mains power lead or AS 3112 to C19 mains
- Compliances and Approvals: SAA
- Cord Length: 120 inch
- Female End Type: EN60320-C19 (IEC-320-C19)
- Number of Conductors: 3 Conductors
-
Supplier: SAE International
Description: This radio frequency (RF) connector interface specification is suited for unsealed automobile applications up to 2 GHz. Dimensional requirements are specified in this document to ensure interchangeability. This RF connector interface specification is intended for in-line, board mount, device mount,
-
Serial Cables - MULTI CONDUCTOR, TFE TEFLON INSULATE, 18AWG STRAND (19X30), 2 COND WHITE -- 70005517Supplier: Allied Electronics, Inc.
Description: Non-Paired TFE Teflon® Insulated Control and Instrumentation Cable, 18 AWG Conductor Teflon® tape-wrapped jacket.
- Application: Audio, Computer Cable, Industrial / Instrumentation and Control
- Operating Temperature: -65 to 200 C
- Product Category: Bulk Cable
- Standards: CE Marking
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 19 AWG: 16 Solid/Stranded: Stranded Stranded Copper: 19/.0117 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings and
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- North American (AWG): 16 AWG
-
Supplier: SAB North America
Description: CC 600 blue is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 0.5000 mm2
-
Supplier: Alpha Wire
Description: Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most
- Cable Conductor: Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: No Shielding, Other
-
Supplier: General Cable
Description: CL3 TYPE 1000 FT 0.009 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2
- Cable Insulation: Polypropylene
- North American (AWG): 16 AWG
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
-
Supplier: Eaton | Power Quality
Description: All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by
- Compliances and Approvals: UL Listing Mark
- Cord Length: 96 inch
- Female End Type: EN60320-C19 (IEC-320-C19)
- Male End Type: BS 546 (India)
-
Supplier: Belden Inc.
Description: 3 Conductor 16 AWG stranded (19x29) tinned copper conductors, conductors cabled, PVC insulation, cabled wire (no jacket).
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Other
- Cable Shielding: Other
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) Multi-Conductor Marine Cable MCY12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL
- North American (AWG): 12 AWG
- Number of Conductors: 2 #
- Product Type: Multiconductor Cable
-
Supplier: Accuris
Description: CABLE, ELECTRICAL, ALUMINUM FOIL, SHIELDED PAIRS, 24 GAUGE, 19 PAIRS OF CONDUCTORS
-
Supplier: Lapp Tannehill
Description: JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.240 x 0.760 NOMINAL OD (MM) : 6.1 x 19.3 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Other
- International (mm2): 16 mm2
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 19 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Type: Other
- North American (AWG): 18 AWG
- Number of Conductors: 19 #
-
Supplier: Belden Inc.
Description: Harsh Environment SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PE Insulation, TC Braid Shield (95% coverage), Polyurethane Jacket
- Cable Weight: 0.0690 lbs/ft
- Fiber Mode: Single Mode
- Operating Temperature: -40 to 75 C
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Operating Temperature: -20°C ~ 105°C Ribbon Width:
- Product Category: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
Isabellenhütte meets high covid-19-related demand in record time Isabellenhütte, a specialist for precision alloys, supplies the alloy ISOTAN® as a heat conductor for (read more)
Browse Nonferrous Metals and Alloys Datasheets for Isabellenhutte USA -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
high density, 8-channel backpanel can be panel mounted or DIN rail mounted and provides the conditioned output signal on screw terminal blocks. The SCMVAS-PB16 has 16 channels of analog I/O simultaneously available to high speed data acquisition (ADC) boards through a 26-conductor ribbon cable (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
millimeter of the conductor, while at 5 MHz it flows only through about .03 mm. These measures are known as skin depth. At radio frequencies used in wireless power systems, usually up to around 2MHz, the AC resistance in a single conductor cable can be 20 or more times greater than a Litz wire of (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
equally at the inside and outside of the cable, which equalizes the flux linkages and reactances of the individual strands. This causes the current to spread uniformly throughout the conductor. The resistance ratio (AC to DC) then approaches unity, which is especially desirable in high-Q circuit (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Development of electric cables for fire situations
-7 conductor cables up to 4 mm2 - 12 conductor cables up to 2.5 mm: - 19 conductor cables up to 1.5 mm .
-
44A0221-14-9/9CS3030 RoHS Compliant | Mouser
Multi- Conductor Cables 19 AWG 2 Cond WH PRICE PER FT .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40329/192097988-MIT.pdf?sequence=2
9- 19 Single conductor cable moisture mapping for z periodic sensor measurements at 1 Hz.
-
Cryogenic current comparator measurements at 77 K using thallium-2223 thick-film shields
The interior dimensions of the tubes limited the number of windings, which consisted of four turns of 19 - conductor cable , passed through both pairs of shields.
-
American Electricians' Handbook, Sixteenth Edition > ELECTRICAL CONDUCTING WIRES AND CABLES
(Specific cables are called 3-conductor cable, 19 - conductor cable , etc.) .
-
Machine Vision Handbook
Architecture 19 - conductor cable connected to a computer port Speed .
-
EBR-II INSTRUMENTED-SUBASSEMBLY SYSTEM: TESTS 1 AND 2.
… wires and cables include a 37-conductor cable and a 12-conductor cable that connect to the main junction box at the drive mechanism; a 24-conductor cable to the alarm-and-indicator panel; a 19 - conductor cable to the pushbutton control …
-
Breakthrough advances in cable termination technology
The five repair jobs for five 19 - conductor cables can be performed on site at sea in two days from start to finish.