-
Supplier: RS Components, Ltd.
Description: Vishay Sfernice HTS series thick-film resistors. High Voltages: 1 kV â?? 20 kV. High ohmic values: up to 50 GΩ. Excellent stability: 1% Resistance = 1GOhms Power Rating = 3W Tolerance = ±5% Technology = Thick Film Series = HTS Case Style = Ceramic Temperature
- Mounting / Packaging: Through Hole, Axial Leads, Other
- Power Rating: 3 watts
- Resistance Range: 1.00E9 ohms
- Technology / Construction: Thick Film
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1078710-MHR0424SA108 F70 Category: Resistors>Through Hole Resistors Series: MHR Features: High Voltage Package: Bulk Height - Seated (Max): 0.256" (6.50mm) Standard Package: 250 Tolerance: ±1% Power (Watts): 1.4W
- Operating Temperature: -40 to 125 C
- Power Rating: 1.4 watts
- Resistance Range: 1.00E9 ohms
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1008902-SM104031007F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature
- Features: Non-Inductive
- Operating Temperature: -55 to 110 C
- Power Rating: 1.5 watts
- Resistance Range: 1.00E9 ohms
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972861-SM102031007FE Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature
- Features: Non-Inductive
- Operating Temperature: -55 to 110 C
- Power Rating: 1 watts
- Resistance Range: 1.00E9 ohms
-
Supplier: RS Components, Ltd.
Description: voltage current limiting. Provided with tolerances down to 1%, the Maxi-MOX resistors works well in precision circuits. RoHS compliant. Wide resistance ranges. Voltage rating to 50KV. Power rating to 12.5 watts. Silicone or epoxy coating Resistance = 1GOhms Power Rating = 5W
- Mounting / Packaging: Through Hole, Axial Leads, Other
- Power Rating: 5 watts
- Resistance Range: 1.00E9 ohms
- Technology / Construction: Thick Film
-
Supplier: RS Components, Ltd.
Description: Vishay Sfernice HTS Series Thick Film High Ohmic and High Voltage power Resistors. The HTS Series has an epoxy coated high purity ceramic core with solder coated copper terminations. Having excellent stability (1%) and a low temperature coefficient of 100ppm/°C the HTS Series is
- Mounting / Packaging: Through Hole, Axial Leads, Other
- Power Rating: 1 watts
- Resistance Range: 1.00E9 ohms
- Technology / Construction: Thick Film
-
Supplier: RS Components, Ltd.
Description: traditional high-voltage resistors. High dielectric and low outgassing epoxy coating. Low resistor noise. Non-inductive. RoHS compliant. Radial terminals Resistance = 1GOhms Power Rating = 1.5W Tolerance = ±1% Technology = Thick Film Series = Slim Mox Case
- Mounting / Packaging: Through Hole, Radial Leads, Other
- Power Rating: 1.5 watts
- Resistance Range: 1.00E9 ohms
- Technology / Construction: Thick Film
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.
- Category / Application: General Use, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Through Hole, Axial Leads
- Operating DC Voltage: 30000 volts
-
Supplier: EBG RESISTORS LLC
Description: These are the low cost high voltage resistors that provide high density packaging in large volume applications.
- Category / Application: General Use, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Through Hole, Radial Leads
- Operating DC Voltage: 12000 volts
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates
- Category / Application: General Use, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Through Hole, Axial Leads
- Operating DC Voltage: 45000 volts
-
Supplier: Riedon, Inc.
Description: Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
- Category / Application: High-Voltage Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating AC Voltage: 4000 to 6000 volts
-
Supplier: EBG RESISTORS LLC
Description: These are the low cost high voltage resistors that provide high density packaging in large volume applications.
- Category / Application: General Use, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Through Hole, Radial Leads
- Operating DC Voltage: 8000 volts
-
Supplier: Riedon, Inc.
Description: Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
- Configuration: Single Resistor
- Mounting / Packaging: Axial Leads
- Operating DC Voltage: 400 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Riedon, Inc.
Description: Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating AC Voltage: 750 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Riedon, Inc.
Description: Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element
- Category / Application: High-Voltage Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Radial Leads
- Operating AC Voltage: 250 volts
-
Supplier: DigiKey
Description: 1 GOhms ±5% 0.06W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film
- Category / Application: General Use, High-Voltage Resistor
- Configuration: Single Resistor
- Features: Non-Inductive
- Mounting / Packaging: 0603, Other
-
Supplier: Ohmite Manufacturing Co.
Description: applications. The space-saving planar package offers an alternative to traditional high voltage resistors. Multiple taps are provided on the Slim-Mox RD for use in advanced circuit designs. Tight ratio tolerances make these resistors ideal for precision applications requiring
- Category / Application: Medical, Other
- Configuration: Single Resistor
- Features: Military Standards
- Mounting / Packaging: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1 W, - 1%, 5 kV
- Configuration: Single Resistor
- Features: Non-Inductive
- Mounting / Packaging: Through Hole, Radial Leads, Other
- Operating AC Voltage: 5000 volts
-
Supplier: Richardson RFPD
Description: Fixed Resistors
- Operating Temperature: -55 to 125 C
- Power Rating: 0.1250 watts
- Resistance Range: 1.00E9 ohms
- Technology / Construction: Thick Film
-
Supplier: Allied Electronics, Inc.
Description: Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are
- Category / Application: General Use
- Mounting / Packaging: Axial Leads
- Power Rating: 0.2500 watts
- Resistance Range: 1.00E9 ohms
-
Supplier: RCD Components, Inc.
Description: PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS Industry’s highest precision hi-voltage SM resistors! Voltage ratings up to 7KV, resistance values to 1T W (1012 W ) Tolerances to 0.1%, TC’s to 25ppm/°C, VC’s to 0.5ppm/V
- Category / Application: High-Voltage Resistor
- Configuration: Single Resistor
- Features: Military Standards
- Mounting / Packaging: Surface Mount (SMT / SMD), 1206, 2512, Other
Find Suppliers by Category Top
Featured Products Top
-
RES CHAS MNT 17 OHM 3% 16W Specifications Manufacturer: TE Connectivity Manufacturer Part Number: 1-1625966-2 Product Category: Wirewound Resistors Mounting / Packaging: Solder Lugs Resistance Range: 17 (read more)
Browse Wirewound Resistors Datasheets for Lingto Electronic Limited -
RES CHAS MNT 220 OHM 5% 10W Specifications Manufacturer: TE Connectivity Manufacturer Part Number: 1-1625963-8 Product Category: Resistors Technology / Construction: Wirewound Mounting / Packaging: Solder Lugs Resistance Range: 220 ohms Tolerance: 5 +/- % Power Rating: 10 watts (read more)
Browse Resistors Datasheets for Lingto Electronic Limited -
RES SMD 665 OHM 0.5% 1/32W 0201 Specifications Manufacturer : TE Connectivity Manufacturer Part Number: 1-2176073-0 Product Category: Chip Resistors Technology / Construction: Thin Film (Chip) Resistance (read more)
Browse Chip Resistors Datasheets for Lingto Electronic Limited -
The YC162-FR-072K43L by YAGEO is a high-performance resistor array featuring 2 resistors with a 2.43k Ohm ±1% tolerance. With a compact 0606, Convex package, this isolated resistor array is designed for surface mount applications. It delivers a power of 62.5mW per element and boasts a low (read more)
Browse Resistors Datasheets for Nova Technology(HK) Co.,Ltd -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
source derived from an open emitter or source, with unterminated drains, that require external 50 ohm resistors terminated to ground. resistor can be added to reduce overshoot or ringing Specifications: FREQUENCY RANGE: 13.500 ~ 156 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Electrocube's resistor-capacitor (RC) networks, single-phase, stranded wire leads capacitors are made with dielectric material providing maximum voltage resistance. Resistors are non-inductive thus ensuring greater protection against potential peak pulses. To further (read more)
Browse Resistors Datasheets for Galco Industrial Electronics -
& PY When fitted with two 1k Ohm bridge completion resistors ( Does not provide analogue voltage linearisation for PY) Most LVDTs from any manufacturer About us RDP is a designer and manufacturer and distributor of LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
-energized Programmable parameters Microprocessor based technology Alarm / Trip Setpoint in the range of 0.1 to 60 Mega Ohms Utilizes up to (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Solcon Solutions LLC -
example, a 3.3 V DC source voltage with a 2 mA maximum current would require a minimum resistance of 1650 Ω. 1650 Ω resistors are available, as are 6.49 kΩ 1% resistors — but they are expensive and unnecessary in this application, and therefore a poor choice (read more)
Browse Datasheets for Advanced Assembly, LLC.
More Information Top
-
Correlation considerations: Real HBM to TLP and HBM testers
The volunteers held a 1 Giga ohm resistor in one hand to momentarily connect to an adjustable HV supply and charge themselves.
-
Feeding behaviour of a virus‐vector leafhopper on host and non‐host plants characterised by electrical penetration graphs
For the EPG recordings, we used a GIGA-4 DC EPG device (EPG Sys- tems) with 1 Giga Ohm input resistor (Tjallingii, 1978), together with a DI-158U USB A/D converter (Dataq Instruments, Akron, OH, USA) to write data to a PC …
-
Genetic Programming IV
Integration is simulated with a com- bination of a 1 farad capacitor (C), a 1 - giga - Ohm resistor (R), and a voltage-controlled current source.
-
Evolvable Systems: From Biology to Hardware
There is a fixed 1 kilo-Ohm (kΩ) source resistor R4, a fixed 1 kΩ load resistor R18, a fixed 1 giga - Ohm feedback resistor R14, and a fixed 999 Ω balancing resistor R3.
-
An SRAM based testing methodology for yield analysis of semiconductor ICs
A shorted resistor has a 0 ohm value and an open resistor has a 1 Giga ohms value.
-
The intermediate size direct detection detector for electron microscopy
The aluminum plate was connected to an electrometer amplifier circuit, utilizing an ultra- low input-bias current operational amplifier and a 5 giga - ohm ± 1 % resistor .
-
Contents
1 -2: A Buried Giga - ohm Resistor (BGR) Load Static RAM Cell Y.
-
Low-noise custom VLSI for CdZnTe pixel detectors
For example, the 2 giga - ohm resistance R2 of Figure 1 is implemented using a 25K polysilicon resistor working together with amplifier A4 and current mirrors/dividers represented by M3, M4, M5 and M6.
-
Instrumentation in Earthquake Seismology
Real amplifiers have an open-loop gain Av of several million, their open-loop input impedance is typically tens of mega-ohm to giga - ohm and the open-loop output impedance is a few tens of ohm. They have also offset errors: for the output to be null, there must be a small voltage difference between the inputs (for the instrumentation models, this input offset is typically less than 1 mV which can be … … reduced by suitable external resistors ).
-
The dependence of the transmission behavior of frequency and adaptation state; gravely on the individual light receptor of Calliphora of erythrocephala
Ohm zwisehen mass and indifferenterElektrode gesehaltet can become 1 Giga the Abgleieh of the grid current by means of a key. The dureh the grid current verursaehte voltage drop erseheint on this resistance at the output.