-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
- Category / Application: Power Resistor
- Dielectric Strength: 1 kilovolts
- Features: Non-Inductive
- Operating Temperature: -55 to 350 C
-
Supplier: Ohmite Manufacturing Co.
Description: 120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting
- Category / Application: Power Resistor, Telecom Resistor, Other
- Dielectric Strength: 4 kilovolts
- Features: Heat Sink
- Operating DC Voltage: 500 to 1000 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374806-SQP200JB-10R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: YAGEO Series: SQP Package: Bulk Product
- Operating Temperature: -55 to 155 C
- Power Rating: 2 watts
- Resistance Range: 10 ohms
- Technology / Construction: Wirewound Resistor
-
-
Supplier: Win Source Electronics
Description: : ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C
- Operating Temperature: -55 to 275 C
- Power Rating: 3 watts
- Resistance Range: 0.2000 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: : ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C
- Operating Temperature: -55 to 275 C
- Power Rating: 2 watts
- Resistance Range: 0.2000 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 200 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not
- Mounting / Packaging: Tab Terminals
- Power Rating: 25 watts
- Resistance Range: 200 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
- Configuration: Single Resistor
- Mounting / Packaging: Other
- Technology / Construction: Ceramic Composition
-
Supplier: Isabellenhutte USA
Description: Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 Watt permanent power at 110 °C
- Category / Application: Automotive, Aerospace, Chip Resistor, Current Sensing Resistor, Precision Resistor, Power Resistor
- Dielectric Strength: 0.2000 kilovolts
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -65 to 170 C
-
Supplier: TE Connectivity
Description: ????????? (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kO Resistance Value (OHM) : .1 Packaging Features Packaging
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Number of Resistors: 1
- Power Rating: 1 watts
- Resistance Range: 0.1000 ohms
-
Supplier: Richardson RFPD
Description: Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed
- Technology / Construction: Thick Film
-
Supplier: Crane Aerospace & Electronics
Description: continuously adjustable from 0.8 to 3.5 V with resistors Indefinite output short circuit protection Adjustable start-up sequencing Remote sense and voltage margining Internal solid state power switch provides many benefits including inrush current limiting 1.200 × 1.200 ×
- DC Input Voltage: 3 to 6 volts
- DC Output Power: 16 watts
- DC Output Voltage: 0.8000 to 3.5 volts
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum
- Category / Application: General Use
- Operating AC Voltage: 71 volts
- Power Rating: 25 watts
- Resistance Range: 200 ohms
-
Supplier: RS Components, Ltd.
Description: 200Watt Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant. Compact size for Power rating. Winding construction maximises High Pulse Capability Resistance = 82Ohms
- Mounting / Packaging: Panel Mount, Axial Leads, Other
- Power Rating: 200 watts
- Resistance Range: 82 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: RS Components, Ltd.
Description: Low Profile Wire-Wound Design. Very Wide Value Range. Ideal for Power Circuitry. Available in 1, 2, 3 or 5 Watts Resistance = 200Ohms Tolerance = ±5% Power Rating = 5W Temperature Coefficient = ±200ppm/°C Technology = Wire Wound Dimensions = 13.5 x 7.3 x 6.8mm
- Power Rating: 5 watts
- Resistance Range: 200 ohms
- Technology / Construction: Wirewound Resistor
- Temperature Coefficient (TCR): 200 ±ppm/°C
-
Supplier: Daburn Electronics & Cable
Description: Input Reflected Ripple Current 24V input: 380 mAp-p max 48V input: 200 mAp-p max Start up time Nominal Vin and constant resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or
- DC Input Current: 0.0140 to 0.1690 amps
- DC Input Voltage: 24 to 48 volts
- DC Output Current: -0.3000 to 0.7000 amps
- DC Output Power: 3 watts
-
Supplier: Autec Power Inc.
Description: . IP67 and UL listed with a power rating of 75, 96, 100, 150 and 240 watts this device will meet your power needs. Even better this driver is suitable for indoor, outdoor, dry, damp, wet and hazardous locations.
- AC Input Power: 75 to 240 watts
- AC Input Voltage: 100 to 277 volts
-
Supplier: Aerovox Corp.
Description: Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high
- AC Rated Voltage (WVAC): 750 volts
- Applications: General Purpose, Power Factor Correction
- Capacitance Range: 1061 microF
- Capacitance Tolerance: 15 (+/- %)
-
Supplier: Anaren, Inc.
Description: high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 Ω. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are
- Category / Application: Telecom Terminator, Other
- Power Rating: 200 watts
- Return Loss: 20 dB
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: O, whichever is greater. 5% tolerance. 500 WV max. Stop Torque: 75 oz.-in. Power Rating: 2 watts @ 70°C. 0.312 in. bushing length, slotted shaft ending, 500 V working voltage.
- Actuator Configuration: Multiturn
- Mounting / Packaging: Panel Mount
- Operating Temperature: -40 to 120 C
- Potentiometer Type: Standard Potentiometer
-
Supplier: Richardson RFPD
Description: Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed drives,
- Operating Temperature: -55 to 155 C
- Power Rating: 200 watts
- Resistance Range: 50 ohms
- Technology / Construction: Thick Film
-
Supplier: RS Components, Ltd.
Description: 200Watt Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant. Compact size for Power rating. Winding construction maximises High Pulse Capability Resistance = 68Ohms
- Mounting / Packaging: Panel Mount, Axial Leads, Other
- Power Rating: 200 watts
- Resistance Range: 68 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
-
Supplier: Allied Electronics, Inc.
Description: .080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the
- Power Rating: 1 watts
- Resistance Range: 0.0500 ohms
- Technology / Construction: Thick Film
- Temperature Coefficient (TCR): 0.0 to 150 ±ppm/°C
-
Supplier: American High Voltage, Inc.
Description: value of the resistor is such that it dissipates less than 0.1 watt at full output voltage. The output ripple of each supply is typically less than 1% at full power. Case size is 2.0” x 4.0” x 0.8” high and is composed of an anodized sealed system. Each unit is encapsulated in a
-
Supplier: AMETEK Programmable Power
Description: , ATE calibration, and device under test loading. The SMP7600A contains internal, high-precision 5 W power resistors that are switched in and out via mechanical relays. It is capable of producing any resistance value between 0.5 O to 1,500,000 O and can be adjusted in 0.1 O increments
- Technology: VXITM Compliant
-
Supplier: Northrop Grumman Corporation
Description: systems. Low thermal resistance and high efficiency couple to provide nearly imperceptible droop across the entire TDMA burst waveform at power levels of over 200 watts. WPTB64A1011Ax Class C 1030/1090 MHz Bipolar RF Transistor The WPTB64A1011Ax is an application specific
- Transistor Grade / Operating Range: Military
- Transistor Type: Bipolar RF Transistors
-
Supplier: EBG RESISTORS LLC
Description: Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available
- Category / Application: Automotive, Aerospace, High-Frequency Resistor, Power Resistor
- Mounting / Packaging: Bolt-on (Chassis)
- Operating DC Voltage: 1000 volts
- Operating Temperature: -55 to 155 C
-
Supplier: AVX Corporation
Description: High Power Resistors Complete line of high powered resistive products designed and manufactured in our ISO-9001 facility using non-toxic, cost effective, Aluminum Nitride base substrates. All products are designed to meet MIL-STD 202 and ANSI /J-STD-002 specifications.
- Category / Application: Chip Resistor, Power Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Power Rating: 2 to 250 watts
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance
- Category / Application: High-Voltage Resistor, Power Resistor
- Operating DC Voltage: 15000 to 300000 volts
- Power Rating: 2 to 250 watts
- Resistance Range: 50000 to 5.00E9 ohms
-
Supplier: HVR Advanced Power Components, Inc.
Description: High-Energy Rod and Tube resistors are especially useful in applications requiring maximum energy density in a tube resistor. The standard termination is a metalized ferrule. Alternatives such as radial tabs and high voltage ferrules allow for mounting options or enhanced performance.
- Category / Application: General Use, High-Voltage Resistor, Industrial, Medical, Power Resistor, Surge Resistor, Telecom Resistor
- Features: Non-Inductive, Air Cooled, Military Standards
- Power Rating: 200 watts
- Resistance Range: 15 to 1500 ohms
-
Supplier: Chromalox
Description: Description The Chromalox EDP Portable Load Bank is specially designed for flexibility and ease-of-use. Its compact, lightweight design packs a lot of power and options. Applications The features of the EDP make it ideal for applications involving small AC power systems, including
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Category / Application: Automotive, Aerospace, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Precision Resistor,
- Dielectric Strength: 1000 kilovolts
- Features: Heat Sink, Non-Inductive, Air Cooled, Water Cooled, Non-Flame Coating, Fireproof Case, Electrically Isolated Case, ESD Protection, NEMA Enclosure, Military Standards
- Mounting / Packaging: Surface Mount (SMT / SMD), Bolt-on (Chassis), Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Category / Application: Power Resistor
- Features: Non-Flame Coating
- Mounting / Packaging: Through Hole
- Power Rating: 7 to 40 watts
-
Supplier: Yageo USA
Description: General Features
- Category / Application: Power Resistor
- Power Rating: 5 watts
- Resistance Range: 0.1000 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Thin Film Technology Corporation
Description: High power at small size, tight resistance tolerance
- Category / Application: Chip Resistor, General Use, Precision Resistor, Power Resistor
- Operating Temperature: -40 to 125 C
- Power Rating: 0.3330 watts
- Resistance Range: 0.1000 to 100 ohms
-
Supplier: Trigon Components, Inc.
Description: SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C
- Category / Application: Chip Resistor, Current Sensing Resistor, Power Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
- Power Rating: 1 to 2 watts
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
Features: Customer Selects Output Voltage Outputs to 200 Vdc Efficiency to 90% High Regulation Ultra Wide Input Ranges 10-20Vdc 18-36Vdc 36-72Vdc Remote On/Off Control Continuous Short Circuit Protection (read more)
Browse High Voltage Power Supplies Datasheets for American Power Design, Inc. -
short circuit indefinitely. Features: Output Voltages to 200Vdc Wide Input Ranges 10-20Vdc 18-36Vdc 36-72Vdc Efficiency to 87% Voltage Accuracy > 1% Regulation > 0.1% 1 KV Isolation Six-Sided Metal Case Short Circuit Protection (read more)
Browse High Voltage Power Supplies Datasheets for American Power Design, Inc. -
New Yorker Electronics has announced Vishay’s release of its newly enhanced Vishay Draloric RCS0805 e3 anti-surge thick film resistor in the 0805 case size with a higher power rating of 0 (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
MAX-200 TVS power diode was integrated as surge protection for the Navy’s new shipboard data networks. Here’s an update on the next phase of development for the Navy’s surface defense. A Quick Recap on MDE (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
spots and improves the long-term stability of Bulk Metal Foil resistors. The FRFS Series boasts a resistance range of 170? to 1k ?, including every value within this range. It is available in five different tolerant ranges from ±0.05% through ±1.0% and supplies power to 75m (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Datasheets for KOA Speer Electronics, Inc. -
ohms Tolerance: 3 +/- % Power Rating: 16 watts Datasheet (read more)
Browse Wirewound Resistors Datasheets for Lingto Electronic Limited -
RES CHAS MNT 220 OHM 5% 10W Specifications Manufacturer: TE Connectivity Manufacturer Part Number: 1-1625963-8 Product Category: Resistors Technology / Construction: Wirewound Mounting / Packaging: Solder Lugs Resistance Range: 220 ohms Tolerance: 5 +/- % Power Rating: 10 watts (read more)
Browse Resistors Datasheets for Lingto Electronic Limited -
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc.
More Information Top
-
Power system for the new Jason ROV
Phase C is resistively connected by a low inductance, 100 ohm, 200 watt composite power resistor stack and phase A is directly connected.
-
Single-phase half-bridge shunt active power filter employing fuzzy logic control
A single-phase diode bridge rectifier KBPC 3508 is used to represent the non-linear load with line input filter of 0.5 mH inductance feeding a 1000 μF capacitors and 50 Ω resistors to a power of 200 Watt maximum.
-
Arduino Internals
You don’t want to use a quarter- watt resistor when the power requirement gets above 200 mW or so; the resistor will get uncomfortably warm.
-
Non-inductive thick film power resistor
Ideally suited for high frequency and pulse load applications Ohmite’s new TGH Series non-inductive thick film power resistor is available in 120 or 200 Watt , 2 or 4 terminal versions.
-
An ultra low‐profile ultra wideband blade shape monopole antenna
For example, for a 100 watt input power the resistor R3 will dissipate 50 watt in 200 MHz and we should use a 50 watt resistor in R3.
-
CR4 - Thread: Can 110-VAC Contactor Coils Operate from a 110-VDC Supply?
The resistor will dissipate around 5 watts so a 10 watt power resistor should be OK and the capacitor I used was rated for 200 VDC.
-
Papers
A battery served for supply with about 200 watts , that gives that a circuit of 12 elements after the resistance current starke through matching was regulated connecting resistance.
-
An electrical of laboratory, radiators
The leieht ausweehselbare and the permanent heating resistor is dimensioned so that a liter water in the Erlenmeyer flask in 15--20 minutes becomes the Siedea of gebraeht by a power consumption yon 200--220 watts .
-
A halbselbsttätigen leaching apparatus
The leieht ausweehselbare and the permanent heating resistor is dimensioned so that a liter water in the Erlenmeyer flask in 15--20 minutes becomes the Siedea of gebraeht by a power consumption yon 200--220 watts .
-
Over the use of different crucibles
The leieht ausweehselbare and the permanent heating resistor is dimensioned so that a liter water in the Erlenmeyer flask in 15--20 minutes becomes the Siedea of gebraeht by a power consumption yon 200--220 watts .