-
Supplier: DigiKey
Description: LED Panel Indicator Green 24V Wire Leads - 4.6" (116.84mm)
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Rating: 24 volts
-
Supplier: DigiKey
Description: LED Panel Indicator Red 24V Wire Leads - 4.6" (116.84mm)
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Rating: 24 volts
-
Supplier: DigiKey
Description: LED Panel Indicator Yellow 24V Wire Leads - 4.6" (116.84mm)
- Color: Yellow
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Rating: 24 volts
-
-
Supplier: DigiKey
Description: LED Panel Indicator Red 24V
- Color: Red
- Lamp Type: LED Lamps
- Voltage Type: DC
- Voltage Rating: 24 volts
-
Supplier: Allied Electronics, Inc.
Description: INDICATOR; 22.5 MM; NON-REMOVABLE LEDS AMBER LED INDICATING LIGHT 120V AC/DC
- Color: Other
- Lamp Type: LED Lamps
- Rated Average Life: 100000 hours
- Voltage Type: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: INDICATOR; 22.5 MM; NON-REMOVABLE LEDS GREEN LED INDICATING LIGHT 120V AC/DC
- Color: Green
- Lamp Type: LED Lamps
- Rated Average Life: 100000 hours
- Voltage Type: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: PANEL MOUNT INDICATOR, WIRE LEADS, 24V GREEN LED
- Color: Green
- Lamp Type: LED Lamps
- Rated Average Life: 100000 hours
- Terminal Type: Wire Leads
-
Supplier: Allied Electronics, Inc.
Description: PANEL MOUNT INDICATOR, WIRE LEADS, 24V GREEN LED
- Color: Green
- Lamp Type: LED Lamps
- Rated Average Life: 100000 hours
- Terminal Type: Wire Leads
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Indicator Light, 12 mm, LED, 120V AC 50/60 Hz, Blue, Spade Terminal
- Color: Blue
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators OILTIGHT LED PMI W/TERM
- Lamp Type: LED Lamps
-
Supplier: Banner Engineering Corp.
Description: Continuous, strobing and rotating models available Intense levels of light output for outdoor applications 12-30V dc models are ideal for battery-powered mobile applications LED lighting emits from the perimeter and top view on some models
- Lamp Type: LED Lamps
-
Supplier: Galco Industrial Electronics
Description: Continuous LED indicator light;
-
Supplier: RAFI GmbH & Co. KG
Description: Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TÜV UL CCC
- Applications: Automotive, Other
- Color: Red, Yellow, Green, Blue, Other
- Current Rating: 6 amps
- Height: 26.35 mm
-
Supplier: Waytek, Inc.
Description: Black LED Recessed Panel Mount Indicator Light 47683 Category: Indicator Lights Temp Rating: -20C to +80C 12VDC Recessed lens Mounting hole: 5/8" UL 94V-2 1/4" Quick Connect
- Applications: Automotive
- Color: Other
- Lamp Type: LED Lamps
- Voltage Type: DC
-
Supplier: Grace Engineered Products, Inc.
Description: visual indication outside the panel to the presence or absence of voltage. Voltage indicators are available in Class 1 Div 2, solid-on LEDs, Fiber Optic, and medium voltage from 2KV to 43KV.
- Display: LED Indicator
- Features: Warning Indicator Light
- Form Factor: Other
- Safety Agency: CE Conformity Marks, UL Listing Mark
-
Supplier: Data Display Products
Description: Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses
- Applications: Computer, Other
- Color: Red, Green, Blue, White, Other
- Height: 96.52 mm
- Lamp Type: LED Lamps
-
Supplier: Appleton Electric
Description: PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 V LED LAMP TYPE EXPLOSION PROOF ROUND LENS STYLE/SIZE WITH COPPER FREE ALUMINUM GUARD, GREEN
- Lamp Type: LED Lamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1230850-1091M5-6V Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 1091M Type: LED Termination Style: Wire Leads - 4.6" (116.84mm) Package: Bulk Voltage: 6V Standard Package: 100 Panel Cutout Dimensions: 0.50" (12
-
Supplier: Rees, Inc.
Description: 24 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1238291-SLM7505HD5V Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Bag Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS:
-
Supplier: Littelfuse, Inc.
Description: Pilot light indicators are used for remote monitoring or indication of system status. Frequently used as signal indicators for accessories or aftermarket add-ons. Solid-state light-emitting diodes (LEDs) ensures long hours of service, never needing bulb
- Applications: Automotive
- Lamp Type: LED Lamps
- Voltage Rating: 12 volts
-
Supplier: Broadcom Inc.
Description: Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving
- Color: Blue
- Forward Current: 70 milliamps
- Forward Voltage: 1.7 to 2.5 volts
- Lens Type: Domed Lens
-
Supplier: Eaton Corporation
Description: ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT/LED LAMP TYPE 24/120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE LENS NOT INCLUDED LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
- Lamp Type: Incandescent Lamps, LED Lamps
-
Supplier: Dover Flexo Electronics, Inc.
Description: actual tension on an its analog meter, the TrueView Tension Indicator powers the tension transducer (or transducer pair) and provides an isolated 0-to-10Vdc (or optional isolated 4-to-20 mA) signal proportional to tension for a drive, controller or PLC. A status LED lights when
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, Other
- Special Capabilities (if required): Tension Indication / Control
-
Description: UL and cUL Listed Features Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self
- Color: Other
- Current Rating: 0.1800 amps
- Flashing Lamp: Yes
- Height: 86.11 mm
-
Supplier: BACO Controls, Inc.
Description: 22mm and 30mm sizes Excellent modularity for a large choices of combinations with a minimum number of items customized products to meet the most specific needs
- Color: Red
- Lamp Type: LED Lamps
-
Supplier: Heilind Electronics, Inc.
Description: LED INDICATOR 6MM FLUSH24VDC I
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 90 38V SMD,13.35x13.35 Chip On Board (COB) Light Sources ROHS
- Lamp Type: LED Lamps
- Voltage Type: DC
- Voltage Rating: 38 volts
-
Supplier: Pepperl+Fuchs SE
Description: LED indicator, amber - 12 ... 250 V AC Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of protection IP66
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Yellow Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options contact
- Color: Yellow
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: OMEGA Engineering, Inc.
Description: 600 hour salt spray test. (The industry standard for this 4X test requires only 200 hours.) E34 cathodic coating is not recommended for use in applications where exposure to ultraviolet light exists—use NEMA 4X 10250T operators. The contact blocks feature enclosed silver contacts with
- Color: Red, Green, White, Other
- Current Rating: 1.00E-3 amps
- Lamp Type: LED Lamps
- Rated Average Life: 60000 to 100000 hours
-
Supplier: Utmel Electronic Limited
Description: Yellow ? 5 mm 60° Diffused 30 mcd 2.1 V Right Angle LED Fault Indicator - T-1?
- Color: Yellow
-
Supplier: Schmersal Inc.
Description: white LED 24 VAC/DC Screw connection Mounting flange position 3
- Approvals: Other
- Features: Pluggable?, Indicator Light?
- Operating Temperature: -25 to 75 C
- Termination Options: Screw Clamp
-
Supplier: Cole-Parmer
Description: Indicators/switches offer extra level of reliability and protection with a built-in switch. Each SPDT switch is rated for 1 amp, 24 VDC resistive or 0.3 amp, 110 VAC. Repeatability is
2%; accuracy is 5%. An LED lights when the set point is reached for easy field - Media Type: Liquid
- Operating Temperature: 180 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351148-XVC2LUR48D Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bag Voltage Rating: 1.9V Standard Package: 250 Configuration: 2 High Viewing Angle: 60° Millicandela
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
features of the resonant half bridge controller include improved operation control in magnetic saturation during start-up, and advanced error detection. The Infineon ICL5101 LED Resonant Controller provides an ultra-fast time-to-light of less than 200ms under any conditions, and a high (read more)
Browse LED Lamps Datasheets for Mouser Electronics -
Magnetic dimmable lighting drivers and transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Kingbright RGB/RGY Compact LEDs feature low power consumption and uniform light output with long-life, solid-state reliability. Available in a variety of packages including surface mount, through hole and right angle SMD chip lamps, these LEDs are ideal for backlight, indicator, smart home and healthcare applications. (read more)
Browse Light Emitting Diodes (LED) Datasheets for Mouser Electronics -
and 680W. "The Arbiter" is a very high-power density LED Driver with models covering a wide range of output currents. UL Class P, Type HL and comes with several unique features. These options include Dim-to-off, 0-10V, PWM & Timer dimming capabilities and programmable output (read more)
Browse Power Supplies Datasheets for Autec Power Inc. -
Magnetic dimmable lighting drivers & transformers supply low-voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
The Semray® UV PC6003 LED curing system is tested and proven by leading optical fiber and wire manufacturers looking for lower cost and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Noblelight America LLC -
·Anodizing or electrolytic coloring process ·Meet the light aging and odor requirements Specifications: · Uniformity: 60%~70% · Brightness: 5~20cd · Working Voltage: 9~16V (Battery Supply) · Battery Voltage: DC12V (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd.
More Information Top
-
Lascar Electronics - DPM 342 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Indicator part; Light module;Wht LED ; 24V ;Series 84; order lens, mount separately .
-
EAO - 84-5021.2B20 - Switches - Pushbutton - Allied Electronics
Indicator part; Light module;Wht LED ; 24V ;Series 84; order lens, mount separately .
-
t10 light bulb - offers from t10 light bulb manufacturers, suppliers, exporters & wholesalers
5LED 5050 SMD 194 T10 wedge LED Indicator Bulbs For Car w5w 12V/ 24V Car Lighting Description: Product Name: LED ...
-
Sell Usb Exporters, Sell Usb Selling Leads (Page 8)
USB car mini charger input voltage:12V/ 24V output voltage:5V 2.1A (enough) indicator light :red/blue LED material:ABS...
-
CRANFIELD UNIVERSITY
ELOY PÉREZ LÓPEZ
(Accessed March 2014) DC cigarette lighter automotive socket. http://uk.rs- online.com/web/p/automotive-connectors/1566315/?origin=PSF_435717|acc (Accessed .... (20) LED battery monitor. http://www.ebay.co.uk/itm/Gammatronix-12v- 24v - LED-battery-monitor-level-meter- indicator -gauge-bike-car-N-/190752720351 (Accessed March 2014) .
-
Temperature Meter - Temperature Meter Manufacturers, Suppliers
Digital Electronic Embedded Temperature Panel LED Thermometer Temperature Indicator Features: LED display, clear, direct, and anti light interference Embedded design, easy to install Wide measurement range and high... .... [ Related Keywords : LED thermometer, 110c thermometer, 150c thermometer, 12v 24v thermometer ] .
-
Page 1. Semiconductor parts with 991 in root number
Non-Relampable Neon LED Indicator Lights . .... 5991K7- 24V .
-
2191QU7-24V Chicago Miniature | Misc Products
2191QU5- 24V . .... Non-Relampable LED Solid-State Indicator Lights .
-
TomTom One Bill of Materials Analysis Spreadsheet
Car Charger - w/ LED Indicator , Input: 12V/ 24V , Output: 5V, 2A. .... Cigarette Lighter Adaptor, tomtom, INPUT:12/24V, OUTPUT:5V2A,…, MADE IN CHINA .
-
Omron Automation - M165-AR-24D - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Control Station Switches & Accessories > Control Station Indicators . .... Pilot Light , LED ;Green; 24V ;Panel;-10degC;55degC;UL Listed, CSA Certified, CEmArk .