-
Supplier: Allied Electronics, Inc.
Description: Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5/16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: OSLO Switch Incorporated
Description: Approvals UL recognized, CSA certified. Dielectric strength: 1250 volts (live parts to ground). Life: 35,000 hours average rating. Insulation resistance: 5 megohms. Terminals Style A - 1/4-inch quick-connect Lamps 6, 12 and 28 volt incandescent lamps standard
-
Supplier: Allied Electronics, Inc.
Description: -Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
-
Supplier: Allied Electronics, Inc.
Description: -Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Blu LED Indicator 2.8mm Tab 12 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Red LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Yel LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Grn LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: 3/8 in. Mounting Hole Dia., Threaded LED Indicator Light Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads, red = anode (+), black = cathode (–) or
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 1.8 to 2.2 AC/DC Rated Voltage: 2.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options contact factory
- Color: Red
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 10.8 to 13.2 AC/DC Rated Voltage: 12.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 6 x 18.4 mm Weight: 2.8 g Options: For other options contact
- Color: Green
- Current Rating: 0.0200 amps
- Height: 18.4 mm
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Blue Termination: Bare Wires CUL Approved: No Size: 6 x 18.4 mm Weight: 2.8 g Options: For other options contact
- Color: Blue
- Current Rating: 0.0200 amps
- Height: 18.4 mm
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 16 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Yellow Termination: Solder Lugs CUL Approved: No Size: 16 x 28 mm Weight: 3.2 g Options: For other options
- Color: Yellow
- Current Rating: 0.0200 amps
- Height: 28 mm
- Lamp Type: LED Lamps
-
Supplier: RS Components, Ltd.
Description: designed to work with wedge-based LEDs for replacement and new applications, for example automotive and avionics. Voltage Rating = 24 V Light Output Colour = Yellow Lamp Base = Wedge Lamp Size = T-3 1/4 Diameter = 10mm Length = 28.5 mm Viewing Angle = 20° Peak Wavelength = 595
- Color: Yellow
- Current Rating: 0.0200 amps
- Lamp Type: LED Lamps
- Voltage Rating: 24 volts
-
Supplier: Dover Flexo Electronics, Inc.
Description: negligible channel cross talk. Backwards compatible. Packaging matches dimensional footprint of the TI11 Dual Tension Indicator design. Allows easy replacement if necessary. FEATURES 115 Volt ac 50/60 Hz power input (TI27) or 24 Vdc (TI28) Isolated
- AC Voltage Input: Yes
- Analog Input Channels: 2 #
- Form Factor: Rack Mount
- Operating Temperature: 32 to 104 F
-
Supplier: DigiKey
Description: LED Panel Indicator Red Diffused 28V 25mA Quick Connect - 0.187" (4.7mm)
- Color: Red
- Current Rating: 0.0250 amps
- Lamp Type: LED Lamps
- Terminal Type: Quick Connect / Blade
-
Supplier: Data Display Products
Description: Features: Miniature Bayonet Base Bi-Polar operation Optional shunt resistor High Intensity LED with Fresnel lens for improved visibility Low current draw
- Applications: Computer, Other
- Color: Red, Green, Blue, White, Other
- Height: 28.4 mm
- Lamp Type: LED Lamps
-
Supplier: R. STAHL, Inc.
Description: For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug
- Color: White
- Current Rating: 0.0140 amps
- Lamp Power: 0.6000 watts
- Lamp Type: LED Lamps
-
Supplier: RAFI GmbH & Co. KG
Description: quick connector Large actuating surface despite compact dimensions Gold contacts for safe switching DESIGN Mounting hole diameter 16.2 mm 9 different actuating and indicator elements Full-surface illumination with LED Lamp socket: T
- Applications: Other
- Color: Red, Yellow, Green, Blue, Other
- Current Rating: 1.00E-4 to 0.1000 amps
- Lamp Power: 0.7000 watts
-
Supplier: OMEGA Engineering, Inc.
Description: Omega’s rugged OMPBD7 pilot devices offer maximum flexibility and a wide choice for all applications. This 22mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. The OMPBD7 operators are available in two different body styles to meet every
- Color: Red, Green, Blue, White, Other
- Current Rating: 22 to 31 amps
- Lamp Type: Incandescent Lamps, LED Lamps
- Terminal Type: Screw Terminals
-
Supplier: Waldom Electronics
Description: ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 24/28 V LAMP VOLTAGE RED LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Rating: 24 to 28 volts
-
Supplier: Banner Engineering Corp.
Description: Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm punched hole 10 to 30V dc operating range allows
- Current Rating: 0.0250 amps
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads, Quick Connect / Blade
- Voltage Type: DC
-
Supplier: Appleton Electric
Description: HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 120/6 V TRANSFORMER LAMP INPUT TYPE RED LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
- Applications: Other
- Color: Red
- Voltage Rating: 6 to 120 volts
-
Supplier: Rees, Inc.
Description: stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot
- Current Rating: 0.0400 amps
- Voltage Rating: 28 volts
-
Supplier: Ideal Industries, Inc.
Description: 1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE
- Color: Green
- Lamp Type: Incandescent Lamps
- Voltage Type: AC, DC
- Voltage Rating: 28 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Pilot Light, Xfmr, No Test Option, LED, Yellow, 240V AC 50/60 Hz
- Lamp Type: LED Lamps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 457lm 3000K 80 115° 100mA 36V White SMD,13.4x13.4mm Chip On Board (COB) Light Sources ROHS
- Color: White
- Current Rating: 0.1000 amps
- Lamp Type: LED Lamps
- Voltage Type: DC
-
Supplier: Altech Corp.
Description: Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
- Applications: Other
- Color: Green
- Current Rating: 0.0150 amps
- Lamp Type: LED Lamps
-
Supplier: Eaton Corporation
Description: ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
- Lamp Type: LED Lamps
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing
- Applications: Computer
- Color: Red, Yellow, Green, Other
- Lamp Type: LED Lamps
- Terminal Type: Straight PC Pins
-
Description: Lumex’s family of panel mount indicator LEDs offers a wide variety of wire mount and PCB mount panel indicators. Options include various colors, including dual-color, package sizes and shapes and wavelengths. Lumex's line of PMI LEDs are also customizable. Specification
- Color: Red, Yellow, Orange, Green, Blue, White
- Lamp Type: LED Lamps
- Width or Diameter: 1.8 to 12 mm
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-88L-01-RED LED Recessed Panel Mount Indicator Light Category: Indicator Lights Manufacturer: OptiFuse Temp Rating: -20C to +80C 12VDC Recessed lens Mounting hole: 5/16" 1/4" Quick Connect
- Applications: Automotive
- Color: Red
- Lamp Type: LED Lamps
- Voltage Type: DC
-
Supplier: Festo Corporation
Description: The seal is illuminated yellow when the power is switched on For mounting between the solenoid coil and connector socket or plug For F, D, N1, V, E, and EB solenoid coils
- Lamp Type: LED Lamps
- Terminal Type: Other
-
Supplier: Schmersal Inc.
Description: Available colors: Red (RT), Yellow (GB), Green (GN), Blue (BL), White (WS) Flat lens Hollow for light terminal block (LED or bulb holder) Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm diameter. Modular contact block system to customize contact arrangements
- Color: Yellow
- Lamp Type: LED Lamps
-
Description: UL and cUL Listed Features Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self
- Color: Green, Other
- Current Rating: 0.1800 amps
- Flashing Lamp: Yes
- Height: 86.11 mm
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, Tablet PC, Medical Devices, Industrial , Notebooks and etc ∗ Complies with global battery safety standards ∗ Intelligent batteries with multiple protection functions that comply with SMBus specifications ∗ With charging status indicator LED light (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
delivers functionality in tight spaces as applications range from medical equipment to robotic machines and from machine tooling to 3D printers. The state-of-the-art LED lights are available with one of seven different sound types, including: continuous tone, chime tone, fast pulse tone (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
Design: Our Smart Li-ion Battery is equipped with multiple protection functions that adhere to SMBus specifications. It's intelligent and responsive, ensuring seamless performance in your applications. Charging Status Indicator: The integrated LED light (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
from its power input. They also shed light on its response – whether a spike led to component failure, insulation breakdown, permanent damage, or any changes in the device’s performance. Audio Frequency Conducted Susceptibility – Power Input (Section 18 (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
, damage control system, steering control system, Aegis combat system, navigation displays, and interior communications alarms and indicators. Surge Protection of MAX-200 High Current Power TVS Diode High Current Transient Voltage Suppression Diodes (Power (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
VCC Optoelectronics - 11-272 - Optoelectronics & Lighting - Sockets & Lampholders - Allied Electronics
Indicator ,Pnl-Mnt; LED , 5/16 INCH MOUNT,RED, 28 VOLT , 6 INCH LEADS. .... Optoelectronics & Lighting > Sockets & Lampholders .
-
Cosel U.S.A. Inc. - PBW15F-12 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Indicator ,Pnl-Mnt; LED , Front Panel Mount, T-1, Red, 28 Volt , 6 Inch Wire Leads. .... LED ( Light Emitting Diode) > LEDs .
-
Burned Out Bulbs Burning a Hole in Your Wallet (.pdf)
If you are using the APW Series Indicator Lights , there is yet another alternative. .... Consider using an LED (Light-Emitting Diode). .... In fact, the LSPD-2 LED Replacement Lamp is actually rated for both 24- and 28 - volt operation with no decrease in life span.
-
VCC Optoelectronics - 75HR-2211 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
75 Series Indicator Light , Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr. .... Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded .... Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
-
VCC Optoelectronics - 75R-2211T - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
75 Series Indicator Light , Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr. .... Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded .... Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
-
VCC Optoelectronics - L75R-G24-2212T - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Threaded Indicator Lights , 24 VDC Voltage Rating. .... Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded .... Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
-
VCC Optoelectronics - L75R-R12-2211 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Red, Nylon Housing, Threaded Indicator Lights . .... Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded .... Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
-
VCC Optoelectronics - 45RN-2113T3 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Pressfit Indicator Light LED , Color Amber, Incandescent Lamp Type, Polycarbonate Lens Material. .... Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
-
VCC Optoelectronics - 45RN-2111T3 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Red , Zinc Plated Brass Bezel, Polycorbonate Lens, PressFit Indicator Lights . .... Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature one tinned .... Other Options Available: 2, 6, 12, 24 volt LEDs and 6, 14, 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.
-
VCC Optoelectronics - L75R-R24-2211 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
LED Indicator Light , Wire Lead Termination, 3⁄8 in. .... Other Options Available: 2 volt and 6 volt LED indicators or 6 volt, 14 volt and 28 volt incandescent indicators: also blue, white and clear neon and incandescent indicators.