-
Supplier: TE Connectivity
Description: Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position. Packaging Features Packaging
- Actuator Specifications: Other
- Base Material: Thermoplastic / Plastic
- Maximum AC Voltage: 20 volts
- Maximum Current: 0.4000 amps
-
Supplier: TE Connectivity
Description: Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Screw & Hole Thread Size : 1/4-40 Other Comment : (On) indicates momentary position.
- Actuator Specifications: Other
- Base Material: Thermoplastic / Plastic
- Maximum AC Voltage: 20 volts
- Maximum Current: 0.4000 amps
-
Supplier: TE Connectivity
Description: Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 5.9 MM [.232
- Actuator Specifications: Other
- Base Material: Thermoplastic / Plastic
- Features: Dustproof, Tape and Reel Packaging
- Maximum AC Voltage: 20 volts
-
-
Supplier: TE Connectivity
Description: Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM [.155 INCH
- Actuator Specifications: Other
- Base Material: Thermoplastic / Plastic
- Maximum AC Voltage: 20 volts
- Maximum Current: 0.4000 amps
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or
- Actuator Specifications: Flush Pushbutton
- Base Material: Metal
- Features: CE Certified, Illuminated Switch, Pilot Light
- Maximum AC Voltage: 110 to 220 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Assembled, Type 7&9 Hazardous Location Push Button Station. with Two Position Selector Switch For Lever Type Actuator, HAND-AUTO Maintained Selector Switch, Lever Type Actuator
- Actuation Type: Pushbutton
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Assembled, Type 7&9 Hazardous Location Push Button Station. with Two Position Selector Switch For Lever Type Actuator, ON-OFF Maintained Selector Switch, Lever Type Actuator
- Actuation Type: Pushbutton
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Assembled, Type 7&9 Hazardous Location Push Button Station. with Two Position Selector Switch For Lever Type Actuator, RUN-STOP Maintained Selector Switch, Lever Type Actuator
- Actuation Type: Pushbutton
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Assembled, Type 7&9 Hazardous Location Push Button Station. with Two Position Selector Switch For Lever Type Actuator, OPEN-CLOSE Maintained Selector Switch, Lever Type Actuator
- Actuation Type: Pushbutton
-
Supplier: RS Components, Ltd.
Description: The 3SB35 series of key lock switches are metal, round and have a mounting diameter of 22mm. This series of actuator are supplied with a holder. Key operated rotary switches with 2 keys . BKS, CES, O.M.R. or RONIS key versions available. 2 switch positions
-
Supplier: Altech Corp.
Description: components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a
- Actuator Specifications: Raised Pushbutton
- Features: CE Certified, CSA Certified
- Pushbutton Material: Metal
- Switch Type Function: Momentary Contact
-
Supplier: Altech Corp.
Description: components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a
- Actuator Specifications: Flush Pushbutton
- Features: CE Certified, CSA Certified
- Pushbutton Material: Metal
- Switch Type Function: Momentary Contact
-
Supplier: Altech Corp.
Description: components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a
- Actuator Specifications: Raised Pushbutton
- Features: CE Certified, CSA Certified
- Pushbutton Material: Metal
- Switch Type Function: Momentary Contact
-
Supplier: Altech Corp.
Description: components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a
- Actuator Specifications: Flush Pushbutton
- Features: CE Certified, CSA Certified, Illuminated Switch
- Maximum AC Voltage: 48 volts
- Maximum DC Voltage: 48 volts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's push-pull switch is a robust, environmentally sealed, sliding contact switch incorporating two circuits with multiple combinations. The sliding contacts provide positive contact closure and opening when the switch knob is operated. Contact closures are
- Actuation Type: Pushbutton
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 212 F
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or
- Actuator Specifications: Flush Pushbutton
- Base Material: Metal
- Features: CE Certified, Illuminated Switch, Pilot Light
- Maximum AC Voltage: 110 to 220 volts
-
Supplier: steute
Description: plunger, a roller lever or a push-button. A long-life lithium ion battery supplies the necessary power. Because of their high protection class, these wireless switching devices are suitable for indoor and outdoor applications. Furthermore, explosion-protected wireless switching
- Linear Actuator Types: Pushbutton or Plunger, Push Roller, Roller Lever / Leaf
- Operating Temperature: -20 to 65 C
- Orientation: Top Mounted Actuator
- Switch Type: Electromechanical
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3
- Configuration: Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
- Maximum Current: 5 to 10 amps
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch
- Switch Type Function: Maintained Contact, Other
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
- Base Material: Thermoplastic / Plastic
- Features: Illuminated Switch
- Switch Type Function: Maintained Contact, Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for
- Current Rating: 3.95E-4 amps
- No. of Tap Positions: 32 #
- Operating Temperature: 85 C
- Resistance Taper: Log / Audio
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2
- Base Material: Metal
- Configuration: Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
-
Supplier: Banner Engineering Corp.
Description: selectable 92 ms or 222 ms response time, or 300 mm to 3 m with a selectable 135 ms or 318 ms response time Delivers high-accuracy performance with built-in temperature compensation across a wide range of ambient temperatures Simplifies setup with push-button and remote TEACH-mode programming
- Linearity: 0.2500 ±% Full Scale
- Measurement Range: 3.94 to 118 inch
- Operating Temperature: -40 to 158 F
- Output: Voltage, Current
-
Supplier: Waytek, Inc.
Description: Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab
- Features: Weather Resistant / Waterproof
- Maximum Current: 0.2500 amps
- Maximum DC Voltage: 24 volts
- Switch Type Function: Other
-
Supplier: steute
Description: with mechanical latching V: release by means of push-button (only slow action) Ex version available Corrosion-resistant version with high degree of protection IP 66 available - see chapter / ES 95 IP66 Niro Extreme >
- Certifications / Approvals: CSA Certification?
- Connection Options: Screw Terminals
- Linear Actuator Types: Pushbutton or Plunger, Push Roller
- Maximum AC Voltage Rating: 4000 volts
-
Supplier: steute
Description: latching V: release by means of push-button (only slow action) Gold-plated contacts available on request Versions for low temperatures down to -35 °C or high temperatures up to +180 °C available - see chapter / ES 41 -35°C ... +180°C Extreme
- Connection Options: Screw Terminals
- Linear Actuator Types: Pushbutton or Plunger, Push Roller, Roller Lever / Leaf
- Maximum AC Voltage Rating: 4000 volts
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: Banner Engineering Corp.
Description: ongoing LCD display for easy troubleshooting Features TEACH-mode programming, using integrated push buttons or serial interface Continually displays sensing distance in millimeters or hundredths of an inch Delivers excellent ±10 mm linearity Offers choice of RS
- Interface: Serial
- Measurement Range: 19.69 to 9843 inch
- Operating Temperature: 14 to 122 F
- Output: Current, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The zws-24/CD/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 500 kHz and a PNP switching output that is programmable as NC or NO, has an operating range of 50-240 mm. By means of the simple teach-in setting of the switchpoint via push-button, the
- Body: Rectangular
- Measurement Range: 1.97 to 9.45 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: Radwell International
Description: PUSH BUTTON HEAD FOR SELECTOR SWITCHES, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: Potential Applications Security systems Alignment control Push buttons, Keyboards Key switches Machine tools Applications Cordless power tools and outdoor power equipment
- Input (Supply) Voltage: 2.7 to 18 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Grade / Operating Range: Consumer
-
Supplier: OMRON Automation and Safety
Description: well as push-button switching to control left and right motion Head seal structure strengthened to improve seal properties (TUV: IEC IP67, UL: NEMA 3, 4, 4X, 6P, and 13) Wide standard operating temperature range: -40 to 80°C Models with gold-plated contacts to enable handling
- Device Type: Linear Limit Switch
-
Supplier: Radwell International
Description: PUSH SWITCH, 40 MM MUSHROOM BUTTON, SINGLE-POLE SINGLE THROW CONFIGURATION, NORMALLY CLOSED CONTACT, PUSH-TURN TO UNLATCH, RED BUTTON, BLACK BEZEL, 3 POSITION CLIP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Switch Type: Tact Switch
-
Supplier: Electro Standards Laboratories
Description: rmware version number, query serial number and enable/disable autosend of switch positions. • Front panel LED’s display present position and power status. • All Cables (LED, Push Button, Remote, Power and Ports) are 8 ft in length. This makes the total USB signal
- Equipment Type: Switch
- Number of Ports: 6 #
-
Supplier: Electro Standards Laboratories
Description: wavelength of 850 nm. MEMS-based mirror/prism switch technology supports Gigabit data rates. Front panel push button control. Front panel LED's display present position and power status. Control of the switch position from a 10/100 Base-T LAN Ethernet
- Area Network Type: Local Area Network (LAN)
- Features: Layer 3 Capable
- Form Factor: Rack Mount
- Number of Ports: 18 #
-
Supplier: steute
Description: Features / Options Metal enclosure 2 or 3 contacts Wire length up to 60 m Release by push-button (VD) or key (VS) possible Available without unlocking mechanism (per EN 60947-5-1) Wire pull and breakage detection Indicator
- Actuation Type: Trip Wire (Rope Pull)
Find Suppliers by Category Top
Featured Products Top
-
Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Specifying Your Call Point Needs
Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
-up of the machine is prevented. Emergency Exit and Emergency Release In addition, the new versions of the AZM40 solenoid interlock can be extended with an emergency exit or emergency release. Two different styles are available, as a lever or a push-button (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
integrated E-Stop pushbutton, a position indicator for easier installation, a button reset, three cable entries, and an optional signaling lamp. The unit is capable of spanning lengths of up to 50 meters. Its rugged, metal housing and watertight design (IP 65) make it ideal in hostile environments (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
. Two base models are available: an E-Stop button installed in position 1 (NH), with the remaining three operator positions customizable (LT); all four operator positions customizable (LT); The LT positions on the control panel can be field (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
BDF housing can accommodate up to four control elements from a comprehensive range: • E-Stop button (position 1 only, 1NC/2NO contacts) • E-Stop button with protective guard (position 1 only, 1NC/2NO contacts) • Pushbuttons (6 colors available) • Illuminated (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Engineered Flameproof Call Points for Max Safety!
model works best for you? Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof & Hazardous Location Call Points
model works best for you? Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
Omron Automation - A22S-2M-11 - Switches - Selector - Allied Electronics
Push Button Switch , 2 Positions , Round⁄Mushroom Flange .
-
A novel verifying system of USB2.0 IP core for SoC applications
The useful features of the development board are I/O peripherals, including 8- position DIP switch , 2 push - buttons , 8 discrete LEDs, 1 50-pin 0.1" header for easy I/O access; 2 MB SRAM Memory; RS-232 serial port; Xilinx platform configuration …
-
Reconfigurable field research vehicle for human factors experiments
The driver response interrupt driven discrete signals include 4 momentary push buttons and 2 multi- position rotary switches from the Driver Response Panel and 8 additional momentary push buttons mounted on the steering wheel.
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
70 limit switches 2 pressure switches 1 motor 10 solenoids Total Fairing Door Closer System 2 illuminated push buttons 25 indicator lights 1 three- position selector switch 1 twelve-position selector switch 1 three-position key switch 21 limit switches 21 solenoids …
-
States > New York > State > Regulations > Title 17 - Department of Transportation > Chapter VI - Transportation Regulations > Article 3 - Safety > Subchapter D...
2 ) In a vehicle where multi- position selector switches , push button controls, or quadrant type controls are used for the drive range selector, the orientation of the range selections shall be as follows: .
Indicates content that may require registration and/or purchase.