Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed
- Pressure Reading: Gauge
- Working Pressure Range: 60 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed
- Pressure Reading: Gauge
- Working Pressure Range: 1000 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed
- Pressure Reading: Gauge
- Working Pressure Range: 1000 psi
-
-
Supplier: Transcat, Inc.
Description: , 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage, Analog Current, Frequency, Other
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: Galco Industrial Electronics
Description: Pressure Switch Brass 15-100 PSI
- Pressure Reading: Gauge
-
Supplier: Sensata Technologies
Description: Safe and reliable automatic reset pressure switch designed to fit to meet a broad spectrum of applications including HVAC & R, pumps and compressors by offering a wide range of pressure settings, port fittings and electrical connections. Its robust non-electric construction
- Operating Temperature: -65 to 275 F
- Pressure Reading: Gauge
- Switched AC Volts: 277 volts
- Switched Current: 6 to 36 amps
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Accuracy: 0.5000 ±% FS
- Display: Digital
- Features: Temperature Compensation
- Material to Measure: Liquid, Gas
-
Supplier: Tecmark Corporation
Description: -acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2" (500 Pa) Water Column (W.C.)* up to 11 PSI (76 kPa) are available. Series 4000 switches assure control stability through wide
- Material to Measure: Liquid, Gas
- Number of Throws: Single Throw, Double Throw
- Number of Poles: Single Pole
- Operating Temperature: 32 to 190 F
-
Supplier: Pressure Washers Direct
Description: Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: United Electric Controls Company
Description: The One Series Safety Transmitter is a pressure or temperature monitoring transmitter switch that provides a NAMUR NE 43 standard 4-20 mA analog output. Its programmable high-capacity solid-state safety relay output enables the fastest emergency shutdowns. The One Series Safety
- Display: Digital
- Features: Temperature Output, Negative Pressure Output
- Material to Measure: Gas
- Operating Temperature: -40 to 500 F
-
Supplier: Delta Controls Ltd.
Description: Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless
- Pressure Reading: Absolute, Vacuum
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0
- Calibrator Style: Modular
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Fluidwell bv
Description: . Very large 26mm (1") digits. Piegraph indication: ten segments. Number of digits for pressure: 5½. Selectable on-screen engineering units: mBar - Bar - PSI. Auto backup of all settings. Ambient temperature: -40°C to +80°C
- Accuracy: 0.0500 ±% FS
- Material to Measure: Liquid
- Operating Temperature: -40 to 176 F
- Scale Units: psi, kPa, bar
-
Supplier: PressureParts.Com
Description: Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector) 3600 PSI max rating 580 PSI switch pressure
- Pressure Reading: Absolute
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up
- Accuracy: 0.0075 to 0.1000 ±% FS
- Device Category: Instrument, Recorder
- Display: Digital
- Features: Temperature Output
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for
- Accuracy: 0.5000 ±% FS
- Deadband: 0.0 to 2250 psi
- Features: Temperature Compensation
- Material to Measure: Liquid, Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better
- Features: Temperature Compensation
- Operating Temperature: -4 to 176 F
- Pressure Reading: Absolute, Gauge, Vacuum
- Scale Units: psi, bar
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling
- Accuracy: 0.5000 ±% FS
- Display: Analog Meter
- Material to Measure: Liquid, Gas
- Operating Temperature: 32 to 140 F
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts
- Accuracy: 1 ±% FS
- Display: Analog Meter
- Features: Temperature Compensation
- Material to Measure: Gas
-
Supplier: Barksdale Control Products
Description: The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical
- Accuracy: 1 ±% FS
- Features: Temperature Compensation
- Material to Measure: Liquid, Gas
- Operating Temperature: -13 to 176 F
-
Supplier: HydraCheck Inc.
Description: gauge requires no external wiring. The HC-063-DIGI simultaneously displays actual pressure, peak or minimum pressure, battery level, engineering units, as well as a bar graph indicator. The back light can be switched on with the press of a button. This digital gauge allows the
- Accuracy: 0.5000 ±% FS
- Display: Digital
- Scale Units: psi, kPa, bar, Other
- Type: Gauge
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Material to Measure: Liquid, Gas
- Number of Throws: Single Throw, Double Throw
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: PMC Engineering LLC
Description: features in a wide range of industrial or process applications where pressure or level limits are critical. ATM/GR Series Accuracy: = ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge 0/4 to 20 mA Output Operating temperature: -40 to 185°F 2
- Accuracy: 0.1000 to 0.2500 ±% FS
- Features: Temperature Compensation
- Material to Measure: Liquid, Gas
- Operating Temperature: -40 to 300 F
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act
- Accuracy: 1 ±% FS
- Features: Alarm Indicator
- Material to Measure: Liquid
- Mount / Connection Location: Bottom
-
Supplier: Orange Research, Inc.
Description: sensor designs. While being sensitive they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to
- Accuracy: 2 ±% FS
- Display: Analog Meter
- Features: Negative Pressure Output
- Material to Measure: Liquid, Gas
-
Supplier: Air Logic
Description: The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90
- Deadband: 0.0542 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Double Throw
-
Supplier: Gefran
Description: drift compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability
- Accuracy: 0.2500 to 0.5000 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Switch / Alarm
- Features: Temperature Compensation, Alarm Indicator
-
Supplier: Orange Research, Inc.
Description: (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Features Heavy duty -- to 10,000 psi line pressure
- Accuracy: 2 ±% FS
- Dial Size: 2.5 to 6 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Rotork plc
Description: travel limit switches Benefits Excellent choice for low pressure automation systems Accurately maintains low pressure set points Users can determine desired rate of increase or decrease in pressure Safe, predictable and reliable operation
- Controlled Pressure Range: 0.0 to 150 psi
- Port Size: 0.5000 inch
-
Supplier: DeZURIK, Inc.
Description: 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Cole-Parmer
Description: -selectable units of measure and a built-in lockout feature that prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display
- Operating Temperature: -0.4000 to 160 F
- Type: Digital
-
Supplier: Automation24, Inc.
Description: Electronic pressure sensor PN4220 from ifm has an angled display for high visibility and provides functionality as a pressure switch with 2 programmable switching outputs. The pressure sensor measures pressure ranges from 0-5800 psi (0-400 bar)
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Current, Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Sanitary/Hygienic, Display/Push-button, Switch, 0 psi (0 bar), 2 Tri-Clamp Sanitary
- Device Category: Sensor
- Pressure Reading: Gauge
-
Flow Switches - Stainless steel liquid flow switch for high inline pressures; 2.0 GPM -- GO-32774-48Supplier: Cole-Parmer
Description: The one-piece magnetic PPS composite piston makes these normally open switches ideal for high pressure applications. Switches withstand up to 1500 psi at 70
F (21 C)! Use a 100 m filter to protect your switch. Switches include 24 to 26" lead - Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 1500 psi
- Operating Temperature: 275 F
Find Suppliers by Category Top
Featured Products Top
-
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Tecmark Series 3000, 3900 and 4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Material: PTFE Maximum Pressure: 150 PSI Series SWT includes a CSA Approved/UL Recognized electrical switch, and is provided with a standard 18" cable. Engineered and manufactured in USA (read more)
Browse Pressure Switches Datasheets for Plast-O-Matic Valves, Inc. -
Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. and up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Honeywell ABP2 Board Mount Pressure Sensors are piezoresistive silicon pressure sensors offering a digital output for reading pressure over the specified full-scale pressure span (4bar to 12bar | 400kPa to 1.2MPa | 60psi to 175psi) and temperature range (-40°C to +110°C). (read more)
Browse Air Flow Sensors Datasheets for Mouser Electronics -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn
Conduct Research Top
-
Products & Services 2
are made with a stainless steel frame that is polished to a 150 grit finish. The device's hydraulically operated platen is made of 316 L stainless steel and includes a Viton sealing ring, which allows the device to operate at pressures up to 50 psi. The unit features a hinged Lexan safety enclosure
More Information Top
-
Low inductance gas switching.
1) demonstrate the mechanical soundness of a switch design without an oil envelope and flat barriers to contain the 32 psi switch pressure , 2 ) demonstrate the successful operation of the unique cascade section design with variable electrode diameters and gaps, and 3 …
-
Reactor operating experiences, 1972--1974
Drywell Pressure Instrumentation — During the scram and isolation, the maximum drywell pressure that vas recorded remotely in the control room was 0.85 psi, but the 2 - psi drywell high pressure switches were actuated.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82359/861979561-MIT.pdf?sequence=2
The Kapton cover was attached to the prototypes in 8 pieces covering 2 switches each under 50 psi pressure for 1min.
-
Crouzet Controls - 81502160 - Instrumentation - Pressure/Vacuum Switches - Allied Electronics
Pneumatic, Adjustable Pressure Switch , 2 - 35 PSI , Negative - N.O.
-
Crouzet Controls - 81922010 - Solenoids/Valves - Mechanical/In-Line - Allied Electronics
Pneumatic, Adjustable Pressure Switch , 2 - 35 PSI , Negative - N.O.
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
Oil pressure switches 1 & 2 (OPS1-18 PSI and OPS2-30 PSI) – Engine mounted low oil pressure switches.
-
Handbook of Modern Sensors
Experiments have shown that the switch has hysteresis of about 2 psi of pressure with a closing action near 13 psi.
-
One‐Step Two‐Dimensional Microfluidics‐Based Synthesis of Three‐Dimensional Particles
A command script governed a pressure valve (Type 100LR, ControlAir Inc.) to switch between on (allowing a 2 psi air pressure to push the flow in the channel) and off (unpressurized).