-
Supplier: Transcat, Inc.
Description: Product Highlights Built-in Function Generator Option Integrated 20 MHz function generator Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself The WaveGen can produce the following wave shapes: sine
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 20 MHz
- Minimum Frequency Range: 20 MHz
-
Supplier: Nova Electric
Description: The RCGL2K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom
- AC Output Voltage: 220 volts
- DC Input Voltage: 48 volts
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
-
Supplier: Nova Electric
Description: The RCGL3K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom
- AC Output Voltage: 120 volts
- DC Input Voltage: 48 volts
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
-
-
Supplier: Nova Electric
Description: The RCGL2K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom
- AC Output Voltage: 220 volts
- DC Input Voltage: 24 volts
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
-
Supplier: Nova Electric
Description: The RCGL3K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom
- AC Output Voltage: 220 volts
- DC Input Voltage: 24 volts
- Output Frequency: 5.00E-5 to 6.00E-5 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 136 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Siglent Technologies NA, Inc.
Description: a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
- Frequency Resolution: 14 bits
-
Supplier: ValueTronics International, Inc.
Description: ), synthesizer frequency accuracy, high output amplitude capability (up to 50 V p-p) and excellent stability. These features allow it to work in any lab. Since it’s completely IEEE-488 programmable, has two channel outputs (expandable to 4 channels) and cascades as many as ten Model 650's (40
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The Wavetek 178 50 MHz Programmable Waveform Synthesizer is a bench top or ATE programmable instrument that combines the precision of an 8 digit, 50 MHz synthesizer with function, signal and sweeper versatility. In addition to sine and square wave to 50 MHz, the
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: /Modulation Generator is a full 0.002 Hz to 20 MHz generator that gives you sweep, frequency modulation and suppressed carrier modulation. The two generators each have sine, triangle and square waveforms with symmetry control.
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Transcat, Inc.
Description: MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave). Apply DDS technology, double output,
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 50 MHz
- Maximum Input Channels: 2
-
Supplier: Transcat, Inc.
Description: channels; RF signal generator, a standard AFG, which produces the maximum 320MHz sine wave and various modulation RF signals; pulse generator, whose frequency reaches 25MHz; power amplifier, which is ideal for audio range. The above-mentioned five different functionality
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 20 MHz
- Maximum Input Channels: 1
-
Supplier: Transcat, Inc.
Description: Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 12 MHz
- Minimum Frequency Range: 12 MHz
-
Supplier: Duracell, Inc.
Description: Duracell Portable Generators are built with reliable and efficient Kohler engines and rugged, high-end components, so your generator will last for many years. Our SineWave alternators and SmartPower technologies protect your generator and the electrical devices it
- Applications: Standby
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Phase: AC Single Phase Power
-
Supplier: NTi Audio AG
Description: User downloads at the support page: Third- and Octave Pink Noise Square Wave: 10 Hz - 5 kHz Sine: 1 Hz - 10 Hz Power Test acc. IEC60268-5 NormSignal acc. EN60065 Cinema Headroom Test More Minirator MR
- Data Storage: 512 MB
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
-
Supplier: NTi Audio AG
Description: User downloads at the support page: Third- and Octave Pink Noise Square Wave: 10 Hz - 5 kHz Sine: 1 Hz - 10 Hz Power Test acc. IEC60268-5 NormSignal acc. EN60065 Cinema Headroom Test More Minirator MR
- Data Storage: 512 MB
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: rep rates Description: Our Model 3600 Impulse Generator produces narrow, 70 ps (FWHM) impulses that are locked to a clock or sine wave input. The added jitter is less than 2 ps. The impulse train can be gated by an external TTL signal. The Model 3600 will funtion at repetition
- Device Type: Generator
- Form Factor: Portable / Benchtop
- Generator Type: Pulse
- User Interface: Front Panel and Display
-
Supplier: Tradeport Electronics Group
Description: Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to
- Device Type: Generator
- Generator Type: Function, Pulse, Signal, Sweep
- Maximum Frequency Range: 350 MHz
- Maximum Input Channels: 2
-
Supplier: Wayne Kerr Electronics
Description: . Amplitude range: 0Vp-p to 20Vp-p/open (setting resolution: 16 bits). Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary. Wide Array of Oscillation Mode
- Device Type: Generator
- Display Options: Digital Readout
- Form Factor: Portable / Benchtop
- Generator Type: Function, Noise, Pulse, Sweep
-
Supplier: RS Components, Ltd.
Description: RS Pro RSDG800 Series function/arbitrary waveform generators output Sine, Square, Ramp, Pulse, Noise and Arbitrary waveform functions. The RSDG800 models are powered with EasyPulse technology which produces low jitter, fast rising/falling edges unaffected by frequency, even at low duty
- Generator Type: Continuous Wave (CW)
- Minimum Frequency Range: 0.0 to 5 MHz
-
Supplier: Electric Generators Direct
Description: starting •Elec. fuel pump w/ full oil & fuel filter (.49 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes
- Applications: Power
- Frequency: 60 Hz
- Fuel Type: Diesel
- Phase: AC Single Phase Power
-
Supplier: Spectral Dynamics, Inc.
Description: available or we can also customize one to meet your needs. All our bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these bump machines can produce half sine wave shapes which
- Application: Semiconductors / Electronics Screening, Transportation / Aerospace Simulation, Other
- Displacement: 0.0 to 4.72 inch
- Peak Acceleration: 2 to 120 g
- Peak Velocity: 86.61 in/sec
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9837 is a low power, programmable waveform generator capable of producing sine, triangular, and square wave outputs. Waveform generation is required in various types of sensing, actuation, and time domain reflectometry (TDR) applications. The output
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 125 C
- Package / Form Factor: Other
-
Supplier: Allied Electronics, Inc.
Description: Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output
- AC Output Voltage: 120 volts
- DC Input Voltage: 12 volts
- Number of Outputs: 2 #
- Type: DC/AC Inverter
-
Supplier: Tripp Lite by Eaton
Description: separately. Features 80kVA 72kW 3-Phase Large-Chassis UPS System Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring Dual hardwire input design enables operation from up to 2 power sources Network-grade sine-wave
- 3-Phase Configuration: Wye
- Interfaces: Serial
- Maximum Input Current: 240 to 420 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: sold separately. Features 100kVA 90kW 3-Phase Large-Chassis UPS System Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring Dual hardwire input design enables operation from up to 2 power sources Network
- Compliance: UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 100 kVA
-
Supplier: RS Components, Ltd.
Description: The LeCroy WaveStation function/arbitrary waveform generator offers high performance, signal fidelity and flexibility in use. The accuracy of its waveform creation derives from its inherent characteristics of high resolution, fast sample rate and low distortion. Functions are quickly
- Minimum Frequency Range: 1.00E-12 to 160 MHz
- Pulse Duration: 0.0250 µs
-
Supplier: Teledyne LeCroy
Description: The Teledyne LeCroy quantum data 980 18G Video Generator module for HDMI Testing supports video and audio functional testing and compliance testing of HDMI 2.0 sink devices at TMDS characters rates up to 600MHz for testing ultra high definition HDTVs with 4K x 2K resolutions running at
- Data Rate: 6000 Mbps
- Interface Port: RJ-45, Other
- Network Protocol: Other
-
Supplier: Tripp Lite by Eaton
Description: diagnostic LEDs report LINE OK (green), suppressor or wiring FAULT (red) and PROTECTION PRESENT (green) status Compatible with 120V AC sine wave input; For best results, connect the PDU only to true sine wave mains, generator or UPS power source (avoid connecting
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
-
Supplier: PI (Physik Instrumente) L.P.
Description: 1 motor channel, 1 sensor channel. For three-phase linear motors, maximum current consumption 3A (rms) per phase. Sine-commuted operation, field-oriented current control. Automatic detection of the motor phase. PID controller for position and velocity. 20 kHz servo update rate Encoder
- AC Input Phase: Three Phase
- Communication Standards: RS232, USB
- Configuration: Stand Alone
- Maximum Output Voltage: 24 volts
-
Supplier: Exsenco, LLC
Description: Industrial network type (with the function generator) Adopting Simple Adaptive Control theory High speed servo calculation cycle : 5kHz (standard) / 20kHz (option for IRDS-SC) Possible to interface with host system over Ethernet (Modbus
- Continuous Output Current: 0.0500 amps
- Maximum Output Voltage: 10 volts
- Number of Axes / Motors: 1
- Servo Drive Architecture: Digital
-
Supplier: Analog Devices, Inc.
Description: parameters. Consequently, the specifications of even the lowest cost grades (the LT1007C and the LT1037C) have been spectacularly improved compared to equivalent grades of competing amplifiers. The sine wave generator application shown below utilizes the low noise and low
- Gain-Bandwidth Product (GBW): 60 MHz
- Input Offset Voltage (VOS): 0.0250 millivolts
- Operating Temperature: -40 to 85 C
- Package Type: PDIP, SOIC
-
Supplier: AMETEK Programmable Power
Description: Up to 50 MSa/s sampling with 12-bit resolution Programmable output filters Designed for multi-channel applications Up to three independent channels per C-size card SCPI and VXIplug&play compatible Built-in functions: Sine, Square, Ramp
- Form Factor: 6U x 340 mm (Size C)
- Interface to Other Buses: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Analog Devices, Inc.
Description: key parameters. Consequently, the specifications of even the lowest cost grades (the LT1007C and the LT1037C) have been spectacularly improved compared to equivalent grades of competing amplifiers. The sine wave generator application shown below utilizes the low noise and low
- Gain-Bandwidth Product (GBW): 8 MHz
- Input Bias Current (IBIAS): 0.0350 µA
- Input Offset Voltage (VOS): 0.0250 millivolts
- Operating Temperature: 0.0 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
Ultimate pressure: 0.0075 - 0.75 Torr Pumping Speed 60 Hz: 50 - 1471 ACFM COBRA NC dry screw vacuum pumps are highly efficient for use in many industrial applications including process applications. These models represent many years of experience in dry vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Network Synchronizers Cascade™ MEMS-based network synchronizers features 4 independent time domains, 1 mHz to 4 kHz programmable loop bandwidth and DCO mode with 50-ppt resolution to frequency, and phase recovery from syncE and IEEE 1588. These devices also come with 4 Frac-N PLLs (read more)
Browse IC Signal Generators Datasheets for SiTime Corporation -
Max 100MHz frequency output 500MSa/s Sample rateVertical resolution 1μHz 14 bits Vertical Resolution10Marb waveform length Comprehensive waveform output : 6 basic waveforms, and 150 built-in arbitrary waveforms Comprehensive (read more)
Browse Signal Generators Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse RF Generators Datasheets for Siglent Technologies NA, Inc. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation system, measurement meters and other applications. Specifications: Output Waveform: Clipped Sine Frequency Range: 9.5MHz ~ 70MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE’s CTPH 800-F7W series high input voltage DC-AC inverters deliver up to 800VA 3-phase pure sine wave output voltage. The units operate from 700Vdc input (500-900Vdc range), 1100Vdc peak, with a maximum start-up current of 2A. The inverters deliver a 3-phase, sine wave output (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE's CSI 500-D5H (IP66) Series heavy-duty DC-AC inverters delivers up to 500VA pure sine wave output voltage. The units provide 115Vac at 60Hz/400Hz, 230Vac/50Hz or custom. Inputs include 24V, 36V, 48V, 125V, 250Vdc or custom. The CSI 500-D5H (IP66) inverters are designed for (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
A Novel Sine Wave Inverter with PWM DC Link
50 Hz Sine Wave Generator .
-
High-Performance Harmonic Extraction Algorithm for a 25 kV Traction Power Quality Conditioner
50Hz sine wave generator 90° phase lead .
-
The characteristics of CFLs; beyond the harmonics
A 50 Hz rotating sine - wave generator was tried as a power source for the LISN (Spectrum analyzer connected to the normal mains).
-
Action of 50 Hz magnetic fields on neurite outgrowth in pheochromocytoma cells
The generating and monitoring equipment to produce the 50 Hz sine wave consisted of a function generator and an ammeter, connected in series with the Helmholtz coils.
-
A multichannel telemetry system for monitoring physiological information from the human gait: preliminary results
Attenuation of power line interference was calculated exciting the inputs of this block with a 50 Hz sine wave produced by the vvaveform generator .
-
The physiological characteristics of the primary sensory neurons of the complex tibial organ ofDecticus verrucivorus L. (Orthoptera, Tettigonioidae)
They were tested using a Wavetek generator , with a 50 Hz suprathreshold sine - wave vibration, initiated at either 0~ or 180~ phase angle.
-
Oxidative conversion of cyclohexane in discharge plasma maintained with different high-voltage power sources
The lowest power consumption for the conversion of cyclohexane was achieved with the use of a sine wave generator operating at a frequency of 50 Hz (3.0 kWh kg–1) and a harmonic generator with a pulse duration of 15.3 µs…
-
Spin resonance study of electron tunnelling in metal-oxide-metal layers
A discharge was created between two electrodes fed by a sine - wave generator (1500 V, 50 Hz ), resulting in polymerisation of styrene at the surface of the electrodes (Segui and Bui-Ai 1978).
-
Conduction electron spin relaxation at bimetallic Li-Me interfaces (Me:Si, Cu, Zn, Sn, Sb, Bi)
A discharge was created between two electrodes fed by a sine - wave generator (1500 V, 50 Hz ), resuiting in polymerisation of styrene at the surface of the electrodes (Segui and Bui-Ai 1978).
-
Biopotential amplifier for simultaneous operation with biomagnetic instruments
The CMRR at 50 Hz was measured by connecting a sine - wave generator between terminals Pgadl and Pga,t/2 and setting Rs=0 (Fig. 2).